web counter

Littelfuse Inc. SFS series Fuses

Features and applications of Littelfuse Inc. SFS series Fuses

Fast-acting, high-breaking-capacity Littelfuse Inc. SFS series fuses are made to effectively protect against overloads and short-circuits in a variety of electronic applications. To meet the needs of various circuits, these fuses come in a range of current ratings from 0.05A to 15A. This article introduce its features and applications.

Applications

  • Portable electronics
  • Lighting
Associated Products

Part NumberDescriptionStockRFQ
0603SFS200FM/32-2THIN FILM-PSW12000RFQ
1206SFS600FM/24-2THIN FILM-PSW0RFQ
1206SFS800FM/24-2THIN FILM-PSW9000RFQ
1206SFS200F/63-2FUSE BOARD MOUNT 2A 63VDC 120660000RFQ
0603SFS100F/32-2FUSE BOARD MOUNT 1A 32VDC 06030RFQ
0603SFS200F/32-2FUSE BOARD MOUNT 2A 32VDC 060312000RFQ
1206SFS450F/32-2FUSE BOARD MOUNT 4.5A 32VDC 12060RFQ
1206SFS800F/24-2FUSE BOARD MOUNT 8A 24VDC 12060RFQ
0603SFS500F/32-2FUSE BOARD MOUNT 5A 32VDC 0603192000RFQ
0603SFS400F/32-2FUSE BOARD MOUNT 4A 32VDC 0603120000RFQ
0603SFS300F/32-2FUSE BOARD MOUNT 3A 32VDC 060312000RFQ
1206SFS600F/24-2FUSE BOARD MOUNT 6A 24VDC 12062600RFQ
0603SFS450F/32-2FUSE BOARD MOUNT 4.5A 32VDC 06030RFQ
1206SFS550F/24-2FUSE BOARD MOUNT 5.5A 24VDC 1206102000BUY
1206SFS400F/32-2FUSE BOARD MOUNT 4A 32VDC 12060RFQ
0603SFS500FM/32-2THIN FILM-PSW0RFQ
0603SFS250FM/32-2THIN FILM-PSW0RFQ
1206SFS125FM/63-2THIN FILM-PSW232RFQ
0603SFS300FM/32-2THIN FILM-PSW30000RFQ
0603SFS150FM/32-2THIN FILM-PSW0RFQ
Technical Documents

Fast-acting, high-breaking-capacity Littelfuse Inc. SFS series fuses are made to effectively protect against overloads and short-circuits in a variety of electronic applications. To meet the needs of various circuits, these fuses come in a range of current ratings from 0.05A to 15A.

Compact size and effective power transfer due to low voltage drop define SFS series fuses. To reduce downtime due to failure, the fuses also have clear windows that show a visual indication of their state. These fuses also offer RoHS compliance, making them safe for the environment and free of harmful materials.

Several sectors, including those that manufacture portable electronics, power supplies, LED lights, meters, and telecommunications equipment, employ the SFS series fuses to reliably protect current-constrained modern electronic systems.

The SFS series fuses from Littelfuse Inc. offer outstanding protection in a small package, making them a desirable alternative for applications requiring effective overcurrent and overload protection.

 

Features

 

Fast-acting: built to quickly protect against overloads and short-circuits in circuits.

High breaking capacity: capable of withstanding large short-circuit currents of up to 1500A, effectively shielding delicate electronics from high surge currents.

Small form factors are offered in compact sizes for applications with limited space and PCB designs where board footprint and height are crucial.

Broad range of current ratings: for a number of applications, current ratings ranging from 0.05A to 15A are provided.

RoHS compliant means that a product complies with all RoHS compliance requirements.

Operational temperature range: For current industrial and automotive applications, it can be used in temperatures between -40°C and +125°C with partial operation up to +150°C.

Low resistance for effective power transmission due to low voltage drop.

Clear windows are installed to provide a visual indication of the state of the fuses and to cut downtime due to failure.

 

Applications

 

  • Meters

  • LED lighting

  • Portable devices

  • Power supply units

  • Telecommunications

  • Infotainment systems in cars

Overall, the SFS series fuses provide fast-acting, high-breaking-capacity protection in a compact size, making them ideal for a wide variety of electronic applications that require reliable overcurrent and overload protection.


Frequently Asked Questions

What distinguishes fast-acting fuses from slow-blow fuses?

Slow-blow fuses offer a low level of resistance to allow temporary overloads to pass through unhindered for a small period of time, whereas fast-acting fuses quickly protect against short circuits and overloads by blocking the flow of current practically instantly.

What is the SFS series fuses' breaking strength?

The SFS series fuses can withstand strong surge currents without blowing or harming delicate equipment since they have a high breaking capacity rated up to 1500A.

Are SFS series fuses compliant with RoHS?

The SFS series fuses do not contain any hazardous materials and comply with RoHS.