web counter

Bourns Inc. SinglFuse™ SF-1206F series Fuses

Introduction, stock information and FAQs of SinglFuse™ SF-1206F series Fuses

In this post, you will learn features, applications, PDF datasheets, substitute products and the latest stock and pricing information of Bourns Inc. SinglFuse™ SF-1206F series Fuses.

Applications

  • Industrial transport (non-car & non-light truck)
  • Lighting
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
SF-2923UC50C-2FUSE BOARD MOUNT 50A 80VDC 2SMD12BUY
SF-0603F315-20RFQ
SF-0603SPA600R-20603 TIME-LAG MET-FOIL. 6A AUTO0RFQ
SF-1206SA1200R-21206 SLOW-BLOW MET-FOIL. 12A AUT0RFQ
SF-1206SA1500R-21206 SLOW-BLOW MET-FOIL. 15A AUT0RFQ
SF-1206SA2000R-21206 SLOW-BLOW MET-FOIL. 20A AUT0RFQ
SF-0603SPA100R-20603 TIME-LAG MET-FOIL. 1A AUTO0RFQ
SF-1206HIA700M-2FUSE 1206 HIGH-INRUSH 7A AUTO0RFQ
SF-1206SA800M-2FUSE 1206 SLOW-BLOW 8A AUTO0RFQ
SF-1206HIA800M-2FUSE 1206 HIGH-INRUSH 8A AUTO0RFQ
SF-3812F6000T-2FUSE BRD 60A 250VAC 100VDC 2SMD0RFQ
SF-0603SA150M-20603 SLOW-BLOW MULTILAYER 1.5A A0RFQ
SF-0603SA050M-20603 SLOW-BLOW MULTILAYER 0.5A A0RFQ
SF-1206SA350M-21206 SLOW-BLOW MULTILAYER 3.5A A0RFQ
SF-0603SA100M-20603 SLOW-BLOW MULTILAYER 1A AUT90BUY
SF-0603SA200M-20603 SLOW-BLOW MULTILAYER 2A AUT0RFQ
SF-1206SA400M-21206 SLOW-BLOW MULTILAYER 4A AUT0RFQ
SF-0603SA250M-20603 SLOW-BLOW MULTILAYER 2.5A A0RFQ
SF-1206F400M-21206 FAST-ACTING MULTILAYER 4A0RFQ
SF-1206SA075M-21206 SLOW-BLOW MULTILAYER 0.75A0RFQ
Technical Documents

Description


Bourns Inc. SinglFuse™ SF-1206F series Fuses are a range of surface mount fuses designed for use in a variety of applications. These fuses feature a low profile design, making them ideal for use in space-constrained applications. They are available in a variety of current ratings, from 0.5A to 10A, and are UL and CSA approved. The SF-1206F series fuses are designed to provide reliable overcurrent protection and are RoHS compliant.



Features


• Low profile design with a height of 1.6mm

• RoHS compliant and halogen free

• High current rating of 12A

• Fast acting time-lag characteristics

• Operating temperature range of -55°C to +125°C

• Available in a variety of package sizes



Applications


• Automotive electronics

• Industrial control systems

• Power supplies

• Telecommunications equipment

• Consumer electronics

• Lighting systems

• Medical equipment


Frequently Asked Questions

What are the Alternative Products of Bourns Inc. SinglFuse™ SF-1206F series Fuses?

1. Littelfuse 045003.XP Series Fuses 2. Bel Fuse 045003 Series Fuses 3. Schurter 0045.0030 Series Fuses 4. Cooper Bussmann FRS-R-12 Series Fuses 5. Eaton Bussmann FRS-R-12 Series Fuses 6. Ferraz Shawmut A4BQ Series Fuses 7. Mersen ATQ-R Series Fuses 8. Bussmann GMA Series Fuses 9. Littlefuse 045003.XP Series Fuses 10. Bel Fuse 045003.XP Series Fuses

What are the differences between the types of Bourns Inc. SinglFuse™ SF-1206F series Fuses?

The main differences between the types of Bourns Inc. SinglFuse™ SF-1206F series Fuses are their current ratings, voltage ratings, and physical size. The SF-1206F series Fuses are available in current ratings ranging from 0.25A to 5A, voltage ratings ranging from 32V to 250V, and physical sizes ranging from 1206 to 1210. Additionally, the SF-1206F series Fuses are available in both fast-acting and time-delay versions.