web counter

Littelfuse Inc. OMNI-BLOK® 154 series Fuses

Features and applications of Littelfuse Inc. OMNI-BLOK® 154 series Fuses

The OMNI-BLOK® 154 Fuses from Littelfuse Inc. are electronic fuses made to guard against overcurrent in a range of electronic applications. These fuses are suited for use in power supply, industrial control systems, medical equipment, telecom and networking equipment, and consumer electronics because of their small size and ability to manage high voltage and current levels. This article introduce its features and applications.

Applications

  • Medical
  • Factory automation & control
  • Wired networking
Associated Products

Part NumberDescriptionStockRFQ
37013150410FUSE BRD MNT 3.15A 250VAC RADIAL9077BUY
37201250411FUSE BRD MNT 125MA 250VAC RADIAL1877BUY
39708000000FUSE BOARD MNT 800MA 125VAC RAD35BUY
39711500000FUSE BRD MNT 1.5A 125VAC RADIAL1400RFQ
38218000410FUSE BOARD MOUNT 8A 250VAC RAD1339BUY
026303.5MXLFUSE BOARD MNT 3.5A 250VAC AXIAL759BUY
025101.5HAT1LFUSE PICO FAST 15A 32V AXL0RFQ
38211250430Fuses with Leads (Through Hole) 250V IEC TL SL 1.25A TR5139BUY
37316300430Fuses with Leads (Through Hole) 250V UL FA SL 6.3A TR5208BUY
37305000430Fuses with Leads (Through Hole) 250V UL FA SL .500A TR5230BUY
38213150180Fuses with Leads (Through Hole) 250V IEC TL LL 3.15A TR5898BUY
0287035.LAutomotive Fuses ATOF 32V 35A Low-Current Nylon472BUY
0251010.NRT1JLFUSE BOARD MNT 10A 125VAC AXIAL21BUY
37312500000FUSE BOARD MOUNT 2.5A 250VAC RAD548BUY
37301600430FUSE BRD MNT 160MA 250VAC RADIAL180BUY
0251.250PARLFUSE BOARD MNT 250MA 125VAC/VDC10BUY
047102.5NRT1LFuses with Leads (Through Hole) 125V 2.5A Time2449BUY
37301600410FUSE BRD MNT 160MA 250VAC RADIAL393BUY
37304000410FUSE BOARD MNT 400MA 250VAC RAD764BUY
047101.5NRT1LFuses with Leads (Through Hole) 125V 1.5A Time34BUY
Technical Documents

The OMNI-BLOK® 154 Fuses from Littelfuse Inc. are electronic fuses made to guard against overcurrent in a range of electronic applications. These fuses are suited for use in power supply, industrial control systems, medical equipment, telecom and networking equipment, and consumer electronics because of their small size and ability to manage high voltage and current levels. They come in a variety of current levels, and their quick protection helps shield electronic equipment from harm. The RoHS-compliant OMNI-BLOK® 154 fuse can be utilized in both AC and DC circuits. It's crucial to refer to the product datasheet or get in touch with the manufacturer directly for advice on choosing the right fuse for a certain application.

 

Features

 

High voltage and current rating: The OMNI-BLOK® 154 fuses are designed to handle high voltage and current levels, making them suitable for use in various electronic applications.

Compact size: These fuses are compact and can fit into small spaces, making them ideal for use in electronic devices with limited space.

Fast acting: The OMNI-BLOK® 154 fuses are designed to provide fast-acting protection against overcurrent conditions, which helps prevent damage to electronic devices.

RoHS compliant: The fuses are manufactured in compliance with the Restriction of Hazardous Substances (RoHS) Directive, which restricts the use of certain hazardous materials in electrical and electronic equipment.

Wide range of current ratings: The OMNI-BLOK® 154 fuses are available in a range of current ratings, allowing designers to select the appropriate fuse for their application.

It is always recommended to check the product datasheet or contact the manufacturer directly to obtain accurate and up-to-date information about product features.

 

Applications

 

  • Power supplies

  • Medical equipment

  • Consumer electronics

  • Industrial control systems

  • Telecom and networking equipment

It is important to note that these are just a few examples of possible applications, and the use of OMNI-BLOK® 154 fuses may vary depending on the specific requirements of each application. It is always recommended to consult the product datasheet or contact the manufacturer directly for guidance on selecting the appropriate fuse for a specific application.


Frequently Asked Questions

What is the maximum current rating for OMNI-BLOK® 154 fuses?

The maximum current rating for OMNI-BLOK® 154 fuses varies depending on the specific model. The current rating can range from a few amperes to several hundred amperes.

Are OMNI-BLOK® 154 fuses RoHS compliant?

Yes, OMNI-BLOK® 154 fuses are manufactured in compliance with the Restriction of Hazardous Substances (RoHS) Directive.

Can OMNI-BLOK® 154 fuses be used in DC circuits?

Yes, OMNI-BLOK® 154 fuses can be used in both AC and DC circuits.