web counter

Analog Devices ADSP-SC5xx series ARM-based mixed-signal processors

Features and Applications of ADSP-SC5xx series ARM-based mixed-signal processors

The purpose of this article is to briefly illustrate what is possible with ARM-based mixed-signal processors and the features and applications of these processors manufactured by Analog Devices under the ADSP-SC5xx series.

Applications

  • Medical
  • Industrial transport (non-car & non-light truck)
Associated Products

Part NumberDescriptionStockRFQ
ADSP-21262SKSTZ200IC, SHARC, DSP 200MHZ, SMD, LQFP144 - More Details3RFQ
ADSP-BF525BBCZ-5AIC DSP CTRLR 16B 533MHZ 208BGA700RFQ
ADSP-BF707KBCZ-4DSP 16-Bit/32-Bit 400MHz 184-Pin CSBGA Tray2000BUY
ADSP-21369KSWZ-1AIC DSP 32BIT 266MHZ 208-LQFP180RFQ
ADSP-SC572BBCZ-4ARM, 1X SHARC, DDR, BGA PKG450BUY
ADSP-BF548MBBCZ-5MIC DSP 533MHZ W/DDR 400CSBGA5157BUY
ADSP-21469KBCZ-3Analog Devices ADSP-21469KBCZ-3, 32 bit, 40 bit SHARC Digital Signal Processor 400MHz ROMLess 324-Pin BGA3650BUY
ADSP-21369KSWZ-2AIC DSP 32BIT 233MHZ 208-LQFP5RFQ
ADSP-21061LKBZ-160IC DSP CONTROLLER 32BIT 225-BGA17RFQ
ADSP-21061LASZ-176IC DSP CONTROLLER 32BIT 240MQFP9BUY
ADSP-BF537KBCZ-6AVIC DSP CTLR 16BIT 182CSBGA860BUY
ADSP-BF516BBCZ-4IC DSP 16/32B 400MHZ 168CSBGA5434BUY
ADSP-21061KSZ-160IC DSP CONTROLLER 1MBIT 240MQFP316RFQ
ADSP-21369KSWZ-5AIC DSP 32BIT 366MHZ 208LQFP100BUY
ADSP-21364KBCZ-1AAIC DSP 32BIT 333MHZ 136CSBGA5BUY
ADSP-BF524KBCZ-4C2DSP 400MHz 400MIPS 289-Pin CSP-BGA Tray23BUY
ADSP-21488KSWZ-3BDSP Floating-Point 32bit/64bit 350MHz 350MIPS 176-Pin LQFP EP Tray50BUY
ADSP-SC572KBCZ-4ARM, 1X SHARC, DDR, BGA PACKAGE535BUY
ADSP-BF609KBCZ-5BLACKFIN DUAL CORE EMBEDDED PROCESSOR305BUY
ADSP-21479KSWZ-2AANALOG DEVICES ADSP-21479KSWZ-2A DSP, Floating Point, 16 / 32bit, 300 MHz, LQFP, 100 Pins1000RFQ
Technical Documents

Analog Devices ADSP-2156x Family of SHARC+ Single Core DSPs offer 32-, 40-, and 64-bit floating-point support for high floating-point performance and low latency real-time audio processing in automotive, consumer, and industrial applications.

ANALOG DEVICES INC. ADSP-21566/21567/21569 SHARC+ Single Core DSPs | Featured Product Spotlight


The ADSP-SC5xx series ARM-based mixed-signal processors from Analog Devices are designed for advanced floating-point real-time DSP applications.

Features

The main features of ADSP-SC5xx series ARM-based mixed-signal processors may be summarized as follows:

They feature an industry-standard ARM Cortex-A5 with FPU and Neon DSP extensions and enhanced integrated peripherals including Gigabit Ethernet (w/AVB), MLB, USB, CAN & SDIO. The ADSP-SC589 has a 500 MHz ARM Cortex-A5 (with Neon/FPU) with 32kByte/32kByte L1 Instr./Data Cache and 256kByte L2 Cache.

Applications

  • Automotive audio

  • Industrial automation

  • Medical imaging

  • Consumer audio

It also has advanced hardware accelerators such as FFT/iFFT (20 GFLOPS, 5usec per 1K-pt FFT), FIR/IIR, and SINC Filters, ASRC.


Frequently Asked Questions

What are the features of ADSP-SC5xx series ARM-based mixed-signal processors from Analog Devices?

The ADSP-SC5xx series ARM-based mixed-signal processors from Analog Devices feature an industry-standard ARM Cortex-A5 with FPU and Neon DSP extensions. They also have enhanced integrated peripherals including Gigabit Ethernet (w/AVB), MLB, USB, CAN & SDIO12. The ADSP-SC57x and ADSP-2157x multicore processors deliver greater than 6 giga-floating-point operations per second using two enhanced SHARC+ cores and advanced DSP accelerators.

What is the application of ADSP-SC5xx series ARM-based mixed-signal processors from Analog Devices?

The ADSP-SC5xx series ARM-based mixed-signal processors from Analog Devices are targeted for advanced floating-point real-time DSP applications. The ADSP-SC57x and ADSP-2157x multicore processors are high-performance, power-efficient, real-time platforms that deliver greater than 6 giga-floating-point operations per second using two enhanced SHARC+ cores and advanced DSP accelerators.

What is the difference between ADSP-SC57x and ADSP-2157x product family and ADSP-SC58x and ADSP-2158x series?

The ADSP-SC57x and ADSP-2157x multicore processors are high-performance, power-efficient, real-time platforms that deliver greater than 6 giga-floating-point operations per second using two enhanced SHARC+ cores and advanced DSP accelerators. The ADSP-SC58x series has enhanced integrated peripherals including Gigabit Ethernet (w/AVB), MLB, USB, CAN, SDIO & PCIe and an integrated & optimized low power connectivity engine (ADSP-SC58x series only) and industry-standard arm Cortex-A5 (900DMIPS at 500 MHz) with FPU and Neon DSP extensions. The ADSP-2158x series is similar to the ADSP-SC58x series but with an additional Cortex-M4F core for system control.