web counter

Analog Devices Inc. SHARC® series DSP (Digital Signal Processors)

Introduction, stock information and FAQs of SHARC® series DSP

In this post, you will be informed of the features, applications, PDF datasheets, alternate products, and the most recent stock and pricing information of Analog Devices Inc.'s SHARC® series DSP.

Applications

  • Aerospace & defense
  • Factory automation & control
  • Wired networking
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
ADSP-21262SKSTZ200IC, SHARC, DSP 200MHZ, SMD, LQFP144 - More Details3RFQ
ADSP-BF525BBCZ-5AIC DSP CTRLR 16B 533MHZ 208BGA700RFQ
ADSP-BF707KBCZ-4DSP 16-Bit/32-Bit 400MHz 184-Pin CSBGA Tray2000BUY
ADSP-21369KSWZ-1AIC DSP 32BIT 266MHZ 208-LQFP180RFQ
ADSP-SC572BBCZ-4ARM, 1X SHARC, DDR, BGA PKG450BUY
ADSP-BF548MBBCZ-5MIC DSP 533MHZ W/DDR 400CSBGA5157BUY
ADSP-21469KBCZ-3Analog Devices ADSP-21469KBCZ-3, 32 bit, 40 bit SHARC Digital Signal Processor 400MHz ROMLess 324-Pin BGA3650BUY
ADSP-21369KSWZ-2AIC DSP 32BIT 233MHZ 208-LQFP5RFQ
ADSP-21061LKBZ-160IC DSP CONTROLLER 32BIT 225-BGA17RFQ
ADSP-21061LASZ-176IC DSP CONTROLLER 32BIT 240MQFP9BUY
ADSP-BF537KBCZ-6AVIC DSP CTLR 16BIT 182CSBGA860BUY
ADSP-BF516BBCZ-4IC DSP 16/32B 400MHZ 168CSBGA5434BUY
ADSP-21061KSZ-160IC DSP CONTROLLER 1MBIT 240MQFP316RFQ
ADSP-21369KSWZ-5AIC DSP 32BIT 366MHZ 208LQFP100BUY
ADSP-21364KBCZ-1AAIC DSP 32BIT 333MHZ 136CSBGA5BUY
ADSP-BF524KBCZ-4C2DSP 400MHz 400MIPS 289-Pin CSP-BGA Tray23BUY
ADSP-21488KSWZ-3BDSP Floating-Point 32bit/64bit 350MHz 350MIPS 176-Pin LQFP EP Tray50BUY
ADSP-SC572KBCZ-4ARM, 1X SHARC, DDR, BGA PACKAGE535BUY
ADSP-BF609KBCZ-5BLACKFIN DUAL CORE EMBEDDED PROCESSOR305BUY
ADSP-21479KSWZ-2AANALOG DEVICES ADSP-21479KSWZ-2A DSP, Floating Point, 16 / 32bit, 300 MHz, LQFP, 100 Pins1000RFQ
Technical Documents

Analog Devices Inc. SHARC® series DSP (Digital Signal Processors) are a family of high-performance, low-power, 32-bit floating-point processors designed for embedded applications. They offer a wide range of features, including a powerful instruction set, high-speed memory access, and a wide range of peripherals. The SHARC® series DSPs are ideal for applications such as audio and video processing, motor control, and communications. They are also well-suited for applications that require real-time processing, such as medical imaging, automotive, and industrial control. With their high performance and low power consumption, the SHARC® series DSPs are an excellent choice for embedded applications.


Features


1. High-performance 32-bit floating-point and fixed-point DSPs with up to 4 cores.

2. High-speed memory interfaces, including DDR3, DDR2, and LPDDR2.

3. High-speed serial interfaces, including USB, Ethernet, and CAN.

4. On-chip peripherals, including UART, SPI, I2C, and GPIO.

5. Low-power operation and low-power sleep modes.

6. Comprehensive development tools, including C/C++ compilers, debuggers, and software libraries.


Applications


1. Automotive infotainment systems.

2. Industrial automation and control systems.

3. Medical imaging and diagnostics.

4. Audio and video processing.

5. Networking and communications.

6. Robotics and machine vision.

7. Military and aerospace applications.


Frequently Asked Questions

What are the Alternative Products of Analog Devices Inc. SHARC® series DSP (Digital Signal Processors)?

1. Texas Instruments TMS320C6000 series DSPs 2. Freescale Semiconductor's ColdFire DSPs 3. NXP Semiconductors' LPC43xx series DSPs 4. STMicroelectronics' STM32F4xx series DSPs 5. Atmel's AT32UC3A series DSPs 6. Microchip Technology's dsPIC33 series DSPs 7. Renesas Electronics' SH7xxx series DSPs 8. Infineon Technologies' XE166 series DSPs 9. Silicon Labs' C8051Fxxx series DSPs 10. Cypress Semiconductor's PSoC3/5 series DSPs

What are the differences between the types of Analog Devices Inc. SHARC® series DSP (Digital Signal Processors)?

1. Core Architecture: The SHARC series DSPs come in two core architectures: the ADSP-210xx and the ADSP-211xx. The ADSP-210xx is a 32-bit fixed-point processor, while the ADSP-211xx is a 32-bit floating-point processor.  2. Memory: The ADSP-210xx has a maximum of 4MB of on-chip memory, while the ADSP-211xx has a maximum of 8MB of on-chip memory.  3. Performance: The ADSP-210xx has a maximum clock speed of 200MHz, while the ADSP-211xx has a maximum clock speed of 400MHz.  4. I/O: The ADSP-210xx has a maximum of 32 I/O pins, while the ADSP-211xx has a maximum of 64 I/O pins.  5. Power Consumption: The ADSP-210xx has a maximum power consumption of 1.2W, while the ADSP-211xx has a maximum power consumption of 2.4W.