web counter

Texas Instruments TMS320C55x series DSP (Digital Signal Processors)

Introduction, stock information and FAQs of TMS320C55x series DSP

In this article, you will be informed of the features, applications, PDF datasheets, alternative items, and the most recent inventory and pricing details of the Texas Instruments TMS320C55x series DSP.

Applications

  • Wired networking
  • Aerospace & defense
  • Medical
  • Advanced driver assistance systems (ADAS)
Associated Products

Part NumberDescriptionStockRFQ
TMS320VC5509AGHHTEXAS INSTRUMENTS TMS320VC5509AGHHDSP, FIX-PT, 16-BIT, 200MHZ, 179BGA451RFQ
TMS320C5515AZCH10Digital Signal Processors & Controllers - DSP, DSC Fixed-Pt Dig Signal Proc6000BUY
TMS320C5504AZCH10IC DSP FIXED-POINT 196NFBGA2844BUY
TMS320C5504AZCHA10IC DSP FIXED-POINT 196NFBGA65680BUY
TMS320C5514AZCH10TEXAS INSTRUMENTS TMS320C5514AZCH10 IC, DSP, FIXED-POINT, 196NFBGA2388BUY
TMS320C5514AZCH12IC DSP FIXED-POINT 196NFBGA65680BUY
TMS320C5514AZCHA12IC DSP FIXED-POINT 196NFBGA22BUY
TMS320VC5510GGW2IC DSP FIXED PT 400MIPS 240-BGA0RFQ
TMS320VC5503GHHIC FIXED-POINT DSP 179-BGA320RFQ
TMS320C5545AZQW10RDigital Signal Processors & Controllers - DSP, DSC Fixed-Point Digital Signal Processor 118-BGA MICROSTAR JUNIOR -10 to 705600RFQ
TMX320C5514AZCH12IC FIXED POINT DSP 196NFBGA0RFQ
TMX320C5504AZCH15IC DSP FIXED-POINT 196NFBGA0RFQ
TMX320C5515AZCH12IC FIXED POINT DSP 196NFBGA0RFQ
TMS320C5545AZQW12TMS320C5545AZQW120RFQ
VC5501LMPGF300Digital Signal Processors & Controllers - DSP, DSC Order MFG part # TMS320VC5501PGF300145BUY
TMS320VC5509AGHHRDigital Signal Processors & Controllers - DSP, DSC Fixed-Pt Dig Signal Proc2633RFQ
TMS320C5504AZCH15IC DSP FIXED POINT 196NFBGA368BUY
VC55GPSGHHDigital Signal Processors & Controllers - DSP, DSC Order MFG part # TMS320VC5509AGHH0RFQ
TMS320C5505AZCHA10IC DSP FIXED-POINT 196NFBGA65680RFQ
TMS320VC5502PGF200TEXAS INSTRUMENTS TMS320VC5502PGF200 IC, FIXED-PT DSP, 32BIT, 200MHZ LQFP-176150RFQ
Technical Documents

The Texas Instruments TMS320C55x series of Digital Signal Processors (DSPs) are a family of high-performance, low-power, and cost-effective DSPs designed for a wide range of applications. The C55x series is based on the TMS320C55x core, which is a 32-bit RISC processor with a 16-bit instruction set. The C55x series offers a wide range of features, including a high-performance, low-power, and cost-effective architecture, a wide range of peripherals, and a variety of development tools. The C55x series is ideal for applications such as audio and video processing, communications, automotive, industrial control, and medical imaging.


Features


• High-performance, low-power DSP core

• Up to 200 MHz operation

• Up to 32-bit data path

• Up to 16-bit instruction set

• Up to 32-bit address space

• On-chip memory

• On-chip peripherals

• On-chip debug support

• Low-power modes

• Low-cost development tools


Applications


• Automotive applications

• Industrial automation

• Medical imaging

• Telecommunications

• Audio/video processing

• Networking

• Security systems

• Robotics

• Automated test equipment

• Military applications


Frequently Asked Questions

What are the Alternative Products of Texas Instruments TMS320C55x series DSP (Digital Signal Processors)?

1. Analog Devices Blackfin DSPs 2. Freescale Semiconductor DSPs 3. NXP Semiconductors DSPs 4. STMicroelectronics DSPs 5. Renesas Electronics DSPs 6. Microchip Technology DSPs 7. Atmel DSPs 8. Xilinx Zynq DSPs 9. ARM Cortex-M DSPs 10. Intel Atom DSPs

What are the differences between the types of Texas Instruments TMS320C55x series DSP (Digital Signal Processors)?

1. Clock Speed: The TMS320C55x series DSPs range from 40MHz to 200MHz, with the higher clock speeds providing faster processing speeds.  2. Memory: The TMS320C55x series DSPs range from 16KB to 512KB of on-chip memory, with the higher memory sizes providing more storage for data and instructions.  3. Instruction Set: The TMS320C55x series DSPs range from 16-bit to 32-bit instruction sets, with the higher instruction sets providing more complex instructions and better performance.  4. Peripherals: The TMS320C55x series DSPs range from basic peripherals to advanced peripherals, with the advanced peripherals providing more features and better performance.  5. Power Consumption: The TMS320C55x series DSPs range from low power to high power, with the higher power consumption providing more performance but also more heat.