web counter

Texas Instruments TMS320C67x series DSP (Digital Signal Processors)

Introduction, stock information and FAQs of TMS320C67x series DSP

In this post, you will learn features, applications, PDF datasheets, substitute products and the latest stock and pricing information of Texas Instruments TMS320C67x series DSP.

Applications

  • Industrial transport (non-car & non-light truck)
  • Body electronics & lighting
Associated Products

Part NumberDescriptionStockRFQ
TMS320C6711DZDP250IC FLOATING POINT DSP 272-BGA6BUY
SM32C6713BGDPS20EPIC DSP FLOATING-POINT 272-BGA2602BUY
TMS32C6713BPYPA167IC FLOATING POINT DSP 208-HLQFP180RFQ
SM32C6713BGDPM30EPIC FLOATING-POINT DSP 272-BGA200RFQ
TMS320C6711GFN150IC FLOATING POINT DSP 256-BGA49RFQ
TMS320C6711BGFN150IC FLOATING-POINT DSP 256-BGA640RFQ
SM320C6701GJCA12EPIC DSP FLOATING-POINT 352-FC/CSP2935BUY
TMS320C6712DGDP150DSP Floating-Point 32-Bit 150MHz 1200MIPS 272-Pin BGA95BUY
TMSC6701GJC16719VDSP Floating-Point 32bit 167MHz 167MIPS 352-Pin FC/CSP2164BUY
TMS32C6713BZDPA200IC FLOATING POINT DSP 272-BGA200RFQ
TMS320C6713BPYP200IC FLOATING-POINT DSP 208-HLQFP2000RFQ
TMS320C6713BGDP300IC FLOATING-POINT DSP 272-BGA74RFQ
TMS320C6713BZDP225TEXAS INSTRUMENTS TMS320C6713BZDP225 DSP, F- POINT, C6713B, 225MHZ,272BGA15000RFQ
TMS32C6713BGDPA200IC FLOATING POINT DSP 272-BGA360000RFQ
TMS32C6711DGDPA167IC FLOATING POINT DSP 272-BGA274RFQ
TMS320C6712GFN100IC FLOATING POINT DSP 256-BGA0RFQ
SM320C6713GDPS20EPIC DSP FLOATING-POINT 272-BGA0RFQ
SM32C6711DGDPI20EPIC DSP FLOATING-POINT 272-BGA1542BUY
TMS320C6712DZDP150IC DSP FLOATING POINT 272-BGA6000RFQ
SM32C6712DGDPA16EPIC DSP FLOATING-POINT 272-BGA20BUY
Technical Documents

Description


The Texas Instruments TMS320C67x series of Digital Signal Processors (DSPs) are a family of high-performance, low-power, 32-bit DSPs designed for a wide range of applications. The C67x series is based on the TMS320C6000 architecture and is optimized for multimedia, communications, and signal processing applications. The C67x series features a high-performance, low-power, 32-bit RISC processor core, a powerful instruction set, and a wide range of peripherals. The C67x series also offers a variety of memory options, including on-chip RAM, ROM, and external memory. The C67x series is designed to provide high performance, low power consumption, and a wide range of features for a variety of applications.



Features


1. High-performance, low-power DSP core: The TMS320C67x series of embedded DSPs feature a high-performance, low-power DSP core that is optimized for real-time signal processing applications.


2. High-speed memory: The TMS320C67x series of embedded DSPs feature high-speed memory, including on-chip SRAM, ROM, and external memory interfaces.


3. High-speed peripherals: The TMS320C67x series of embedded DSPs feature high-speed peripherals, including serial ports, timers, and interrupt controllers.


4. Low-power operation: The TMS320C67x series of embedded DSPs feature low-power operation, allowing for extended battery life in portable applications.



Applications


1. Automotive: The TMS320C67x series of embedded DSPs are used in automotive applications, such as engine control, transmission control, and infotainment systems.


2. Industrial: The TMS320C67x series of embedded DSPs are used in industrial applications, such as motor control, robotics, and process control.


3. Consumer: The TMS320C67x series of embedded DSPs are used in consumer applications, such as digital cameras, MP3 players, and home theater systems.


4. Communications: The TMS320C67x series of embedded DSPs are used in communications applications, such as wireless base stations, cellular phones, and satellite communications.


Frequently Asked Questions

What are the Alternative Products of Texas Instruments TMS320C67x series DSP (Digital Signal Processors)?

1. Analog Devices Blackfin DSPs 2. Freescale DSP56300 Series 3. NXP Semiconductors LPC43xx Series 4. STMicroelectronics STM32F4 Series 5. Atmel AT32UC3 Series 6. Microchip dsPIC33 Series 7. Renesas SH-2A Series 8. Infineon XE166 Series 9. Xilinx Zynq-7000 Series 10. Altera Cyclone V Series

What are the differences between the types of Texas Instruments TMS320C67x series DSP (Digital Signal Processors)?

1. Clock Speed: The TMS320C67x series DSPs come in a variety of clock speeds, ranging from 200 MHz to 1.2 GHz.  2. Memory: The TMS320C67x series DSPs come with different amounts of on-chip memory, ranging from 16KB to 1MB.  3. Instruction Set: The TMS320C67x series DSPs come with different instruction sets, including the C67x, C674x, and C66x instruction sets.  4. Peripherals: The TMS320C67x series DSPs come with different peripheral options, such as Ethernet, USB, CAN, and UART.  5. Power Consumption: The TMS320C67x series DSPs come with different power consumption levels, ranging from 0.5W to 5W.