web counter

Analog Devices Inc. SigmaDSP® series DSP (Digital Signal Processors)

Introduction, stock information and FAQs of SigmaDSP® series DSP

In this post, you will learn features, applications, PDF datasheets, substitute products and the latest stock and pricing information of Analog Devices Inc. SigmaDSP® series DSP.

Applications

  • Industrial transport (non-car & non-light truck)
  • Lighting
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
ADSP-BF707KBCZ-4DSP 16-Bit/32-Bit 400MHz 184-Pin CSBGA Tray2000BUY
ADSP-21369KSWZ-1AIC DSP 32BIT 266MHZ 208-LQFP180RFQ
ADSP-SC572BBCZ-4ARM, 1X SHARC, DDR, BGA PKG450BUY
ADSP-BF548MBBCZ-5MIC DSP 533MHZ W/DDR 400CSBGA5157BUY
ADSP-21469KBCZ-3Analog Devices ADSP-21469KBCZ-3, 32 bit, 40 bit SHARC Digital Signal Processor 400MHz ROMLess 324-Pin BGA3650BUY
ADSP-SC572KBCZ-4ARM, 1X SHARC, DDR, BGA PACKAGE535BUY
ADSP-BF609KBCZ-5BLACKFIN DUAL CORE EMBEDDED PROCESSOR305BUY
ADSP-21061LKBZ-160IC DSP CONTROLLER 32BIT 225-BGA17RFQ
ADSP-21061LASZ-176IC DSP CONTROLLER 32BIT 240MQFP9BUY
ADSP-BF537KBCZ-6AVIC DSP CTLR 16BIT 182CSBGA860BUY
ADSP-BF516BBCZ-4IC DSP 16/32B 400MHZ 168CSBGA5434BUY
ADSP-21061KSZ-160IC DSP CONTROLLER 1MBIT 240MQFP316RFQ
ADSP-21369KSWZ-5AIC DSP 32BIT 366MHZ 208LQFP100BUY
ADSP-21364KBCZ-1AAIC DSP 32BIT 333MHZ 136CSBGA5BUY
ADSP-21369KSWZ-2AIC DSP 32BIT 233MHZ 208-LQFP5RFQ
ADSP-BF524KBCZ-4C2DSP 400MHz 400MIPS 289-Pin CSP-BGA Tray23BUY
ADSP-21488KSWZ-3BDSP Floating-Point 32bit/64bit 350MHz 350MIPS 176-Pin LQFP EP Tray50BUY
ADSP-21262SKSTZ200IC, SHARC, DSP 200MHZ, SMD, LQFP144 - More Details3RFQ
ADSP-BF525BBCZ-5AIC DSP CTRLR 16B 533MHZ 208BGA700RFQ
ADSP-21479KSWZ-2AANALOG DEVICES ADSP-21479KSWZ-2A DSP, Floating Point, 16 / 32bit, 300 MHz, LQFP, 100 Pins1000RFQ
Technical Documents

Description


Analog Devices Inc. SigmaDSP® series DSP (Digital Signal Processors) is a family of high-performance, low-power, and cost-effective DSPs designed to meet the needs of a wide range of audio, video, and imaging applications. The SigmaDSP series offers a wide range of features, including a powerful instruction set, high-speed memory, and a wide range of peripherals. The SigmaDSP series is designed to provide a flexible and cost-effective solution for a variety of applications, including audio and video processing, image processing, and communications. With its low power consumption and high performance, the SigmaDSP series is ideal for embedded applications.



Features


- High performance, low power DSP core

- Up to 24-bit audio resolution

- Up to 192 kHz sample rate

- Up to 4 channels of audio I/O

- On-chip memory for program and data storage

- On-chip peripherals for audio, control, and communication

- Flexible I/O options for analog and digital audio

- Comprehensive development tools



Applications


- Audio processing

- Audio mixing

- Audio equalization

- Audio effects

- Audio synthesis

- Audio compression

- Audio streaming

- Voice recognition

- Speech recognition

- Speech synthesis

- Noise cancellation

- Audio signal analysis

- Audio signal processing

- Audio signal conditioning

- Audio signal routing

- Audio signal mixing

- Audio signal filtering

- Audio signal conversion

- Audio signal enhancement


Frequently Asked Questions

What are the Alternative Products of Analog Devices Inc. SigmaDSP® series DSP (Digital Signal Processors)?

1. Texas Instruments TMS320C6000 DSPs 2. Freescale Semiconductor DSP56300 Series 3. NXP Semiconductors S32V DSPs 4. STMicroelectronics STM32F4xx DSPs 5. Microchip Technology dsPIC33F DSPs 6. Atmel AT32UC3A DSPs 7. Renesas SHARC DSPs 8. Analog Devices SHARC+ DSPs 9. Xilinx Zynq-7000 All Programmable SoC DSPs 10. Altera Cyclone V DSPs

What are the differences between the types of Analog Devices Inc. SigmaDSP® series DSP (Digital Signal Processors)?

1. SigmaDSP Core: The SigmaDSP core is the main processor of the SigmaDSP series. It is a 32-bit processor with a fixed-point architecture and is optimized for audio and signal processing applications. It features a wide range of peripherals, including an on-chip ADC, DAC, and PLL.  2. SigmaDSP Audio Processor: The SigmaDSP Audio Processor is a specialized version of the SigmaDSP core that is optimized for audio applications. It features a wide range of audio-specific peripherals, including an on-chip ADC, DAC, and PLL.  3. SigmaDSP Signal Processor: The SigmaDSP Signal Processor is a specialized version of the SigmaDSP core that is optimized for signal processing applications. It features a wide range of signal-specific peripherals, including an on-chip ADC, DAC, and PLL.  4. SigmaDSP Embedded Processor: The SigmaDSP Embedded Processor is a specialized version of the SigmaDSP core that is optimized for embedded applications. It features a wide range of embedded-specific peripherals, including an on-chip ADC, DAC, and PLL.