web counter

Texas Instruments TMS320C3x series DSP (Digital Signal Processors)

Introduction, stock information and FAQs of TMS320C3x series DSP

In this post, you will learn features, applications, PDF datasheets, substitute products and the latest stock and pricing information of Texas Instruments TMS320C3x series DSP.

Applications

  • Lighting
  • Industrial transport (non-car & non-light truck)
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
TMS320VC33PGE120TEXAS INSTRUMENTS TMS320VC33PGE-120IC, DSP PROCESSOR, 320VC33, LQFP1442358RFQ
TMS320C32PCM40IC DSP 144-QFP3600RFQ
TMS320C31PQA50IC TMS320C31 DSP 50MHZ 132-QFP49RFQ
TMS320C31PQA40IC DSP 132-BQFP196RFQ
TMS320C32PCM60IC DSP 144QFP5600RFQ
TMS320C32PCMA50IC DSP 144QFP309RFQ
TMS320C30GELIC DSP 181-CPGA455RFQ
5962-9205804MXCIC DSP FLOAT-POINT 141CPGA0RFQ
TMS320C30GELSDDigital Signal Processors & Controllers - DSP, DSC Digital Signal Proc0RFQ
SM320C32PCMM60EPIC DGTL SIGNAL PROC 60MHZ 144QFP32RFQ
SM320VC33PGEA120EPIC DSP FLOATING-POINT 144-LQFP500BUY
TMS320VC33PGE150Float-pt Digital Signal Processor -DSP, 32 Bit, 150MHZ LQFP-144259RFQ
TMS320VC33PGEA120TEXAS INSTRUMENTS TMS320VC33PGEA120 IC, FLOAT-PT DSP, 32BIT, 60MHZ, LQFP-1441184RFQ
SM320VC33GNMM150EPIC DGTL SIGNAL PROCESSOR 144CBGA0RFQ
TMS320C30GEL40IC DSP 181-CPGA350RFQ
TMS320C32PCMA40Digital Signal Processors & Controllers - DSP, DSC Digital Signal Proc1518RFQ
TMS320C32PCM50IC DSP 144QFP168RFQ
TMS320C30GEL50IC DSP 181-CPGA852RFQ
TMS320C31PQL50IC DSP 132-BQFP6899RFQ
SM320LC31PQM40EPIC DGTL SIGNAL PROCESSOR 132-QFP2939BUY
Technical Documents

Description


The Texas Instruments TMS320C3x series of Digital Signal Processors (DSPs) are a family of high-performance, low-power, single-chip DSPs designed for a wide range of applications. The C3x series is based on the TMS320C30 architecture, which is a 32-bit RISC processor with a 16-bit instruction set. The C3x series is optimized for digital signal processing applications, such as audio, video, and communications. The C3x series features a wide range of peripherals, including on-chip memory, timers, and serial ports. The C3x series also offers a variety of development tools, including compilers, debuggers, and emulators. The C3x series is an ideal choice for embedded applications that require high performance and low power consumption.



Features


• 16-bit fixed-point DSP core

• Up to 40 MIPS performance

• On-chip memory:

    - Program memory: up to 32K words

    - Data memory: up to 8K words

• On-chip peripherals:

    - Timers

    - Serial ports

    - Interrupt controller

    - Direct memory access controller

• On-chip emulation logic

• On-chip power management

• On-chip debug support



Applications


• Automotive:

    - Engine control

    - ABS

    - Airbag

    - Infotainment

• Industrial:

    - Motor control

    - Robotics

    - Process control

• Consumer:

    - Home appliances

    - Digital cameras

    - Portable audio

• Communications:

    - Wireless base stations

    - Networking

    - Voice over IP


Frequently Asked Questions

What are the Alternative Products of Texas Instruments TMS320C3x series DSP (Digital Signal Processors)?

1. Analog Devices Blackfin DSPs 2. Freescale DSP56300 Series 3. NXP Semiconductors LPC43xx Series 4. STMicroelectronics STM32F4 Series 5. Atmel AT32UC3 Series 6. Microchip dsPIC33 Series 7. Renesas SH-2A Series 8. Infineon XC2000 Series 9. ARM Cortex-M4 Series 10. Xilinx Zynq-7000 Series

What are the differences between the types of Texas Instruments TMS320C3x series DSP (Digital Signal Processors)?

1. Clock Speed: The TMS320C3x series DSPs range from 25 MHz to 200 MHz, with the higher clock speeds providing faster processing speeds.  2. Memory: The TMS320C3x series DSPs range from 8K to 64K of on-chip RAM, with the higher memory sizes providing more data storage capacity.  3. Instruction Set: The TMS320C3x series DSPs range from 16-bit to 32-bit instruction sets, with the higher instruction sets providing more complex operations.  4. Peripherals: The TMS320C3x series DSPs range from basic peripherals such as timers and serial ports to more advanced peripherals such as USB and Ethernet controllers.  5. Power Consumption: The TMS320C3x series DSPs range from low-power to high-power consumption, with the higher power consumption providing more processing power.