web counter

Analog Devices Inc. AD7891 series Special Purpose ADCs/DACs

Comprehensive Guide to AD7891 Integrated Circuits (ICs) Special Purpose ADCs/DACs

This post lists the Key Component Features, Diverse Applications, Associated Series Parts, Technical Documents(PDF Datasheets, User Guides), Frequently asked questions, and Related Series of Analog Devices AD7891 series Special Purpose ADCs/DACs products.

FEATURES

  • 8-channel data acquisition system
  • Fast 1.6 µs conversion time
  • Overvoltage protection on each channel
  • True bipolar input, single supply device
  • Parallel and serial interface
Applications

  • Appliances
Associated Products

Part NumberDescriptionStockRFQ
AD7891AP-1REELIC DAS 12BIT 500K 44PLCC0RFQ
AD7891BPZ-1REELIC DAS 12BIT 500K 44PLCC0RFQ
AD7891AP-2REELIC DAS 12BIT 8CH 44-PLCC0RFQ
AD7891ASZ-1REELIC DAS 12BIT 8CH 44-MQFP800RFQ
AD7891APZ-1IC DAS 12BIT 500K 44PLCC1500RFQ
AD7891ASZ-2IC DAS 12BIT 500K 44MQFP1RFQ
AD7891AP-2IC DAS 12BIT 500K 44PLCC1647RFQ
AD7891BP-1IC DAS 12BIT 500K 44PLCC6RFQ
AD7891YPZ-1REELIC DAS 12BIT 500K 44PLCC0RFQ
AD7891APZ-1REELSingle ADC 454.5ksps 12-bit Parallel/Serial 44-Pin PLCC T/R32BUY
AD7891ASZ-1IC DAS 12BIT 8CH HI-SPD 44-MQFP1000RFQ
AD7891BSZ-1IC DAS 12BIT 500K 44MQFP2634RFQ
AD7891YSZ-1REELIC DAS 12BIT 500K 44MQFP0RFQ
AD7891BP-1REELIC DAS 12BIT 500K 44PLCC0RFQ
AD7891ASZ-2REELSingle ADC 500ksps 12-bit Parallel/Serial 44-Pin MQFP T/R1060BUY
AD7891BPZ-1Single ADC 454.5ksps 12-bit Parallel/Serial 44-Pin PLCC Tube1BUY
AD7891APZ-2ADC Single 500ksps 12-bit Parallel/Serial 44-Pin PLCC8BUY
AD7891YSZ-2IC DAS 12BIT 500K 44MQFP92BUY
AD7891YSZ-18-Channel Single ADC SAR 454.5ksps 12-bit Parallel/Serial Automotive 44-Pin MQFP Tray750RFQ
AD7891BSZ-2IC DAS 12BIT 500K 44MQFP56RFQ
Technical Documents

The AD7891 is a 12-bit, 8-channel, parallel data acquisition system with a fast 1.6 µs conversion time. It has a selection of input ranges: ±5 V, ±10 V for AD7891-1 and 0 to +2.5 V, 0 to +5 V, ±2.5 V for AD7891-2. The device has an on-chip track/hold amplifier and is designed for high speed data acquisition systems1.

It has overvoltage protection on each channel and is a true bipolar input, single supply device. It has a parallel and serial interface and is designed for use in battery-powered systems. The device is available in 44-lead MQFP (13.9mm x 10mm) and 44-lead PLCC packages.


Frequently Asked Questions

Where can we use Analog Devices Inc. AD7891 series Special Purpose ADCs/DACs

The AD7891 series Special Purpose ADCs/DACs is designed for high speed data acquisition systems and is suitable for use in battery-powered systems.