The Texas Instruments PCM1804 series is a high-performance, single-chip stereo A/D converter with fully differential analog voltage input. It is suitable for a wide variety of mid to high-grade consumer and professional applications where excellent performance and 5V analog supply and 3.3V digital power-supply operation are required. The PCM1804 can achieve both PCM audio and DSD format due to the precision delta-sigma modulator.
Texas Instruments PCM1804 series Special Purpose ADCs/DACs
Comprehensive Guide to PCM1804 Integrated Circuits (ICs) Special Purpose ADCs/DACs
This post lists the Key Component Features, Diverse Applications, Associated Series Parts, Technical Documents(PDF Datasheets, User Guides), Frequently asked questions, and Related Series of Texas Instruments PCM1804 series Special Purpose ADCs/DACs products.
FEATURES
- 24-Bit Delta-Sigma Stereo A/D Converter
- High Performance: Dynamic Range: 112 dB (Typical) SNR: 111 dB (Typical)
- High-Performance Linear Phase Antialias Digital Filter: Pass-Band Ripple: ±0.005 dB
- Fully Differential Analog Input: ±2.5 V
- Audio Interface: Master- or Slave-Mode Selectable
Applications
- Appliances
Associated Products
| Part Number | Description | Stock | RFQ |
|---|---|---|---|
| PCM1804DBRG4 | IC ADC 24BIT STER 192KHZ 28-SSOP | 10 | RFQ |
| PCM1804DBG4 | IC ADC 24BIT STER 192KHZ 28-SSOP | 220 | BUY |
| PCM1804DBR | IC ADC 24BIT STER 192KHZ 28-SSOP | 5255 | RFQ |
| PCM1804S1IDBRQ1 | IC ADC 24BIT STER 192KHZ 28SSOP | 2000 | RFQ |
| PCM1804DB | IC ADC DLTASGMA AUD 24BIT 28SSOP | 7 | RFQ |
Technical Documents
- Lead Frame Base Update 02/Apr/2015
- Carrier Tape Revision B 30/Mar/2015
- Carrier Tape Revision C 09/Apr/2015
- PCN Cancelled 17/Apr/2015
- Mult Devices 13/Mar/2019
- Mult Dev 30/Oct/2019
Frequently Asked Questions
Where can we use Texas Instruments PCM1804 series Special Purpose ADCs/DACs
The Texas Instruments PCM1804 series Special Purpose ADCs/DACs is suitable for a wide variety of mid to high-grade consumer and professional applications where excellent performance and 5V analog supply and 3.3V digital power-supply operation are required. Some of the applications include: AV Amplifier MD Player Digital VTR Digital Mixer Digital Recorder.


Product
Brand
Articles
Tools