web counter

Analog Devices Inc. ADE7903 series Special Purpose ADCs/DACs

Comprehensive Guide to ADE7903 Integrated Circuits (ICs) Special Purpose ADCs/DACs

This post lists the Key Component Features, Diverse Applications, Associated Series Parts, Technical Documents(PDF Datasheets, User Guides), Frequently asked questions, and Related Series of Analog Devices ADE7903 series Special Purpose ADCs/DACs products.

FEATURES

  • Can also be used for single-phase energy metering and other standalone ADC applications
  • Three 24-bit ADCs
  • It has a ±31.25 mV peak input range for current channel and ±500 mV peak input range for voltage channels
  • It has a single 3.3 V supply
  • It is available in a 20-lead, wide body SOIC package
Applications

  • Appliances
Associated Products

Part NumberDescriptionStockRFQ
ADE7903ARWZIC ENERGY MONITOR 24BIT 20SOIC1000BUY
ADE7903ARWZ-RLIC ADC 24BIT 3CH 20SOIC657BUY
Technical Documents

The ADE7903 is a nonisolated, 3-channel, Σ-Δ analog-to-digital converter (ADC) for the neutral line of polyphase energy metering applications using shunt current sensors. The ADE7903 can also be used for single-phase energy metering and other standalone ADC applications.

It has a standalone 24-bit, Σ-Δ ADC and up to four ADE7903 and ADE7912/ADE7913 devices clocked from a single crystal or an external clock. The device has synchronization of multiple ADE7903 and ADE7912/ADE7913 devices.

The device has a ±31.25 mV peak input range for current channel and ±500 mV peak input range for voltage channels. It has a single 3.3 V supply and is available in a 20-lead, wide body SOIC package.


Frequently Asked Questions

Where can we use Analog Devices Inc. ADE7903 series Special Purpose ADCs/DACs

The ADE7903 is a nonisolated, 3-channel, Σ-Δ analog-to-digital converter (ADC) for the neutral line of polyphase energy metering applications using shunt current sensors. The ADE7903 can also be used for single-phase energy metering and other standalone ADC applications.  It is used in polyphase energy metering applications using shunt current sensors. It can also be used for single-phase energy metering and other standalone ADC applications.