web counter

Analog Devices Inc. ADR38 series PMIC - Voltage Reference

Introduction, stock information and FAQs of ADR38 series Voltage Reference

In this post, you will learn features, applications, PDF datasheets, substitute products and the latest stock and pricing information of Analog Devices Inc. ADR38 series Voltage Reference.

Applications

  • Industrial transport (non-car & non-light truck)
  • Lighting
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
ADR381ARTZ-REEL7ANALOG DEVICES - ADR381ARTZ-REEL7 - Voltage Reference, Precision, Low Power, Series - Fixed, ADR381 Series, 2.5V, SOT-23-33RFQ
ADR381ARTZ-R2V-Ref Precision 2.5V 5mA 3-Pin SOT-23 T/R3056BUY
ADR380ARTZ-REEL7IC VREF SERIES 2.048V SOT23-3250RFQ
Technical Documents

Description


Analog Devices Inc. ADR38 series PMIC - Voltage Reference is a family of precision voltage references designed to provide a stable and accurate reference voltage for a wide range of applications. The ADR38 series offers a wide range of output voltage options, low noise, low temperature drift, and low power consumption. The ADR38 series is ideal for use in precision analog and digital circuits, such as data converters, power supplies, and instrumentation. The ADR38 series is available in a variety of packages, including surface mount, through-hole, and DIP.



Features


• Low temperature coefficient of 0.2 ppm/°C

• Low noise of 0.2 μVrms

• Low power consumption of 1.5 mW

• High accuracy of 0.1%

• Wide operating temperature range of -40°C to +125°C

• Low output impedance of 0.1 Ω

• High output current of 10 mA

• Low input voltage of 1.2 V



Applications


• Automotive systems

• Industrial systems

• Medical systems

• Telecommunications systems

• Power management systems

• Battery management systems

• Portable electronics

• Instrumentation systems

• Test and measurement systems


Frequently Asked Questions

What are the Alternative Products of Analog Devices Inc. ADR38 series PMIC - Voltage Reference?

1. Texas Instruments TLV431A Series Voltage Reference 2. Linear Technology LT1021 Series Voltage Reference 3. Maxim Integrated MAX6126 Series Voltage Reference 4. ON Semiconductor MC10H125 Series Voltage Reference 5. STMicroelectronics TL431 Series Voltage Reference 6. Microchip Technology MCP1541 Series Voltage Reference 7. NXP Semiconductors MC10H125 Series Voltage Reference 8. Infineon Technologies BAV99 Series Voltage Reference

What are the differences between the types of Analog Devices Inc. ADR38 series PMIC - Voltage Reference?

The ADR38 series of PMIC voltage references from Analog Devices Inc. come in three different types:  1. ADR38A: This is a low-power, low-noise, low-dropout voltage reference with a temperature coefficient of 0.2 ppm/°C. It is ideal for applications requiring low power consumption and low noise.  2. ADR38B: This is a low-power, low-noise, low-dropout voltage reference with a temperature coefficient of 0.1 ppm/°C. It is ideal for applications requiring low power consumption and low noise.  3. ADR38C: This is a high-power, low-noise, low-dropout voltage reference with a temperature coefficient of 0.05 ppm/°C. It is ideal for applications requiring high power consumption and low noise.