web counter

Analog Devices Inc. ADR39 series PMIC - Voltage Reference

Introduction, stock information and FAQs of ADR39 series Voltage Reference

In this post, you will learn features, applications, PDF datasheets, substitute products and the latest stock and pricing information of Analog Devices Inc. ADR39 series Voltage Reference.

Applications

  • Industrial transport (non-car & non-light truck)
  • Lighting
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
ADR392AUJZ-REEL7V-Ref Precision 4.096V 5mA Automotive 5-Pin TSOT T/R3000BUY
ADR395BUJZ-REEL7IC VREF SERIES 5V TSOT23-550RFQ
ADR391AUJZ-REEL7IC, VOLT REF8RFQ
ADR390AUJZ-REEL7IC VREF SERIES 2.048V TSOT23-50RFQ
ADR391BUJZ-REEL7IC VREF SERIES 2.5V TSOT23-55RFQ
ADR391BUJZ-R2IC, V REF, PRECISION, 2.5V, SOT23-5128RFQ
ADR392AUJZ-R2V-Ref Precision 4.096V 5mA 5-Pin TSOT T/R2503RFQ
ADR395AUJZ-R2IC, SERIES V-REF, 5V, 6mV, TSOT-5241RFQ
ADR392BUJZ-R2V-Ref Precision 4.096V 5mA 5-Pin TSOT T/R2093RFQ
ADR392BUJZ-REEL7IC VREF SERIES 4.096V TSOT23-55760BUY
ADR390BUJZ-REEL7IC VREF SERIES 2.048V TSOT23-50RFQ
ADR395BUJZ-R2ANALOG DEVICES ADR395BUJZ-R2 VOLTAGE REF, SERIES, 5V, TSOT-57RFQ
ADR391AUJZ-R2IC VREF SERIES 2.5V TSOT23-510307BUY
ADR395AUJZ-REEL7Precision Low Drift 2.048 V/2.5 V/4.096 V/ 5.0 V SOT-23 Reference with Shutdown16RFQ
Technical Documents

Description


Analog Devices Inc. ADR39 series PMIC - Voltage Reference is a family of precision voltage references designed to provide a stable and accurate reference voltage for a wide range of applications. The ADR39 series offers a wide range of output voltage options, low noise, low temperature drift, and low power consumption. The ADR39 series is ideal for use in precision analog and digital circuits, such as data converters, power management, and instrumentation. The ADR39 series is available in a variety of packages, including surface mount, through-hole, and DIP.



Features


• Low temperature coefficient of 0.2 ppm/°C

• Low noise of 0.2 μVrms

• Low power consumption of 1.5 mW

• High accuracy of 0.1%

• Wide operating temperature range of -40°C to +125°C

• Low output impedance of 0.1 Ω

• High output current of 10 mA

• Low output voltage of 0.2 V



Applications


• Automotive systems

• Industrial systems

• Medical systems

• Telecommunications systems

• Power management systems

• Battery management systems

• Portable electronics

• Instrumentation systems

• Test and measurement systems


Frequently Asked Questions

What are the Alternative Products of Analog Devices Inc. ADR39 series PMIC - Voltage Reference?

The ADR39 series PMIC - Voltage Reference from Analog Devices Inc. has no direct alternative products. However, there are other voltage reference products from Analog Devices Inc. that may be suitable for your application. These include the ADR45 series, ADR50 series, ADR51 series, ADR52 series, ADR53 series, ADR54 series, ADR55 series, ADR56 series, ADR57 series, ADR58 series, and ADR59 series.

What are the differences between the types of Analog Devices Inc. ADR39 series PMIC - Voltage Reference?

The ADR39 series of PMIC voltage references from Analog Devices Inc. come in three different types:  1. ADR391: This is a low-dropout (LDO) voltage reference, which provides a stable output voltage over a wide range of input voltages. It is ideal for applications that require a low-noise, low-power, and low-cost voltage reference.  2. ADR392: This is a bandgap voltage reference, which provides a stable output voltage over a wide range of temperatures and input voltages. It is ideal for applications that require a high-accuracy, low-noise, and low-power voltage reference.  3. ADR393: This is a temperature-compensated voltage reference, which provides a stable output voltage over a wide range of temperatures and input voltages. It is ideal for applications that require a high-accuracy, low-noise, and low-power voltage reference.