web counter

Analog Devices Inc. FastFET™ series Linear Amplifiers

Introduction, stock information and FAQs of FastFET™ series Instrumentational OP Amps

In this post, you will learn features, applications, PDF datasheets, substitute products and the latest stock and pricing information of Analog Devices Inc. FastFET™ series Instrumentational OP Amps.

Applications

  • Pro audio, video & signage
Associated Products

Part NumberDescriptionStockRFQ
ADA4817-1ARDZ-R7IC OPAMP VFB 410MHZ 8SOIC288RFQ
AD8036ANZANALOG DEVICES AD8036ANZOperational Amplifier, Dual, 240 MHz, 2 Amplifier, 1500 V/s,3V to6V, DIP, 8 Pins916RFQ
AD8066ARZ-RLOperational Amplifiers - Op Amps High Perf 145 MHz1000RFQ
AD8066ARIC OPAMP VFB 145MHZ RRO 8SOIC100RFQ
AD8065ART-REELIC OPAMP VFB 145MHZ RRO SOT23-524RFQ
AD8033AKS-R2IC OPAMP VFB 1 CIRCUIT SC70-50RFQ
AD8037ANZANALOG DEVICES AD8037ANZOperational Amplifier, Single, 270 MHz, 1 Amplifier, 1500 V/s,3V to6V, DIP, 8 Pins0RFQ
AD8036AR-REEL7OP Amp Single Volt Fdbk ±6V 8-Pin SOIC N T/R0RFQ
AD8037ARZ-REEL7Operational Amplifiers - Op Amps Low Distort Wide BW VTG Feedback660RFQ
LT1353CS#TRPBFIC OPAMP VFB 4 CIRCUIT 14SO8628RFQ
LT1220CS8#PBFIC OPAMP GP 1 CIRCUIT 8SO12030BUY
LTC1052CN8#PBFIC OPAMP ZERO-DRIFT 1 CIRC 8DIP11RFQ
LT1358CN8#PBFIC OPAMP VFB 2 CIRCUIT 8DIP0RFQ
LTC1152IS8#PBFIC OPAMP ZERO-DRIFT 1 CIRC 8SO0RFQ
LT1352CS8#PBFIC OPAMP VFB 2 CIRCUIT 8SO0RFQ
LT1358CS8#PBFIC OPAMP VFB 2 CIRCUIT 8SO0RFQ
LT1465CS#PBFIC OPAMP JFET 4 CIRCUIT 14SO0RFQ
LT1352IS8#PBFIC OPAMP VFB 2 CIRCUIT 8SO16RFQ
LT1360CN8#PBFIC OPAMP VFB 1 CIRCUIT 8DIP0RFQ
LT1363CN8#PBFIC OPAMP VFB 1 CIRCUIT 8DIP124BUY
Technical Documents

Analog Devices Inc. FastFET™ series Linear-Amplifiers are high-performance, low-power, low-noise amplifiers designed for a wide range of applications. These amplifiers feature a wide bandwidth, low distortion, and low power consumption, making them ideal for use in a variety of applications. The FastFET™ series Linear-Amplifiers are designed to provide superior performance in a wide range of applications, including audio, video, and communications. They are also designed to be easy to use and configure, making them ideal for both professional and hobbyist applications.


Features


• High-speed, low-noise performance

• Low power consumption

• Wide bandwidth

• High input impedance

• Low output impedance

• High slew rate

• Low distortion

• High common-mode rejection

• High output current

• Low input bias current

• Low input offset voltage

• High input voltage range

• High output voltage range


Applications


• Instrumentation amplifiers

• High-speed data acquisition systems

• High-speed signal conditioning

• High-speed analog-to-digital converters

• High-speed digital-to-analog converters

• High-speed video amplifiers

• High-speed audio amplifiers

• High-speed power amplifiers

• High-speed buffer amplifiers

• High-speed operational amplifiers



Frequently Asked Questions

What are the Alternative Products of Analog Devices Inc. FastFET™ series Linear - Amplifiers?

1. Texas Instruments LMH6609 High-Speed, Low-Power, Wideband, Differential Amplifier 2. Maxim Integrated MAX44252 High-Speed, Low-Power, Differential Amplifier 3. Linear Technology LT6106 High-Speed, Low-Power, Differential Amplifier 4. ON Semiconductor NCP5662 High-Speed, Low-Power, Differential Amplifier 5. STMicroelectronics TDA8954 High-Speed, Low-Power, Differential Amplifier 6. Infineon Technologies BGA634 High-Speed, Low-Power, Differential Amplifier 7. NXP Semiconductors TDA8954 High-Speed, Low-Power, Differential Amplifier 8. Analog Devices AD8605 High-Speed, Low-Power, Differential Amplifier 9. Intersil ISL6259 High-Speed, Low-Power, Differential Amplifier 10. Microchip Technology MCP6V01 High-Speed, Low-Power, Differential Amplifier

What are the differences between the types of Analog Devices Inc. FastFET™ series Linear - Amplifiers?

The FastFET™ series of Linear Amplifiers from Analog Devices Inc. includes a variety of different types of amplifiers, each with its own unique features and capabilities.  The main differences between the types of FastFET™ Linear Amplifiers are their power ratings, bandwidths, and input/output configurations.  The FastFET™ series includes low-power, high-power, and ultra-high-power amplifiers, each with different power ratings and bandwidths. The low-power amplifiers are designed for low-power applications, while the high-power and ultra-high-power amplifiers are designed for higher-power applications.  The input/output configurations of the FastFET™ Linear Amplifiers also vary. Some of the amplifiers have single-ended inputs and outputs, while others have differential inputs and outputs. The single-ended inputs and outputs are designed for applications that require a single signal, while the differential inputs and outputs are designed for applications that require two signals.  Finally, the FastFET™ Linear Amplifiers also vary in terms of their noise performance. Some of the amplifiers have low noise performance, while others have higher noise performance. The low-noise amplifiers are designed for applications that require low noise levels, while the higher-noise amplifiers are designed for applications that require higher noise levels.