web counter

Texas Instruments INA333 Instrumentational OP Amps

Features and applications of Texas Instruments INA333 Instrumentational OP Amps

An operational amplifier (op-amp) known as an instrumentation amplifier, such as the Texas Instruments INA333, is made to enhance tiny signals while rejecting any common-mode signals (signals that are present on both input terminals). This article introduce its features and applications.

Applications

  • Pro audio, video & signage
Associated Products

Part NumberDescriptionStockRFQ
INA333AIDRGTTEXAS INSTRUMENTS INA333AIDRGT Instrument Amplifier, 1, 10 V, 0.16 V/s, 150 kHz, 1.8V to 5.5V, SON21RFQ
INA333AIDRGRIC OPAMP INSTR 150KHZ RRO 8SON10570RFQ
INA333SHKQInstrumentation Amplifiers Low Power,Prec Instr Amp2104RFQ
INA333SKGD1IC OPAMP INSTR 150KHZ RRO 0XCEPT2539BUY
INA333AIDGKRG4IC OPAMP INSTR 150KHZ RRO 8VSSOP26673RFQ
INA333AIDGKTINST AMP, Z DRIFT, R/R, 50UA, 8MSOP3RFQ
INA333AIDGKRTEXAS INSTRUMENTS INA333AIDGKR. INSTRUMENT AMPLIFIER, 150KHZ, 115DB MSOP-815498RFQ
INA333SHKJInstrumentation Amplifiers Low Pwr,Prec Instr Amp2453RFQ
INA333SJDSP Amp Zero Drift Amplifier Single R-R O/P ±2.75V/5.5V 8-Pin SBCDIP Tube2899RFQ
INA333AIDGKTG4IC OPAMP INSTR 150KHZ RRO 8VSSOP58RFQ
INA333SKGD2IC OPAMP INSTR 150KHZ RRO 0XCEPT23RFQ
Technical Documents

An operational amplifier (op-amp) known as an instrumentation amplifier, such as the Texas Instruments INA333, is made to enhance tiny signals while rejecting any common-mode signals (signals that are present on both input terminals). The INA333 is ideal for a variety of applications, including sensor amplification, medical instruments, industrial process control, and audio amplification, because to its excellent accuracy, low power consumption, and high common-mode rejection ratio. The INA333 is a flexible and dependable option for many applications thanks to its low input offset voltage and drift, low input bias current, wide supply voltage range, rail-to-rail output, and low quiescent current.

 

Features

 

High common-mode rejection ratio: The INA333 has a common-mode rejection ratio (CMRR) of 120 dB, which enables it to successfully reject any common-mode signals (signals present on both input terminals) that are 120 dB below the differential input signal.

Low input offset voltage and drift: The INA333 generally has an input offset voltage of 25 V and an offset voltage drift of 0.1 V/°C. Because of this, the INA333 is appropriate for uses that demand great accuracy.

Low input bias current: The INA333 can be employed in situations where the input signal source has a high output impedance since its input bias current is typically 20 nA.

Wide supply voltage range: The INA333 can function in the 1.8 V to 5.5 V supply voltage range, making it appropriate for battery-powered applications.

Rail-to-rail output: The INA333 is appropriate for situations where the output voltage must be near to the supply voltage rails because it can swing from the negative supply rail to the positive supply rail.

Low quiescent current: The INA333 offers a 50 A low quiescent current, making it appropriate for battery-powered applications where power consumption is crucial.

All things considered, the INA333 is a flexible instrumentation amplifier that combines great performance and low power consumption, making it appropriate for a variety of applications.

 


Applications

 

  • Audio amplification

  • Sensor amplification

  • Medical instrumentation

  • Industrial process control

  • Strain gauge amplification

  • Battery-powered applications

Overall, the INA333 is a versatile instrumentation amplifier that is used in a wide range of applications where high accuracy and low power consumption are important.


Frequently Asked Questions

An instrumentation amplifier is what?

An operational amplifier called an instrumentation amplifier is made to magnify tiny signals while rejecting any potential common-mode signals.

What is the INA333's common-mode rejection ratio (CMRR)?

The INA333 has a 120 dB CMRR.

What is the INA333's input offset voltage?

The INA333 generally has an input offset voltage of 25 V.