web counter

Analog Devices Inc. X-AMP® series Linear Amplifiers

Introduction, stock information and FAQs of X-AMP® series Instrumentational OP Amps

In this post, you will be informed of the features, applications, PDF datasheets, alternative products, and the most recent stock and pricing information of Analog Devices Inc.'s X-AMP® series Instrumentational OP Amps.

Applications

  • Factory automation & control
  • Medical
  • Pro audio, video & signage
Associated Products

Part NumberDescriptionStockRFQ
AD8557ARZ-REEL7SP Amp INSTR Amp Single 5.5V 8-Pin SOIC N T/R3000BUY
AD8556ACPZ-REEL7IC OPAMP CHOPPER 2MHZ 16LFCSP1500RFQ
ADA4004-2ARMZ-R7Op Amp Dual Precision Amplifier ±15V 8-Pin MSOP T/R2908RFQ
AD8656ARMZANALOG DEVICES - AD8656ARMZ - Operational Amplifier, Dual, 2 Amplifier, 28 MHz, 11 V/µs, 2.7V to 5.5V, MSOP, 8 Pins0RFQ
AD8616ARZ-REEL7OP Amp Dual GP R-R I/O 5V 8-Pin SOIC N T/R5RFQ
AD8656ARZ-REEL7OP Amp Dual Volt Fdbk R-R I/O 5.5V Automotive 8-Pin SOIC N T/R300RFQ
AD8669ARZIC OPAMP GP 540KHZ RRO 14SOIC1RFQ
AD8608ARZ-REELIC OPAMP GP 10MHZ RRO 14SOIC3000RFQ
ADA4004-2ARMZOP AMP, GP, 12MHZ, DUAL, 8MSOP12RFQ
ADA4004-4ACPZ-R7Op Amp Quad Precision Amplifier ±15V 16-Pin LFCSP EP T/R2000RFQ
AD8662ARMZIC OPAMP GP 2 CIRCUIT 8MSOP600RFQ
ADA4075-2ACPZ-R7IC OPAMP GP 6.5MHZ 8LFCSP20RFQ
AD8604ARZ-REEL7IC OPAMP GP 8.4MHZ RRO 14SO260RFQ
AD8251ARMZ-RLSP Amp INSTR Amp Single ±15V 10-Pin MSOP T/R3000RFQ
AD8651ARZ-REEL7OP Amp Single GP R-R I/O 5.5V 8-Pin SOIC N T/R28000RFQ
AD8651ARZ-REELPrecision Amplifiers 50MHz Low Distort Low Noise CMOS Prec3600RFQ
AD8606ARZ-REELIC OPAMP GP 10MHZ RRO 8SOIC10000RFQ
AD8667ARMZIC OPAMP GP 540KHZ RRO 8MSOP600RFQ
ADA4004-2ARZ-R7Op Amp Dual Precision Amplifier ±15V 8-Pin SOIC N T/R1RFQ
AD605BRZANALOG DEVICES AD605BRZ Programmable/Variable Amplifier, 1 Channels, 2 Amplifier, 40 MHz, -40 C, 85 C, 4.5V to 5.5V139RFQ
Technical Documents

Analog Devices Inc. X-AMP® series Linear Amplifiers are a family of high-performance, low-power, low-noise, and low-distortion amplifiers designed for a wide range of applications. These amplifiers feature a wide range of gain and bandwidth options, as well as a variety of input and output configurations. They are ideal for use in audio, video, and instrumentation applications, as well as for driving high-power loads. The X-AMP® series amplifiers are designed to provide superior performance and reliability in a wide range of applications.


Features


• High-performance, low-noise, low-distortion linear amplifiers

• Wide bandwidths up to 1.5GHz

• Low power consumption

• High input impedance

• High output current capability

• High slew rate

• Low input bias current

• Low input offset voltage

• Low output offset voltage

• High common-mode rejection ratio

• High power supply rejection ratio

• High gain accuracy

• High linearity

• High temperature stability


Applications


• Instrumentation amplifiers

• Medical imaging

• Automotive audio

• Industrial process control

• Audio and video signal processing

• High-speed data acquisition

• High-speed communications

• High-speed analog-to-digital converters

• High-speed digital-to-analog converters

• High-speed switching applications

• High-speed power amplifiers

• High-speed power supplies

• High-speed motor control

• High-speed servo control

• High-speed robotics


Frequently Asked Questions

What are the Alternative Products of Analog Devices Inc. X-AMP® series Linear - Amplifiers?

1. Texas Instruments TPA Series Operational Amplifiers 2. Maxim Integrated MAX98400 Series Audio Amplifiers 3. STMicroelectronics TDA Series Audio Amplifiers 4. NXP Semiconductors TDA Series Audio Amplifiers 5. ON Semiconductor NCP Series Audio Amplifiers 6. Cirrus Logic CS Series Audio Amplifiers 7. Microchip Technology MCP Series Audio Amplifiers 8. ROHM Semiconductor BD Series Audio Amplifiers 9. Silicon Labs Si Series Audio Amplifiers 10. Wolfson Microelectronics WM Series Audio Amplifiers

What are the differences between the types of Analog Devices Inc. X-AMP® series Linear - Amplifiers?

The X-AMP® series Linear Amplifiers from Analog Devices Inc. come in three different types:  1. High-Speed: These amplifiers are designed for high-speed applications such as video, audio, and communications. They feature low distortion, low noise, and high slew rate.  2. Low-Power: These amplifiers are designed for low-power applications such as medical, instrumentation, and consumer electronics. They feature low power consumption, low distortion, and low noise.  3. High-Power: These amplifiers are designed for high-power applications such as industrial, automotive, and military. They feature high power output, high efficiency, and high reliability.