web counter

Texas Instruments VIP™ III series Linear Amplifiers

Introduction, stock information and FAQs of VIP™ III series Instrumentational OP Amps

In this post, you will be informed of the features, applications, PDF datasheets, alternative products, and the most recent stock and pricing information of Texas Instruments VIP™ III series Instrumentational OP Amps.

Applications

  • Advanced driver assistance systems (ADAS)
  • Factory automation & control
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
TLE2022ACDRExcalibur High-Speed Low-Power Precision Dual Operational Amplifier 8-SOIC50000RFQ
TLC274BIDRIC OPAMP GP 2.2MHZ 14SOIC20000RFQ
TLC2254AIDRIC OPAMP GP 210KHZ RRO 14SOIC0RFQ
TLC279IDRIC OPAMP GP 2.2MHZ 14SOIC2500RFQ
TLE2074AIDWIC OPAMP JFET 4 CIRCUIT 16SOIC1RFQ
OPA1662AIDGKRAudio Amplifiers Low-Pwr,Low-Noise & Distort,Aud Op Amp30000RFQ
OPA376AQDBVRQ1IC OPAMP GP 5.5MHZ LN SOT23-510000RFQ
TLE2142MDG4High Speed High Drive Precision Dual Operational Amplifier 8-SOIC15000RFQ
TLV2254IDIC OPAMP GP 200KHZ RRO 14SOIC27RFQ
OPA350PAIC OPAMP GP 1 CIRCUIT 8DIP25RFQ
OPA1642AIDIC OPAMP AUDIO 11MHZ RRO 8SOIC35RFQ
OPA2376AIYZDRIC OPAMP GP 5.5MHZ RRO 8DSBGA3083RFQ
OPA2727AIDRIC OPAMP GP 20MHZ RRO 8SOIC2330RFQ
TLC27L2CDRDual Precision Single Supply uPower Operational Amplifier 8-SOIC 0 to 7027691RFQ
TLC2262CPDual Advanced LinCMOS? Rail-To-Rail Operational Amplifier 8-PDIP 0 to 70200RFQ
TLE2141ACDIC OPAMP GP 1 CIRCUIT 8SOIC30RFQ
OPA192IDGKTIC OP AMP RRIO E-TRIM 8VSSOP49183RFQ
OPA2237UAIC OPAMP GP 2 CIRCUIT 8SOIC718RFQ
OPA1652AIDAudio Amplifiers Low Noise & Distort FET Inp Audio Op Amp4900RFQ
OPA237NA/3KIC OPAMP GP 1.5MHZ SOT23-50RFQ
Technical Documents

The Texas Instruments VIP™ III series Linear Amplifiers are a family of high-performance, low-power, low-noise amplifiers designed for a wide range of applications. These amplifiers feature a wide bandwidth, low distortion, and high gain, making them ideal for use in audio, video, and RF applications. The VIP™ III series amplifiers are available in a variety of packages, including surface mount, through-hole, and dual-in-line packages. They are also available in a variety of gain configurations, allowing for a wide range of applications. The VIP™ III series amplifiers are designed to provide superior performance and reliability, making them an ideal choice for any application.


Features


• Low noise: The Texas Instruments VIP™ III series Linear Amplifiers Instrumentation, OP Amps, and Buffer Amps feature low noise performance, with a noise floor of 0.5 nV/√Hz.

• High speed: The amplifiers have a high speed response, with a slew rate of up to 10 V/µs.

• High accuracy: The amplifiers have a high accuracy, with a gain accuracy of 0.1%.

• Low power consumption: The amplifiers have a low power consumption, with a quiescent current of only 1.5 mA.


Applications


• Medical instrumentation: The amplifiers can be used in medical instrumentation, such as ECG and EEG monitors.

• Industrial instrumentation: The amplifiers can be used in industrial instrumentation, such as pressure and temperature sensors.

• Automotive applications: The amplifiers can be used in automotive applications, such as engine control systems.

• Audio applications: The amplifiers can be used in audio applications, such as amplifiers and mixers.


Frequently Asked Questions

What are the Alternative Products of Texas Instruments VIP™ III series Linear - Amplifiers?

1. Analog Devices AD844x Series High Speed, Low Power, Rail-to-Rail Output Amplifiers 2. Maxim Integrated MAX4466x Series Low-Noise, High-Speed, Rail-to-Rail Output Amplifiers 3. STMicroelectronics L6203 Series High-Speed, Low-Noise, Rail-to-Rail Output Amplifiers 4. ON Semiconductor MC33078 Series High-Speed, Low-Noise, Rail-to-Rail Output Amplifiers 5. NXP Semiconductors TDA8954 Series High-Speed, Low-Noise, Rail-to-Rail Output Amplifiers 6. Linear Technology LT6202 Series High-Speed, Low-Noise, Rail-to-Rail Output Amplifiers 7. Intersil ISL28xx Series High-Speed, Low-Noise, Rail-to-Rail Output Amplifiers 8. Microchip Technology MCP6V51 Series High-Speed, Low-Noise, Rail-to-Rail Output Amplifiers

What are the differences between the types of Texas Instruments VIP™ III series Linear - Amplifiers?

Gain: Different part numbers offer different gain options, which can range from 1 to 1000.  Input and Output Voltage Range: Some part numbers are designed to work with a specific input voltage range or output voltage range.  Bandwidth: Some part numbers offer a wider bandwidth than others, which can affect their suitability for different applications.  Package Type: There are different package types available, such as surface mount, through-hole, or die form.  Temperature Range: Different part numbers are designed to operate over different temperature ranges, which can be important in harsh environments.  Power Dissipation: Some part numbers have a higher power dissipation than others, which can affect their suitability for high-power applications.  Number of Channels: Some part numbers are designed to have multiple channels, which can be useful in applications that require multiple signals to be processed simultaneously.