web counter

Texas Instruments LMP® series Linear Amplifiers

Introduction, stock information and FAQs of LMP® series Instrumentational OP Amps

In this post, you will be informed of the features, applications, PDF datasheets, alternative products, and the most recent stock and pricing information of Texas Instruments LMP® series Instrumentational OP Amps.

Applications

  • Factory automation & control
  • Medical
  • Pro audio, video & signage
  • Advanced driver assistance systems (ADAS)
Associated Products

Part NumberDescriptionStockRFQ
LMP2231BMFE/NOPBIC OPAMP GP 1 CIRCUIT SOT23-5122556RFQ
LMP8603MME/NOPBIC CURR SENSE 1 CIRCUIT 8VSSOP750RFQ
LMP2234AMAE/NOPBIC OPAMP GP 4 CIRCUIT 14SOIC287RFQ
LMP2231AMF/NOPBIC OPAMP GP 1 CIRCUIT SOT23-51329RFQ
LMP7718MM/NOPBIC OPAMP GP 2 CIRCUIT 8VSSOP1299RFQ
LMP7712MM/NOPBIC OPAMP GP 2 CIRCUIT 10VSSOP2050RFQ
LMP8601MA/NOPBIC CURR SENSE 1 CIRCUIT 8SOIC10000RFQ
LMP2022MAX/NOPBIC OPAMP ZERO-DRIFT 2 CIRC 8SOIC1615RFQ
LMP7702MM/NOPBIC OPAMP GP 2 CIRCUIT 8VSSOP89RFQ
LMH6504MA/NOPBIC OPAMP VGA 1 CIRCUIT 8SOIC1000RFQ
OPA602AUIC OPAMP GP 1 CIRCUIT 8SOIC4RFQ
INA116UATEXAS INSTRUMENTS INA116UA Instrument Amplifier, 1, 5 mV, 0.08 V/s, 800 kHz,4.5V to18V, SOIC2850RFQ
OPA627BPIC OPAMP GP 1 CIRCUIT 8DIP120RFQ
OPA627AUIC OPAMP GP 1 CIRCUIT 8SOIC2598RFQ
OPA627SMOP Amp Single GP ±18V 8-Pin TO-99 Tube2072RFQ
LMP7704MTX/NOPBIC OPAMP GP 4 CIRCUIT 14TSSOP10000RFQ
LMP7732MME/NOPBIC OPAMP GP 2 CIRCUIT 8VSSOP50RFQ
LMP7704MT/NOPBIC OPAMP GP 4 CIRCUIT 14TSSOP10006RFQ
LMP2234BMTX/NOPBIC OPAMP GP 4 CIRCUIT 14TSSOP86290BUY
LMP2232AMME/NOPBIC OPAMP GP 2 CIRCUIT 8VSSOP53RFQ
Technical Documents

Texas Instruments LMP® series Linear Amplifiers are a family of high-performance, low-power, low-noise, and low-distortion amplifiers designed for a wide range of applications. These amplifiers feature a wide range of gain, bandwidth, and power options, making them ideal for a variety of applications, including audio, video, and RF. The LMP series amplifiers are designed to provide superior performance in a wide range of applications, including automotive, consumer, and industrial applications. With their low-noise and low-distortion characteristics, these amplifiers are ideal for use in high-fidelity audio systems, video systems, and RF systems. The LMP series amplifiers are also designed to be highly reliable and cost-effective, making them an ideal choice for a variety of applications.


Features


• Low power consumption

• High input impedance

• Low noise

• High gain accuracy

• High slew rate

• Low distortion

• High output current

• High common-mode rejection

• High input voltage range

• High output voltage range

• High output power

• High bandwidth

• High temperature stability


Applications


• Instrumentation amplifiers

• Medical instrumentation

• Data acquisition systems

• Signal conditioning

• Audio amplifiers

• Power amplifiers

• Motor control

• Automotive applications

• Industrial control

• Robotics

• Test and measurement equipment


Frequently Asked Questions

What are the Alternative Products of Texas Instruments LMP® series Linear - Amplifiers?

1. Analog Devices AD844 Series 2. Maxim Integrated MAX4466 Series 3. STMicroelectronics L6386 Series 4. NXP Semiconductors TDA7297 Series 5. ON Semiconductor MC33078 Series 6. Linear Technology LT1115 Series 7. Intersil ISL2800 Series 8. Microchip Technology MCP6022 Series 9. Fairchild Semiconductor FAN737 Series 10. Infineon Technologies BTS541 Series

What are the differences between the types of Texas Instruments LMP® series Linear - Amplifiers?

Texas Instruments offers a few different series of LMP linear amplifiers. Here are some general differences between the series:  1. LMP77xx: These amplifiers are low-voltage precision op amps that offer rail-to-rail input and output ranges, low input bias current, and low offset voltage. They are designed for use in applications that require high accuracy and low voltage, such as sensor signal conditioning and data acquisition systems.  2. LMP81xx: These amplifiers are low-noise, high-precision op amps that offer a wide input common-mode voltage range, low offset voltage, and a low quiescent current. They are designed for use in precision instrumentation, data acquisition, and medical instrumentation applications.  3. LMP92xx: These amplifiers are high-speed, low-noise, fully differential op amps that offer a wide input common-mode voltage range, low input noise, and low input offset voltage. They are designed for use in high-speed data acquisition, test and measurement, and communication applications.  4. LMP86xx: These amplifiers are precision, high-voltage op amps that offer rail-to-rail output and low input offset voltage. They are designed for use in industrial automation, motor control, and power management applications.  Ultimately, the best choice of an LMP series amplifier for your application will depend on your specific requirements for precision, noise, speed, voltage range, and power consumption.