web counter

Texas Instruments Automotive, AEC-Q100, Zero-Drift series Linear Amplifiers

Introduction, stock information and FAQs of Automotive, AEC-Q100, Zero-Drift series Instrumentational OP Amps

In this post, you will be informed of the features, applications, PDF datasheets, alternative products, and the most recent stock and pricing information of Texas Instruments Automotive, AEC-Q100, Zero-Drift series Instrumentational OP Amps.

Applications

  • Advanced driver assistance systems (ADAS)
  • Body electronics & lighting
  • Lighting
Associated Products

Part NumberDescriptionStockRFQ
OPA376AQDBVRQ1IC OPAMP GP 5.5MHZ LN SOT23-510000RFQ
LM2904AVQDRQ1IC OPAMP GP 700KHZ 8SOIC100RFQ
INA214BIDCKRIC OPAMP CURR SENSE 14KHZ SC70-610000RFQ
AMC1200STDUBRQ1IC OPAMP ISOLATION 100KHZ 8SOP0RFQ
OPA2388IDGKTZERO DRIFT AMPLIFIER500RFQ
OPA2171AQDRQ1IC OPAMP GP 3MHZ RRO 8SOIC20000RFQ
TLC2272AQPWRQ1IC OPAMP GP 2.25MHZ RRO 8TSSOP248RFQ
OPA189IDBVROP AMP9000RFQ
ALM2402QPWPRQ1IC OP AMP DUAL HV 14HTSSOP0RFQ
OPA192QDGKRQ1OPA19225000RFQ
OPA1612AQDRQ1TEXAS INSTRUMENTS OPA1612AQDRQ1 Operational Amplifier, 40 MHz, 2 Amplifier, 27 V/s, 4.5V to 36V,2.25V to18V, SOIC, 8 Pins180RFQ
OPA4171AQDRQ1OP Amp Quad GP R-R O/P 18V/36V 14-Pin SOIC T/R10000RFQ
LM2904QPWRG4Q1IC OPAMP GP 700KHZ 8TSSOP50000RFQ
LM2904VQDRG4Q1IC OPAMP GP 700KHZ 8SOIC10000RFQ
LM2904QDRG4Q1IC OPAMP GP 700KHZ 8SOIC7500RFQ
LM2904AVQPWRG4Q1IC OPAMP GP 700KHZ 8TSSOP6RFQ
RC4580QPWRQ1IC OPAMP AUDIO 12MHZ 8TSSOP12000RFQ
TLV314QDBVRQ1IC OP AMP GP RR 2.7MHZ 5-SOT-236528RFQ
LMV358Q3MAX/NOPBIC OP AMP GP LOW VOLT 8-SOIC21583RFQ
LMV844QMA/NOPBIC OPAMP GP 4 CIRCUIT 14SOIC61RFQ
Technical Documents

Texas Instruments Automotive, AEC-Q100, Zero-Drift series Linear Amplifiers are designed to meet the stringent requirements of automotive applications. These amplifiers feature low power consumption, low noise, and high accuracy. They are designed to operate in harsh automotive environments and are qualified to the AEC-Q100 standard. The Zero-Drift series amplifiers provide excellent accuracy and stability over temperature and time, making them ideal for automotive applications. They are available in a variety of packages and configurations, making them suitable for a wide range of applications.


Features


• High precision and accuracy

• Low power consumption

• Low noise

• High speed

• High input impedance

• High output current

• High common-mode rejection ratio

• High slew rate

• High input voltage range

• High output voltage range

• High temperature range


Applications


• Automotive instrumentation

• Automotive audio systems

• Automotive power management

• Automotive safety systems

• Automotive infotainment systems

• Automotive navigation systems

• Automotive lighting systems

• Automotive engine control systems

• Automotive body control systems

• Automotive HVAC systems

• Automotive security systems

• Automotive communication systems

• Automotive diagnostic systems

• Automotive fuel systems

• Automotive emission control systems

• Automotive suspension systems

• Automotive braking systems

• Automotive steering systems

• Automotive transmission systems

• Automotive exhaust systems

• Automotive powertrain system


Frequently Asked Questions

What are the Alternative Products of Texas Instruments Automotive, AEC-Q100, Zero-Drift series Linear - Amplifiers?

1. Analog Devices Automotive, AEC-Q100, Zero-Drift series Linear - Amplifiers 2. Maxim Integrated Automotive, AEC-Q100, Zero-Drift series Linear - Amplifiers 3. ON Semiconductor Automotive, AEC-Q100, Zero-Drift series Linear - Amplifiers 4. STMicroelectronics Automotive, AEC-Q100, Zero-Drift series Linear - Amplifiers 5. NXP Semiconductors Automotive, AEC-Q100, Zero-Drift series Linear - Amplifiers

What are the differences between the types of Texas Instruments Automotive, AEC-Q100, Zero-Drift series Linear - Amplifiers?

Texas Instruments (TI) offers several different types of Automotive, AEC-Q100, Zero-Drift series Linear Amplifiers, and the differences between them can vary based on a number of factors such as operating voltage, bandwidth, package type, and output current.  One example of a Zero-Drift series Linear Amplifier from TI is the INA188-Q1, which features a wide operating voltage range of 2.7V to 36V, a bandwidth of 10kHz, and a maximum output current of 60mA. It also has an ultra-low input bias current of 1pA and a low input offset voltage of 5µV.  Another example is the OPA191-Q1, which has an operating voltage range of 2.7V to 36V, a bandwidth of 15MHz, and a maximum output current of 60mA. It has a low input bias current of 10pA and a low input offset voltage of 50µV.  The OPA2206-Q1 is another example of a Zero-Drift series Linear Amplifier from TI, which has an operating voltage range of 2.7V to 36V, a bandwidth of 3.5MHz, and a maximum output current of 60mA. It also has a low input bias current of 1pA and a low input offset voltage of 5µV.  Overall, the differences between the types of Texas Instruments Automotive, AEC-Q100, Zero-Drift series Linear Amplifiers can vary based on the specific needs of the application, such as operating voltage, bandwidth, input bias current, and input offset voltage.