web counter

Analog Devices Inc. DigiTrim® series Linear Amplifiers

Introduction, stock information and FAQs of DigiTrim® series Instrumentational OP Amps

In this post, you will be informed of the features, applications, PDF datasheets, alternative products, and the most recent stock and pricing information of Analog Devices Inc.'s DigiTrim® series Instrumentational OP Amps.

Applications

  • Advanced driver assistance systems (ADAS)
  • Factory automation & control
  • Test & measurement
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
AD8557ARZ-REEL7SP Amp INSTR Amp Single 5.5V 8-Pin SOIC N T/R3000BUY
AD8556ACPZ-REEL7IC OPAMP CHOPPER 2MHZ 16LFCSP1500RFQ
ADA4004-2ARMZ-R7Op Amp Dual Precision Amplifier ±15V 8-Pin MSOP T/R2908RFQ
AD8656ARMZANALOG DEVICES - AD8656ARMZ - Operational Amplifier, Dual, 2 Amplifier, 28 MHz, 11 V/µs, 2.7V to 5.5V, MSOP, 8 Pins0RFQ
AD8616ARZ-REEL7OP Amp Dual GP R-R I/O 5V 8-Pin SOIC N T/R5RFQ
AD8656ARZ-REEL7OP Amp Dual Volt Fdbk R-R I/O 5.5V Automotive 8-Pin SOIC N T/R300RFQ
AD8669ARZIC OPAMP GP 540KHZ RRO 14SOIC1RFQ
AD8608ARZ-REELIC OPAMP GP 10MHZ RRO 14SOIC3000RFQ
ADA4004-2ARMZOP AMP, GP, 12MHZ, DUAL, 8MSOP12RFQ
ADA4004-4ACPZ-R7Op Amp Quad Precision Amplifier ±15V 16-Pin LFCSP EP T/R2000RFQ
AD8662ARMZIC OPAMP GP 2 CIRCUIT 8MSOP600RFQ
ADA4075-2ACPZ-R7IC OPAMP GP 6.5MHZ 8LFCSP20RFQ
AD8604ARZ-REEL7IC OPAMP GP 8.4MHZ RRO 14SO260RFQ
AD8251ARMZ-RLSP Amp INSTR Amp Single ±15V 10-Pin MSOP T/R3000RFQ
AD8651ARZ-REEL7OP Amp Single GP R-R I/O 5.5V 8-Pin SOIC N T/R28000RFQ
AD8651ARZ-REELPrecision Amplifiers 50MHz Low Distort Low Noise CMOS Prec3600RFQ
AD8606ARZ-REELIC OPAMP GP 10MHZ RRO 8SOIC10000RFQ
AD8667ARMZIC OPAMP GP 540KHZ RRO 8MSOP600RFQ
ADA4004-2ARZ-R7Op Amp Dual Precision Amplifier ±15V 8-Pin SOIC N T/R1RFQ
AD605BRZANALOG DEVICES AD605BRZ Programmable/Variable Amplifier, 1 Channels, 2 Amplifier, 40 MHz, -40 C, 85 C, 4.5V to 5.5V139RFQ
Technical Documents

Analog Devices Inc. DigiTrim® series Linear-Amplifiers are a family of high-performance, low-power, low-noise amplifiers designed for a wide range of applications. These amplifiers feature a unique DigiTrim® technology that allows for precise gain and offset adjustment, enabling them to be used in a variety of applications. The DigiTrim® series Linear-Amplifiers offer excellent linearity, low noise, and high power efficiency, making them ideal for use in audio, video, and communication systems. With their wide range of features and performance, the DigiTrim® series Linear-Amplifiers are the perfect choice for any application requiring precision and reliability.


Features


• High-performance linear amplifiers with low distortion and low noise

• Wide range of gain and bandwidth options

• High-speed settling time

• Low power consumption

• High input impedance

• Low output impedance

• High slew rate

• Low input bias current

• High output current

• High common-mode rejection ratio

• High input voltage range

• Low output voltage range


Applications


• Instrumentation

• Medical imaging

• Automotive

• Industrial control

• Audio/video

• Telecommunications

• Test and measurement

• Aerospace and defense

• Power management

• Robotics

• Automated test equipment


Frequently Asked Questions

What are the Alternative Products of Analog Devices Inc. DigiTrim® series Linear - Amplifiers?

1. Texas Instruments LMH6609 High-Speed, Low-Power, Wideband, Differential Amplifier 2. Maxim Integrated MAX98400A High-Performance, Low-Power, Differential Amplifier 3. Linear Technology LT6202 High-Speed, Low-Power, Differential Amplifier 4. ON Semiconductor NCP5662 High-Speed, Low-Power, Differential Amplifier 5. STMicroelectronics TDA8954 High-Speed, Low-Power, Differential Amplifier 6. Infineon Technologies BGA634 High-Speed, Low-Power, Differential Amplifier 7. NXP Semiconductors TDA8954 High-Speed, Low-Power, Differential Amplifier 8. Analog Devices AD8605 High-Speed, Low-Power, Differential Amplifier 9. Cirrus Logic CS5368 High-Speed, Low-Power, Differential Amplifier 10. Microchip Technology MCP6V01 High-Speed, Low-Power, Differential Amplifier

What are the differences between the types of Analog Devices Inc. DigiTrim® series Linear - Amplifiers?

The DigiTrim® series of Linear Amplifiers from Analog Devices Inc. includes three different types of amplifiers: DigiTrim® High-Speed, DigiTrim® Low-Noise, and DigiTrim® High-Power.   DigiTrim® High-Speed amplifiers are designed for applications that require high-speed performance, such as video and audio processing. They feature low distortion and low noise, and are capable of operating at frequencies up to 1 GHz.  DigiTrim® Low-Noise amplifiers are designed for applications that require low-noise performance, such as medical imaging and instrumentation. They feature low distortion and low noise, and are capable of operating at frequencies up to 500 MHz.  DigiTrim® High-Power amplifiers are designed for applications that require high-power performance, such as power amplifiers and RF transmitters. They feature high linearity and high power, and are capable of operating at frequencies up to 500 MHz.