web counter

Texas Instruments e-trim™ series Linear Amplifiers

Introduction, stock information and FAQs of e-trim™ series Instrumentational OP Amps

In this post, you will be informed of the features, applications, PDF datasheets, alternative products, and the most recent stock and pricing information of Texas Instruments e-trim™ series Instrumentational OP Amps.

Applications

  • Medical
  • Test & measurement
  • Advanced driver assistance systems (ADAS)
Associated Products

Part NumberDescriptionStockRFQ
TLE2022ACDRExcalibur High-Speed Low-Power Precision Dual Operational Amplifier 8-SOIC50000RFQ
TLC274BIDRIC OPAMP GP 2.2MHZ 14SOIC20000RFQ
TLC2254AIDRIC OPAMP GP 210KHZ RRO 14SOIC0RFQ
TLC279IDRIC OPAMP GP 2.2MHZ 14SOIC2500RFQ
TLE2074AIDWIC OPAMP JFET 4 CIRCUIT 16SOIC1RFQ
OPA1662AIDGKRAudio Amplifiers Low-Pwr,Low-Noise & Distort,Aud Op Amp30000RFQ
OPA376AQDBVRQ1IC OPAMP GP 5.5MHZ LN SOT23-510000RFQ
TLE2142MDG4High Speed High Drive Precision Dual Operational Amplifier 8-SOIC15000RFQ
TLV2254IDIC OPAMP GP 200KHZ RRO 14SOIC27RFQ
OPA350PAIC OPAMP GP 1 CIRCUIT 8DIP25RFQ
OPA1642AIDIC OPAMP AUDIO 11MHZ RRO 8SOIC35RFQ
OPA2376AIYZDRIC OPAMP GP 5.5MHZ RRO 8DSBGA3083RFQ
OPA2727AIDRIC OPAMP GP 20MHZ RRO 8SOIC2330RFQ
TLC27L2CDRDual Precision Single Supply uPower Operational Amplifier 8-SOIC 0 to 7027691RFQ
TLC2262CPDual Advanced LinCMOS? Rail-To-Rail Operational Amplifier 8-PDIP 0 to 70200RFQ
TLE2141ACDIC OPAMP GP 1 CIRCUIT 8SOIC30RFQ
OPA192IDGKTIC OP AMP RRIO E-TRIM 8VSSOP49183RFQ
OPA2237UAIC OPAMP GP 2 CIRCUIT 8SOIC718RFQ
OPA1652AIDAudio Amplifiers Low Noise & Distort FET Inp Audio Op Amp4900RFQ
OPA237NA/3KIC OPAMP GP 1.5MHZ SOT23-50RFQ
Technical Documents

Texas Instruments e-trim™ series Linear Amplifiers are a family of high-performance, low-power, low-noise amplifiers designed for a wide range of applications. These amplifiers feature a wide range of gain and bandwidth options, as well as low distortion and low noise. They are ideal for use in audio, video, and RF applications, and are available in a variety of packages. The e-trim™ series amplifiers are designed to provide superior performance and reliability, while consuming minimal power. They are also designed to be easy to use and configure, making them an ideal choice for a variety of applications.


Features


• Low power consumption

• High accuracy

• Low noise

• High speed

• High input impedance

• Low output impedance

• High slew rate

• High common-mode rejection ratio

• High gain bandwidth product

• Low distortion

• High output current

• High input voltage range

• Low output voltage range


Applications


• Instrumentation amplifiers

• Medical instrumentation

• Data acquisition systems

• Signal conditioning

• Audio amplifiers

• Power amplifiers

• Motor control

• Automotive applications

• Industrial control

• Robotics

• Test and measurement equipment


Frequently Asked Questions

What are the Alternative Products of Texas Instruments e-trim™ series Linear - Amplifiers?

1. Analog Devices AD844 Series 2. Maxim Integrated MAX4172 Series 3. STMicroelectronics L6386 Series 4. ON Semiconductor MC33072 Series 5. NXP Semiconductors TDA8571 Series 6. Linear Technology LT1054 Series 7. Intersil ISL2800 Series 8. Microchip Technology MCP6022 Series 9. Fairchild Semiconductor FAN7888 Series 10. Infineon Technologies BTS541 Series

What are the differences between the types of Texas Instruments e-trim™ series Linear - Amplifiers?

1. Gain: The e-trim™ series Linear Amplifiers come in a variety of gain options, ranging from 1 to 100.  2. Bandwidth: The bandwidth of the e-trim™ series Linear Amplifiers varies depending on the model, with some models offering bandwidths up to 1 MHz.  3. Input Impedance: The input impedance of the e-trim™ series Linear Amplifiers varies depending on the model, with some models offering input impedances up to 10 kΩ.  4. Output Impedance: The output impedance of the e-trim™ series Linear Amplifiers varies depending on the model, with some models offering output impedances up to 10 kΩ.  5. Power Supply: The power supply of the e-trim™ series Linear Amplifiers varies depending on the model, with some models offering power supplies up to ±15 V.  6. Noise: The noise of the e-trim™ series Linear Amplifiers varies depending on the model, with some models offering noise levels up to 0.1 μV.