web counter

Analog Devices Inc. iCoupler® series Digital Isolators

Introduction, stock information and FAQs of iCoupler® series Digital Isolators

In this post, you will be informed of the features, applications, PDF datasheets, alternative products, and the most recent stock and pricing information of the Analog Devices Inc. iCoupler® series Digital Isolators.

Applications

  • Advanced driver assistance systems (ADAS)
  • Factory automation & control
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
ADUM221N1BRWZ-RLDGTL ISO 5000VRMS 2CH GP 16SOIC1000BUY
ADUM131D1BRWZ-RLDGTL ISO 3750VRMS 3CH GP 16SOIC24459BUY
ADUM131D0BRWZ-RLDGTL ISO 3750VRMS 3CH GP 16SOIC5231BUY
ADUM131E0BRZ-RL7DGTL ISO 3KV 3CH GEN PURP 16SOIC24454BUY
ADUM130E0BRZ-RL7DGTL ISO 3KV 3CH GEN PURP 16SOIC3860BUY
ADUM262N1WBRIZ-RLROBUST 5KV 6 CH DIGITAL ISO, 4/20RFQ
ADUM6421AWBRNZ5-RLDGTL ISO 5KV 4CH GEN PRP 28SOIC0RFQ
ADUM6423ABRNZ3-RLDGTL ISO 5KV 4CH GEN PRP 28SOIC0RFQ
ADUM6420ABRNZ3-RLDGTL ISO 5KV 4CH GEN PRP 28SOIC0RFQ
ADUM6424ABRNZ3-RLDGTL ISO 5KV 4CH GEN PRP 28SOIC0RFQ
ADUM6423ABRNZ3DGTL ISO 5KV 4CH GEN PRP 28SOIC0RFQ
ADUM3100BRZ-RL7Digital Isolator CMOS 1-CH 100Mbps 8-Pin SOIC N T/R6800BUY
ADUM240E0BRWZDGTL ISO 5KV 4CH GEN PURP 16SOIC236RFQ
ADUM5412BRSZANALOG DEVICES ADUM5412BRSZ Digital Isolator, 4 Channel, 13 ns, 1.7 V, 5.5 V, SSOP, 24 PinsNew1RFQ
ADUM6401CRIZDigital Isolator 4-CH 25Mbps 16-Pin SOIC W Tube101RFQ
ADUM251N0BRIZDGTL ISO 5000VRMS 5CH GP 16SOIC185BUY
ADUM225N0BRIZ-RLDGTL ISO 5000VRMS 2CH GP 8SOIC24000RFQ
ADUM4401CRWZDGTL ISO 5KV 4CH GEN PURP 16SOIC2540BUY
ADUM140D0BRZDGTL ISO 3.75KV GEN PURP 16-SOIC36000RFQ
ADUM141E0BRQZDGTL ISO 3000VRMS 4CH GP 16QSOP1RFQ
Technical Documents

Analog Devices Inc. iCoupler® series Digital Isolators are a family of high-performance, isolated, digital signal-conditioning products that provide galvanic isolation up to 5 kV. These isolators are designed to provide reliable, high-speed, low-power signal isolation for a wide range of applications, including industrial, automotive, medical, and consumer electronics. The iCoupler series isolators feature a unique, patented technology that combines high-speed CMOS and monolithic air-core transformer technology to provide superior performance and reliability. The iCoupler series isolators are available in a variety of packages, including SOIC, DIP, and SMT, and offer a wide range of features, including high-speed data rates up to 1 Mbps, low power consumption, and high isolation voltage.

 

Features

 

* High-speed data transmission: The iCoupler® series digital isolators offer data rates up to 10 Mbps, allowing for fast data transmission.

* Low power consumption: The iCoupler® series digital isolators consume less than 1 mW of power, making them ideal for battery-powered applications.

* High isolation voltage: The iCoupler® series digital isolators offer up to 5 kV of isolation voltage, providing superior protection against electrical noise and interference.

* Small package size: The iCoupler® series digital isolators are available in a variety of small package sizes, making them ideal for space-constrained applications.

 

Applications

 

* Industrial automation: The iCoupler® series digital isolators are ideal for use in industrial automation applications, providing reliable data transmission and protection against electrical noise and interference.

* Medical equipment: The iCoupler® series digital isolators are suitable for use in medical equipment, providing reliable data transmission and protection against electrical noise and interference.

* Automotive: The iCoupler® series digital isolators are suitable for use in automotive applications, providing reliable data transmission and protection against electrical noise and interference.

* Power supplies: The iCoupler® series digital isolators are suitable for use in power supplies, providing reliable data transmission and protection against electrical noise and interference.


Frequently Asked Questions

What are the Alternative Products of Analog Devices Inc. iCoupler® series Digital Isolators?

1. Texas Instruments ISO721x Digital Isolators 2. Silicon Labs Si86xx Digital Isolators 3. Maxim Integrated MAX14850 Digital Isolators 4. NVE Corporation NV8F22 Digital Isolators 5. STMicroelectronics ISO721x Digital Isolators 6. Renesas Electronics ISL721x Digital Isolators 7. Microchip Technology ISO721x Digital Isolators 8. Avago Technologies ACPL-Kxx Digital Isolators 9. NXP Semiconductors ISO721x Digital Isolators 10. Intersil ISL721x Digital Isolators

What are the differences between the types of Analog Devices Inc. iCoupler® series Digital Isolators?

1. iCoupler® Series Digital Isolators are available in a variety of form factors, including single-channel, dual-channel, and multi-channel devices.  2. The iCoupler® Series Digital Isolators are available with different isolation ratings, ranging from 1.5kV to 5kV.  3. The iCoupler® Series Digital Isolators are available with different data rates, ranging from 1 Mbps to 10 Mbps.  4. The iCoupler® Series Digital Isolators are available with different power supply voltages, ranging from 3.3V to 5V.  5. The iCoupler® Series Digital Isolators are available with different package sizes, ranging from 8-pin to 24-pin.