web counter

Analog Devices Inc. IsoPower®, iCoupler® series Digital Isolators

Introduction, stock information and FAQs of IsoPower®, iCoupler® series Digital Isolators

In this post, you will be informed of the features, applications, PDF datasheets, alternative products, and the most recent stock and pricing information of IsoPower® and iCoupler® series Digital Isolators from Analog Devices Inc.

Applications

  • Advanced driver assistance systems (ADAS)
  • Building automation
  • Factory automation & control
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
ADUM221N1BRWZ-RLDGTL ISO 5000VRMS 2CH GP 16SOIC1000BUY
ADUM131D1BRWZ-RLDGTL ISO 3750VRMS 3CH GP 16SOIC24459BUY
ADUM131D0BRWZ-RLDGTL ISO 3750VRMS 3CH GP 16SOIC5231BUY
ADUM131E0BRZ-RL7DGTL ISO 3KV 3CH GEN PURP 16SOIC24454BUY
ADUM130E0BRZ-RL7DGTL ISO 3KV 3CH GEN PURP 16SOIC3860BUY
ADUM262N1WBRIZ-RLROBUST 5KV 6 CH DIGITAL ISO, 4/20RFQ
ADUM6421AWBRNZ5-RLDGTL ISO 5KV 4CH GEN PRP 28SOIC0RFQ
ADUM6423ABRNZ3-RLDGTL ISO 5KV 4CH GEN PRP 28SOIC0RFQ
ADUM6420ABRNZ3-RLDGTL ISO 5KV 4CH GEN PRP 28SOIC0RFQ
ADUM6424ABRNZ3-RLDGTL ISO 5KV 4CH GEN PRP 28SOIC0RFQ
ADUM6423ABRNZ3DGTL ISO 5KV 4CH GEN PRP 28SOIC0RFQ
ADUM3100BRZ-RL7Digital Isolator CMOS 1-CH 100Mbps 8-Pin SOIC N T/R6800BUY
ADUM240E0BRWZDGTL ISO 5KV 4CH GEN PURP 16SOIC236RFQ
ADUM5412BRSZANALOG DEVICES ADUM5412BRSZ Digital Isolator, 4 Channel, 13 ns, 1.7 V, 5.5 V, SSOP, 24 PinsNew1RFQ
ADUM6401CRIZDigital Isolator 4-CH 25Mbps 16-Pin SOIC W Tube101RFQ
ADUM251N0BRIZDGTL ISO 5000VRMS 5CH GP 16SOIC185BUY
ADUM225N0BRIZ-RLDGTL ISO 5000VRMS 2CH GP 8SOIC24000RFQ
ADUM4401CRWZDGTL ISO 5KV 4CH GEN PURP 16SOIC2540BUY
ADUM140D0BRZDGTL ISO 3.75KV GEN PURP 16-SOIC36000RFQ
ADUM141E0BRQZDGTL ISO 3000VRMS 4CH GP 16QSOP1RFQ
Technical Documents

Analog Devices Inc. is a leading global provider of innovative semiconductor solutions for signal processing applications. Founded in 1965, the company has grown to become one of the world’s largest suppliers of analog and mixed-signal integrated circuits. Its products are used in a wide range of applications, including automotive, consumer, industrial, medical, and communications. The company’s IsoPower® and iCoupler® series digital isolators are designed to provide reliable isolation between two circuits, while maintaining high performance and low power consumption. These isolators are used in a variety of applications, including motor control, power management, and data communication.


Features


• High-speed data transmission up to 1 Mbps

• Low power consumption

• High isolation voltage up to 5 kV

• High common-mode transient immunity

• Low propagation delay

• High ESD protection

• High temperature range

• Low jitter


Applications


• Industrial automation

• Automotive systems

• Medical equipment

• Power supplies

• Motor control

• Data acquisition

• Telecommunications

• Security systems

• Building automation


Frequently Asked Questions

What are the Alternative Products of Analog Devices Inc. IsoPower®, iCoupler® series Digital Isolators?

Silicon Labs Si86xx series Texas Instruments ISO77xx series Maxim Integrated MAX149xx series Broadcom Avago ACPL-x7xL series Infineon Technologies ISO1H8xx series

What are the differences between the types of Analog Devices Inc. IsoPower®, iCoupler® series Digital Isolators?

Isolation voltage: The isolation voltage specifies the voltage difference that the digital isolator can withstand between its input and output sides. Analog Devices offers digital isolators with isolation voltages ranging from 2500 Vrms to 5000 Vrms.  Data rate: The data rate of a digital isolator refers to the maximum speed at which it can transmit data across the isolation barrier. Analog Devices offers digital isolators with data rates ranging from a few hundred kilobits per second to 150 Mbps.  Number of channels: Analog Devices offers digital isolators with a varying number of channels. Some digital isolators have just one channel, while others can have up to 8 channels.  Power consumption: The power consumption of a digital isolator can be an important consideration for battery-powered applications. Analog Devices offers digital isolators with low power consumption, typically in the range of a few microamps to a few milliamps.  Operating temperature range: The operating temperature range specifies the range of temperatures at which the digital isolator can operate reliably. Analog Devices offers digital isolators with operating temperature ranges that extend from -40°C to 125°C.  Certification: Analog Devices offers digital isolators that are certified for use in applications that require compliance with specific safety standards, such as UL, CSA, VDE, and ATEX.  Packaging: Analog Devices offers digital isolators in a range of package types, including SOIC, LGA, and QSOP. The choice of package can affect factors such as board space, thermal performance, and ease of assembly.