web counter

Analog Devices Inc. iCoupler®, SPIsolator™ series Digital Isolators

Introduction, stock information and FAQs of iCoupler®, SPIsolator™ series Digital Isolators

In this post, you will learn features, applications, PDF datasheets, substitute products and the latest stock and pricing information of Analog Devices Inc. iCoupler®, SPIsolator™ series Digital Isolators.

Applications

  • Industrial transport (non-car & non-light truck)
  • Lighting
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
ADUM221N1BRWZ-RLDGTL ISO 5000VRMS 2CH GP 16SOIC1000BUY
ADUM131D1BRWZ-RLDGTL ISO 3750VRMS 3CH GP 16SOIC24459BUY
ADUM131D0BRWZ-RLDGTL ISO 3750VRMS 3CH GP 16SOIC5231BUY
ADUM131E0BRZ-RL7DGTL ISO 3KV 3CH GEN PURP 16SOIC24454BUY
ADUM130E0BRZ-RL7DGTL ISO 3KV 3CH GEN PURP 16SOIC3860BUY
ADUM262N1WBRIZ-RLROBUST 5KV 6 CH DIGITAL ISO, 4/20RFQ
ADUM6421AWBRNZ5-RLDGTL ISO 5KV 4CH GEN PRP 28SOIC0RFQ
ADUM6423ABRNZ3-RLDGTL ISO 5KV 4CH GEN PRP 28SOIC0RFQ
ADUM6420ABRNZ3-RLDGTL ISO 5KV 4CH GEN PRP 28SOIC0RFQ
ADUM6424ABRNZ3-RLDGTL ISO 5KV 4CH GEN PRP 28SOIC0RFQ
ADUM6423ABRNZ3DGTL ISO 5KV 4CH GEN PRP 28SOIC0RFQ
ADUM3100BRZ-RL7Digital Isolator CMOS 1-CH 100Mbps 8-Pin SOIC N T/R6800BUY
ADUM240E0BRWZDGTL ISO 5KV 4CH GEN PURP 16SOIC236RFQ
ADUM5412BRSZANALOG DEVICES ADUM5412BRSZ Digital Isolator, 4 Channel, 13 ns, 1.7 V, 5.5 V, SSOP, 24 PinsNew1RFQ
ADUM6401CRIZDigital Isolator 4-CH 25Mbps 16-Pin SOIC W Tube101RFQ
ADUM251N0BRIZDGTL ISO 5000VRMS 5CH GP 16SOIC185BUY
ADUM225N0BRIZ-RLDGTL ISO 5000VRMS 2CH GP 8SOIC24000RFQ
ADUM4401CRWZDGTL ISO 5KV 4CH GEN PURP 16SOIC2540BUY
ADUM140D0BRZDGTL ISO 3.75KV GEN PURP 16-SOIC36000RFQ
ADUM141E0BRQZDGTL ISO 3000VRMS 4CH GP 16QSOP1RFQ
Technical Documents

Description


Analog Devices Inc. is a leading provider of innovative integrated circuit solutions for the industrial, automotive, medical, and consumer markets. Their iCoupler® and SPIsolator™ series digital isolators provide reliable, high-performance isolation solutions for a wide range of applications. The iCoupler® series isolators use Analog Devices’ patented iCoupler® technology to provide isolation up to 5kVrms, while the SPIsolator™ series isolators use a combination of Analog Devices’ patented iCoupler® technology and a high-speed CMOS process to provide isolation up to 2.5kVrms. Both series of isolators offer high-speed data transmission, low power consumption, and high EMI/RFI immunity.



Features


• High-speed data transmission up to 25 Mbps

• Low power consumption

• High isolation voltage up to 5 kVrms

• High common-mode transient immunity up to 25 kV/μs

• Low propagation delay

• High ESD protection up to 8 kV

• High common-mode rejection ratio (CMRR) up to 80 dB



Applications


• Industrial automation

• Automotive systems

• Medical equipment

• Power supplies

• Motor control

• Data acquisition systems

• Communication systems

• Security systems

• Test and measurement equipment


Frequently Asked Questions

What are the Alternative Products of Analog Devices Inc. iCoupler®, SPIsolator™ series Digital Isolators?

Alternative products of Analog Devices Inc. iCoupler®, SPIsolator™ series Digital Isolators include Texas Instruments ISO721, Silicon Labs Si86xx, and NVE Corporation NV8100 series.

What are the differences between the types of Analog Devices Inc. iCoupler®, SPIsolator™ series Digital Isolators?

The main differences between the types of Analog Devices Inc. iCoupler® and SPIsolator™ series Digital Isolators are the number of channels, the isolation voltage, the data rate, the propagation delay, the power supply voltage, and the package size. The iCoupler® series offers up to 4 channels, with isolation voltages up to 5kV, data rates up to 10 Mbps, propagation delays up to 1.5 µs, power supply voltages up to 5.5V, and packages up to 8-pin SOIC. The SPIsolator™ series offers up to 8 channels, with isolation voltages up to 5kV, data rates up to 10 Mbps, propagation delays up to 1.5 µs, power supply voltages up to 5.5V, and packages up to 16-pin SOIC.