web counter

AVX Corporation FlexiCap series Multilayer ceramic capacitors

Features and Applications of FlexiCap series Multilayer ceramic capacitors

The purpose of this article is to briefly illustrate what is possible with Multilayer ceramic capacitors and the features and applications of these capacitors manufactured by AVX Corporation under the FlexiCap series.

Applications

  • Lighting
  • Building automation
  • Industrial transport (non-car & non-light truck)
Associated Products

Part NumberDescriptionStockRFQ
MR051A121JAATR1CAP CER 120PF 100V NP0 RADIAL7BUY
06035C222K4Z2ACAP CER 2200PF 50V X7R 0603900000BUY
SA102A270JAACAP CER 27PF 200V NP0 AXIAL1478BUY
SA102A270JARCCAP CER 27PF 200V C0G/NP0 AXIAL6BUY
SA102A121JACCAP CER 120PF 200V NP0 AXIAL15BUY
SA102A270JACCAP CER 27PF 200V NP0 AXIAL48BUY
SR215E474MAACAP CER 0.47UF 50V Z5U RADIAL0RFQ
SA101A821JARCAP CER 820PF 100V NP0 AXIAL7500BUY
SA105C333MAACAP CER 0.033UF 50V X7R AXIAL20BUY
SR155E103MATCAP CER 10000PF 50V Z5U RADIAL27BUY
SR145E563MARTCAP CER 0.056UF 50V Z5U RADIAL36BUY
SR201A562JARCAP CER 5600PF 100V NP0 RADIAL48BUY
SR215A682JAACAP CER 6800PF 50V NP0 RADIAL41BUY
MD011C473KABCAP CER 0.047UF 100V X7R 2-DIP31BUY
2225CC104KAZ2ACAP CER SMD146BUY
SR211C471KAACAP CER 470PF 100V X7R RADIAL49BUY
SR152A270JARAP2CAP CER 27PF 200V C0G/NP0 RADIAL50BUY
SR152A680KARCAP CER 68PF 200V NP0 RADIAL30BUY
08055C103J4Z2ACAP CER SMD4153BUY
08055C152J4Z2ACAP CER SMD5BUY
Technical Documents

Due to the acceleration in the shift to energy conservation and the Internet of Things, the demand for high-performance capacitors is expected to increase over the medium to long-term. In particular, multilayer ceramic capacitors are essential for creating miniature and high performance electronic devices. TAIYO YUDEN offers a broad lineup of small size, low profile, high capacitance value, and high reliability products from the initial materials used to development and production to meet customer needs.

Multilayer Ceramic Capacitors (High Dielectric Type) with TAIYO YUDEN


FlexiCap series multilayer ceramic capacitors are designed to provide high capacitance values in a compact size, making them ideal for space-constrained applications. The capacitors feature a flexible termination system, which reduces the risk of mechanical damage and cracking during handling and assembly. They also offer excellent ESD and EMI suppression capabilities, improving the reliability of the circuit. FlexiCap capacitors are available in various dielectric materials such as X7R, X8R, and C0G, which offer different temperature and voltage characteristics to suit different application requirements.

Features

The main features of FlexiCap series multilayer ceramic capacitors may be summarized as follows:

1. FlexiCap series multilayer ceramic capacitors offer high reliability, high capacitance, and high voltage capabilities in a compact size.

2. The capacitors are available in case sizes ranging from 0402 to 2220 and capacitance values ranging from 0.47pF to 100uF.

3. They have a wide operating temperature range of -55°C to +125°C.

4. FlexiCap capacitors are manufactured with advanced materials and processes, ensuring high quality and excellent performance.

Applications

  • Power supplies

  • Lighting

  • Automotive

  • Telecommunications

  • Industrial equipment

  • Filters

  • Decoupling circuits

  • Resonant circuits

  • Timing circuits

The FlexiCap series multilayer ceramic capacitors from AVX Corporation find a wide range of applications in various industries, including automotive, telecommunications, consumer electronics, medical equipment, and industrial equipment.



Frequently Asked Questions

What is the operating temperature range of FlexiCap series Multilayer ceramic capacitors?

The operating temperature range is -55°C to +125°C.

What is the voltage range of FlexiCap series Multilayer ceramic capacitors?

The voltage range is 10VDC to 100VDC.

What is the capacitance range of FlexiCap series Multilayer ceramic capacitors?

The capacitance range is 10pF to 2.2uF.