web counter

Murata Electronics GRM series Ceramic Capacitors

Features and applications of Murata Electronics GRM series Ceramic Capacitors

One of the most well-liked and commonly used multilayer ceramic capacitors in the world is the Murata Electronics GRM series. For improved frequency response, these general-purpose capacitors are built with high durability, high stability, and low equivalent series resistance (ESR). This article introduce its features and applications.

Applications

  • Advanced driver assistance systems (ADAS)
  • Lighting
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
GRM1553U1H4R0CZ01D0RFQ
GRM0337U1H9R0DD01J0RFQ
GRM0337U1H5R0CD01J0RFQ
GRM0335C1HR20BD01D118000RFQ
GRM0337U1H7R0DD01J0RFQ
GRM1556R1H180JZ01D0RFQ
GRM155R71A104JA01D0402 0.1 uF 10 V ±5% Tolerance X7R SMT Multilayer Ceramic Capacitor100798BUY
GRM155R71C102KA01D0402 1 nF 16 V ±10% Tolerance X7R SMT Multilayer Ceramic Capacitor539800RFQ
GRM0335C1E3R0BA01DMultilayer Ceramic Capacitors MLCC - SMD/SMT 0201 3.0pF 25volts C0G +/-0.1pF600000RFQ
GRM0335C2A120JA01DCAP CER 12PF 100V C0G/NP0 020160000BUY
GRM0335C1E180GA01DMultilayer Ceramic Capacitors MLCC - SMD/SMT 0201 18pF 25volts C0G +/-2%200000RFQ
GRM0335C1E1R1BA01DCap Ceramic 1.1pF 25V C0G 0.1pF SMD 0201 125C T/R60000BUY
GRM0335C1H620GA01DMultilayer Ceramic Capacitors MLCC - SMD/SMT 0201 62pF 50volts C0G +/-2%4260000BUY
GRM0335C2A2R7CA01DCAP CER 2.7PF 100V C0G/NP0 0201366565BUY
GRM033R71C102KA01JMultilayer Ceramic Capacitors MLCC - SMD/SMT 0.001uF 16 volts 10%36593BUY
GRM033R61E392KA12DCAP CER 3900PF 25V X5R 0201164974BUY
GRM0335C1E470JA01JMultilayer Ceramic Capacitors MLCC - SMD/SMT 0201 47pF 25volts C0G +/-5%300000BUY
GRM0335C1H7R0CA01DMultilayer Ceramic Capacitors MLCC - SMD/SMT 0201 7.0pF 50volts C0G +/-0.25pF13770RFQ
GRM155R71H102KA01JMultilayer Ceramic Capacitors MLCC - SMD/SMT 0402 1000pF 50volts X7R 10%40336RFQ
GRM1555C1H101JA01JMultilayer Ceramic Capacitors MLCC - SMD/SMT 0402 100pF 50volts C0G 5%75RFQ
Technical Documents

One of the most well-liked and commonly used multilayer ceramic capacitors in the world is the Murata Electronics GRM series. For improved frequency response, these general-purpose capacitors are built with high durability, high stability, and low equivalent series resistance (ESR).

Capacitance values for GRM series capacitors range from 0.5 pF to 220 uF, while working voltage ratings range from 4VDC to 50VDC. They possess DC bias properties, which allow them to maintain constant capacitance values even under applied voltage conditions, and are very dependable over a broad temperature range.

According to industry standards, these capacitors are enclosed in small, surface-mount packages with a variety of dimensions and shapes, including 01005, 0603, 0805, 1206, and 1210. These parts are excellent for use in goods that need to be made smaller because of their smaller size and less weight.

Due to their NSF and RoHS compliance, the GRM series capacitors are suitable for use in consumer electronics products. In systems like mobile phones, tablets, LED lights, automotive systems, and industrial equipment, where high performance, durability, and a compact size are crucial, they are commonly employed.


Features


Small size and lightweight

A wide capacitance range from 0.5 pF to 220 uF

RoHS (Restriction of Hazardous Substances) compliant

High reliability and stability over a wide temperature range

Low ESR (Equivalent Series Resistance) for better frequency response

DC bias characteristic allowing it to maintain capacitance values under applied voltage

Available in various package sizes and shapes including 01005, 0603, 0805, 1206, and 1210

Suitable for use in various applications including smartphones, tablets, LED lighting, automotive electronics, and industrial equipment.

 

Applications

 

Mobile devices - smartphones, tablets, wearables.

LED lighting - power supplies, driver circuits, control panels.

Industrial equipment - sensors, controllers, meters, transducers.

Consumer electronics - TVs, gaming consoles, home appliances.

Telecommunications - base stations, active antennas, RF components.

Computer and peripherals - motherboards, memory modules, hard disks.

Medical equipment - diagnostic devices, monitoring and treatment equipment.

Automotive electronics - powertrain, body and convenience, safety, infotainment.

These capacitors offer high reliability, low ESR, and a wide capacitance range, making them ideal for a broad range of applications where compactness, high performance, and stability are critical.


Frequently Asked Questions

What is the capacitance range of the capacitors in the GRM series?

The GRM series capacitors have a capacitance range of 0.5 pF to 220 uF.

What is the GRM series capacitors' operating voltage rating?

The GRM series capacitors have an operating voltage range of 4VDC to 50VDC.

Are the GRM series capacitors compliant with RoHS?

The GRM series capacitors do adhere to RoHS regulations.