web counter

Bourns Inc. PV36 series Trimmer Potentiometers

Introduction, stock information and FAQs of PV36 series Trimmer Potentiometers

In this post, you will learn features, applications, PDF datasheets, substitute products and the latest stock and pricing information of Bourns Inc. PV36 series Trimmer Potentiometers.

Applications

  • Advanced driver assistance systems (ADAS)
  • Medical
  • Test & measurement
  • Factory automation & control
Associated Products

Part NumberDescriptionStockRFQ
PV36P201A01B00TRIMMER 200 OHM 0.5W PC PIN SIDE0RFQ
PV36P205A01B00TRIMMER 2M OHM 0.5W PC PIN SIDE0RFQ
PV36P200A01B00TRIMMER 20 OHM 0.5W PC PIN SIDE0RFQ
PV36P105A01B00TRIMMER 1M OHM 0.5W PC PIN SIDE0RFQ
PV36P501A01B00TRIMMER 500 OHM 0.5W PC PIN SIDE0RFQ
PV36X100A01B00TRIMMER 10 OHM 0.5W PC PIN SIDE0RFQ
PV36W104A01B00TRIMMER 100K OHM 0.5W PC PIN TOP0RFQ
PV36W101A01B00TRIMMER 100 OHM 0.5W PC PIN TOP0RFQ
PV36W105A01B00TRIMMER 1M OHM 0.5W PC PIN TOP0RFQ
PV36X101A01B00TRIMMER 100 OHM 0.5W PC PIN SIDE0RFQ
PV36W254A01B00TRIMMER 250K OHM 0.5W PC PIN TOP0RFQ
PV36X104A01B00TRIMMER 100KOHM 0.5W PC PIN SIDE0RFQ
PV36X103A01B00TRIMMER 10K OHM 0.5W PC PIN SIDE0RFQ
PV36X201A01B00TRIMMER 200 OHM 0.5W PC PIN SIDE0RFQ
PV36X102A01B00TRIMMER 1K OHM 0.5W PC PIN SIDE0RFQ
PV36X202A01B00TRIMMER 2K OHM 0.5W PC PIN SIDE0RFQ
PV36P253A01B00TRIMMER 25K OHM 0.5W PC PIN SIDE0RFQ
PV36P204A01B00TRIMMER 200KOHM 0.5W PC PIN SIDE0RFQ
PV36Y204A01B00TRIMMER 200K OHM 0.5W PC PIN TOP0RFQ
PV36Y200A01B00TRIMMER 20 OHM 0.5W PC PIN TOP0RFQ
Technical Documents

Bourns Inc. PV36 series trimmer potentiometers are high-performance, precision-engineered devices designed for use in a wide range of applications. These trimmer potentiometers feature a wide range of resistance values, from 1 ohm to 10 megohms, and are available in both single-turn and multi-turn configurations. They are constructed with a robust, corrosion-resistant housing and feature a long-life, low-noise design. The PV36 series trimmer potentiometers are ideal for use in a variety of applications, including audio, automotive, industrial, and medical.


Features


• High-precision, low-cost, single-turn trimmer potentiometers

• Available in a variety of resistance values from 10 ohms to 1M ohms

• Low-profile design with a height of only 4.5mm

• High-temperature stability up to +125°C

• RoHS compliant

• Available in both through-hole and surface-mount packages


Applications


• Automotive electronics

• Industrial control systems

• Audio and video equipment

• Medical equipment

• Telecommunications systems

• Test and measurement equipment

• Power supplies

• Consumer electronics


Frequently Asked Questions

What are the Alternative Products of Bourns Inc. PV36 series Trimmer Potentiometers?

1. CTS Corporation ECW Series Trimmer Potentiometers 2. Alpha Electronics Corporation RV4 Series Trimmer Potentiometers 3. Vishay Intertechnology PTV Series Trimmer Potentiometers 4. Panasonic Electronic Components EVQ Series Trimmer Potentiometers 5. TT Electronics OP Series Trimmer Potentiometers 6. CTS Corporation PTV Series Trimmer Potentiometers 7. Bourns Inc. PT Series Trimmer Potentiometers 8. CTS Corporation PTD Series Trimmer Potentiometers 9. TT Electronics RP Series Trimmer Potentiometers 10. Alpha Electronics Corporation RV6 Series Trimmer Potentiometers

What are the differences between the types of Bourns Inc. PV36 series Trimmer Potentiometers?

The PV36 series of trimmer potentiometers from Bourns Inc. come in three different types: single-turn, multi-turn, and rotary.   Single-turn trimmer potentiometers have a single adjustment knob that can be turned to adjust the resistance. They are typically used for applications that require a limited range of adjustment.  Multi-turn trimmer potentiometers have multiple adjustment knobs that can be turned to adjust the resistance. They are typically used for applications that require a wider range of adjustment.  Rotary trimmer potentiometers have a rotating shaft that can be turned to adjust the resistance. They are typically used for applications that require a precise adjustment.