web counter

Bourns Inc. Trimpot® 3296 - Sealed series Trimmer Potentiometers

Introduction, stock information and FAQs of Trimpot® 3296 - Sealed series Trimmer Potentiometers

This post will provide you with information about Bourns Inc.'s Trimpot® 3296 - Sealed series Trimmer Potentiometers, including features, applications, PDF datasheets, substitute products, stock availability, and pricing.

Applications

  • Advanced driver assistance systems (ADAS)
  • Factory automation & control
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
3362P-1-223LFTRIMMER 22K OHM 0.5W PC PIN TOP571BUY
3296W-1-332LFTRIMMER 3.3K OHM 0.5W PC PIN TOP0BUY
3299X-1-101LFTRIMMER 100 OHM 0.5W PC PIN SIDE216BUY
3296W-1-221LFTRIMMER 220 OHM 0.5W PC PIN TOP2898BUY
3319W-1-202Res Carbon Film Trimmer 2K Ohm 25% 0.2W(1/5W) 1(Elec)/1(Mech)Turn (9 X 12.5mm) Pin Thru-Hole Bag0RFQ
3319P-1-203TRIMMER 20K OHM 0.2W PC PIN TOP0RFQ
3223J-1-102ETRIMMER, 1K, 11 TURN, 1/4W, 20%476BUY
3223J-1-203ETRIMMER, 20K, 11 TURN, 1/4W, 20%455000BUY
3296W-1-503RLFTrimmer Resistors - Through Hole 3/8 50Kohms Sealed Vertical Adjust5028BUY
3224G-1-204ETRIMMER 200K OHM 0.25W GW SIDE290BUY
3224G-1-500ETRIMMER 50 OHM 0.25W SMD500BUY
3224G-1-253ETRIMMER 25K OHM 0.25W SMD629BUY
3296X-1-103RLFTrimmer Resistors - Through Hole 3/8 10Kohms Sealed Horizontal Adjust359BUY
3224X-1-105EOn a Reel of 200, 1MO SMD Trimmer Potentiometer 0.25W Top Adjust Bourns 3224 Series166BUY
3224X-1-500ETRIMMER 50 OHM 0.25W SMD600BUY
3223J-1-202ETRIMMER, 2K, 11 TURN, 1/4W, 20%597BUY
3224G-1-504ETRIMMER 500K OHM 0.25W SMD500BUY
3224W-2-103ETrimmer Resistors - SMD 4mm 10Kohms 10% Square Cermet Sealed126BUY
3364W-1-501ETRIMMER 500 OHM 0.2W SMD0RFQ
3364W-1-104ETRIMMER 100K OHM 0.2W SMD20BUY
Technical Documents

Bourns Inc. Trimpot® 3296 - Sealed series Trimmer Potentiometers are a series of sealed trimmer potentiometers designed for use in harsh environments. These trimmer potentiometers feature a sealed construction that is resistant to dust, moisture, and other contaminants. The 3296 series is available in a variety of resistance values, power ratings, and tapers. The 3296 series is designed to provide reliable performance in a wide range of applications, including automotive, industrial, and consumer electronics. The 3296 series is RoHS compliant and is available in both through-hole and surface mount packages.


Features


• Sealed construction for dust and moisture protection

• Low profile design

• High reliability

• Wide resistance range

• Low cost

• RoHS compliant


Applications


• Automotive

• Industrial

• Medical

• Consumer

• Telecommunications

• Instrumentation

• Audio/Video


Frequently Asked Questions

What are the Alternative Products of Bourns Inc. Trimpot® 3296 - Sealed series Trimmer Potentiometers?

1. Bourns Inc. Trimpot® 3386 - Sealed series Trimmer Potentiometers 2. Bourns Inc. Trimpot® 3386W - Sealed series Trimmer Potentiometers 3. Bourns Inc. Trimpot® 3386Y - Sealed series Trimmer Potentiometers 4. Bourns Inc. Trimpot® 3386Z - Sealed series Trimmer Potentiometers 5. Bourns Inc. Trimpot® 3386A - Sealed series Trimmer Potentiometers 6. Bourns Inc. Trimpot® 3386B - Sealed series Trimmer Potentiometers 7. Bourns Inc. Trimpot® 3386C - Sealed series Trimmer Potentiometers 8. Bourns Inc. Trimpot® 3386D - Sealed series Trimmer Potentiometers 9. Bourns Inc. Trimpot® 3386E - Sealed series Trimmer Potentiometers 10. Bourns Inc. Trimpot® 3386F - Sealed series Trimmer Potentiometers

What are the differences between the types of Bourns Inc. Trimpot® 3296 - Sealed series Trimmer Potentiometers?

The main differences between the types of Bourns Inc. Trimpot® 3296 - Sealed series Trimmer Potentiometers are the resistance range, power rating, and temperature range. The 3296W has a resistance range of 10 ohms to 1M ohms, a power rating of 0.25W, and a temperature range of -55°C to +125°C. The 3296X has a resistance range of 10 ohms to 10K ohms, a power rating of 0.125W, and a temperature range of -55°C to +125°C. The 3296Y has a resistance range of 10 ohms to 100K ohms, a power rating of 0.125W, and a temperature range of -55°C to +125°C. The 3296Z has a resistance range of 10 ohms to 1M ohms, a power rating of 0.125W, and a temperature range of -55°C to +125°C.