web counter

Bourns Inc. Trimpot® 3362 - Sealed series Trimmer Potentiometers

Introduction, stock information and FAQs of Trimpot® 3362 - Sealed series Trimmer Potentiometers

In this post, you will learn features, applications, PDF datasheets, substitute products and the latest stock and pricing information of Bourns Inc. Trimpot® 3362 - Sealed series Trimmer Potentiometers.

Applications

  • Advanced driver assistance systems (ADAS)
  • Medical
  • Factory automation & control
Associated Products

Part NumberDescriptionStockRFQ
3362P-1-223LFTRIMMER 22K OHM 0.5W PC PIN TOP571BUY
3296W-1-332LFTRIMMER 3.3K OHM 0.5W PC PIN TOP0BUY
3299X-1-101LFTRIMMER 100 OHM 0.5W PC PIN SIDE216BUY
3296W-1-221LFTRIMMER 220 OHM 0.5W PC PIN TOP2898BUY
3319W-1-202Res Carbon Film Trimmer 2K Ohm 25% 0.2W(1/5W) 1(Elec)/1(Mech)Turn (9 X 12.5mm) Pin Thru-Hole Bag0RFQ
3319P-1-203TRIMMER 20K OHM 0.2W PC PIN TOP0RFQ
3223J-1-102ETRIMMER, 1K, 11 TURN, 1/4W, 20%476BUY
3223J-1-203ETRIMMER, 20K, 11 TURN, 1/4W, 20%455000BUY
3296W-1-503RLFTrimmer Resistors - Through Hole 3/8 50Kohms Sealed Vertical Adjust5028BUY
3224G-1-204ETRIMMER 200K OHM 0.25W GW SIDE290BUY
3224G-1-500ETRIMMER 50 OHM 0.25W SMD500BUY
3224G-1-253ETRIMMER 25K OHM 0.25W SMD629BUY
3296X-1-103RLFTrimmer Resistors - Through Hole 3/8 10Kohms Sealed Horizontal Adjust359BUY
3224X-1-105EOn a Reel of 200, 1MO SMD Trimmer Potentiometer 0.25W Top Adjust Bourns 3224 Series166BUY
3224X-1-500ETRIMMER 50 OHM 0.25W SMD600BUY
3223J-1-202ETRIMMER, 2K, 11 TURN, 1/4W, 20%597BUY
3224G-1-504ETRIMMER 500K OHM 0.25W SMD500BUY
3224W-2-103ETrimmer Resistors - SMD 4mm 10Kohms 10% Square Cermet Sealed126BUY
RJR24FW204MRes Cermet Trimmer 200K Ohm 10% 1/2W 1% 25(Elec)Turn 2.19mm (9.53 X 4.83 X 11.55mm) Pin Thru-Hole Tube0RFQ
RJR24FX101PRes Cermet Trimmer 100 Ohm 10% 0.5W(1/2W) 0.1% 25(Elec)Turn 2.19mm (11.05 X 4.83 X 10.03mm) Pin Thru-Hole Tube0RFQ
Technical Documents

Bourns Inc. Trimpot® 3362 - Sealed series Trimmer Potentiometers are a reliable and cost-effective solution for a wide range of applications. These trimmer potentiometers feature a sealed construction that provides superior protection against dust, moisture, and other environmental contaminants. The 3362 series is available in a variety of resistance values, power ratings, and package sizes to meet the needs of any application. The 3362 series is designed to provide reliable performance in a wide range of temperatures and humidity levels. With its robust construction and reliable performance, the Bourns Inc. Trimpot® 3362 - Sealed series Trimmer Potentiometers are an ideal choice for any application.


Features


• Sealed construction

• Low profile design

• High reliability

• Low cost

• Wide resistance range

• RoHS compliant


Applications


• Automotive

• Industrial

• Medical

• Consumer

• Telecommunications

• Instrumentation

• Audio/Video


Frequently Asked Questions

What are the Alternative Products of Bourns Inc. Trimpot® 3362 - Sealed series Trimmer Potentiometers?

1. Bourns Inc. Trimpot® 3386 - Sealed series Trimmer Potentiometers 2. Bourns Inc. Trimpot® 3386W - Sealed series Trimmer Potentiometers 3. Bourns Inc. Trimpot® 3386Y - Sealed series Trimmer Potentiometers 4. Bourns Inc. Trimpot® 3386Z - Sealed series Trimmer Potentiometers 5. Bourns Inc. Trimpot® 3386A - Sealed series Trimmer Potentiometers 6. Bourns Inc. Trimpot® 3386B - Sealed series Trimmer Potentiometers 7. Bourns Inc. Trimpot® 3386C - Sealed series Trimmer Potentiometers 8. Bourns Inc. Trimpot® 3386D - Sealed series Trimmer Potentiometers 9. Bourns Inc. Trimpot® 3386E - Sealed series Trimmer Potentiometers 10. Bourns Inc. Trimpot® 3386F - Sealed series Trimmer Potentiometers

What are the differences between the types of Bourns Inc. Trimpot® 3362 - Sealed series Trimmer Potentiometers?

The main differences between the types of Bourns Inc. Trimpot® 3362 - Sealed series Trimmer Potentiometers are the resistance range, power rating, and temperature range. The resistance range can range from 10 ohms to 1M ohms, the power rating can range from 0.25W to 0.5W, and the temperature range can range from -55°C to +125°C. Additionally, the 3362 series is available in both single-turn and multi-turn versions.