web counter

Bourns Inc. Trimpot® 3364 - Open Frame series Trimmer Potentiometers

Introduction, stock information and FAQs of Trimpot® 3364 - Open Frame series Trimmer Potentiometers

In this post, you will learn features, applications, PDF datasheets, substitute products and the latest stock and pricing information of Bourns Inc. Trimpot® 3364 - Open Frame series Trimmer Potentiometers.

Applications

  • Industrial transport (non-car & non-light truck)
  • Lighting
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
3362P-1-223LFTRIMMER 22K OHM 0.5W PC PIN TOP571BUY
3296W-1-332LFTRIMMER 3.3K OHM 0.5W PC PIN TOP0BUY
3299X-1-101LFTRIMMER 100 OHM 0.5W PC PIN SIDE216BUY
3296W-1-221LFTRIMMER 220 OHM 0.5W PC PIN TOP2898BUY
3319W-1-202Res Carbon Film Trimmer 2K Ohm 25% 0.2W(1/5W) 1(Elec)/1(Mech)Turn (9 X 12.5mm) Pin Thru-Hole Bag0RFQ
3319P-1-203TRIMMER 20K OHM 0.2W PC PIN TOP0RFQ
3223J-1-102ETRIMMER, 1K, 11 TURN, 1/4W, 20%476BUY
3223J-1-203ETRIMMER, 20K, 11 TURN, 1/4W, 20%455000BUY
3296W-1-503RLFTrimmer Resistors - Through Hole 3/8 50Kohms Sealed Vertical Adjust5028BUY
3224G-1-204ETRIMMER 200K OHM 0.25W GW SIDE290BUY
3224G-1-500ETRIMMER 50 OHM 0.25W SMD500BUY
3224G-1-253ETRIMMER 25K OHM 0.25W SMD629BUY
3296X-1-103RLFTrimmer Resistors - Through Hole 3/8 10Kohms Sealed Horizontal Adjust359BUY
3224X-1-105EOn a Reel of 200, 1MO SMD Trimmer Potentiometer 0.25W Top Adjust Bourns 3224 Series166BUY
3224X-1-500ETRIMMER 50 OHM 0.25W SMD600BUY
3223J-1-202ETRIMMER, 2K, 11 TURN, 1/4W, 20%597BUY
3224G-1-504ETRIMMER 500K OHM 0.25W SMD500BUY
3224W-2-103ETrimmer Resistors - SMD 4mm 10Kohms 10% Square Cermet Sealed126BUY
3364W-1-501ETRIMMER 500 OHM 0.2W SMD0RFQ
3364W-1-104ETRIMMER 100K OHM 0.2W SMD20BUY
Technical Documents

Description


Bourns Inc. is a leading manufacturer of trimmer potentiometers, offering a wide range of products for various applications. The Trimpot® 3364 - Open Frame series Trimmer Potentiometers are designed for use in a variety of applications, including industrial, automotive, and consumer electronics. These trimmer potentiometers feature a wide range of resistance values, from 10 ohms to 1 megohm, and are available in a variety of package sizes. They are designed to provide reliable performance in harsh environments, and feature a long life expectancy. The Trimpot® 3364 - Open Frame series Trimmer Potentiometers are ideal for applications requiring precise adjustment of resistance values.



Features


• Low profile, open frame design

• High reliability

• Low cost

• Wide resistance range

• High power rating

• RoHS compliant

• Available in single turn and multi-turn versions



Applications


• Automotive

• Industrial

• Medical

• Consumer electronics

• Telecommunications

• Test and measurement equipment

• Audio and video equipment

• Power supplies

• Robotics


Frequently Asked Questions

What are the Alternative Products of Bourns Inc. Trimpot® 3364 - Open Frame series Trimmer Potentiometers?

1. CTS Corporation Trimmer Potentiometers 2. Vishay Intertechnology Trimmer Potentiometers 3. Panasonic Electronic Components Trimmer Potentiometers 4. Alpha Electronics Trimmer Potentiometers 5. TT Electronics Trimmer Potentiometers 6. Honeywell Trimmer Potentiometers 7. KOA Speer Electronics Trimmer Potentiometers 8. Caddock Electronics Trimmer Potentiometers 9. Stackpole Electronics Trimmer Potentiometers 10. Ohmite Trimmer Potentiometers

What are the differences between the types of Bourns Inc. Trimpot® 3364 - Open Frame series Trimmer Potentiometers?

The main differences between the types of Bourns Inc. Trimpot® 3364 - Open Frame series Trimmer Potentiometers are the resistance values, power ratings, and temperature coefficients. The resistance values range from 10 ohms to 1 megohm, the power ratings range from 0.25 watts to 0.5 watts, and the temperature coefficients range from ±100 ppm/°C to ±500 ppm/°C. Additionally, some types of Trimpot® 3364 - Open Frame series Trimmer Potentiometers have a linear taper, while others have a logarithmic taper.