web counter

Bourns Inc. Trimpot® RT24/RTR24-Sealed series Trimmer Potentiometers

Introduction, stock information and FAQs of Trimpot® RT24/RTR24-Sealed series Trimmer Potentiometers

In this post, you will learn features, applications, PDF datasheets, substitute products and the latest stock and pricing information of Bourns Inc. Trimpot® RT24/RTR24-Sealed series Trimmer Potentiometers.

Applications

  • Industrial transport (non-car & non-light truck)
  • Lighting
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
3362P-1-223LFTRIMMER 22K OHM 0.5W PC PIN TOP571BUY
3296W-1-332LFTRIMMER 3.3K OHM 0.5W PC PIN TOP0BUY
3299X-1-101LFTRIMMER 100 OHM 0.5W PC PIN SIDE216BUY
3296W-1-221LFTRIMMER 220 OHM 0.5W PC PIN TOP2898BUY
3319W-1-202Res Carbon Film Trimmer 2K Ohm 25% 0.2W(1/5W) 1(Elec)/1(Mech)Turn (9 X 12.5mm) Pin Thru-Hole Bag0RFQ
3319P-1-203TRIMMER 20K OHM 0.2W PC PIN TOP0RFQ
3223J-1-102ETRIMMER, 1K, 11 TURN, 1/4W, 20%476BUY
3223J-1-203ETRIMMER, 20K, 11 TURN, 1/4W, 20%455000BUY
3296W-1-503RLFTrimmer Resistors - Through Hole 3/8 50Kohms Sealed Vertical Adjust5028BUY
3224G-1-204ETRIMMER 200K OHM 0.25W GW SIDE290BUY
3224G-1-500ETRIMMER 50 OHM 0.25W SMD500BUY
3224G-1-253ETRIMMER 25K OHM 0.25W SMD629BUY
3296X-1-103RLFTrimmer Resistors - Through Hole 3/8 10Kohms Sealed Horizontal Adjust359BUY
3224X-1-105EOn a Reel of 200, 1MO SMD Trimmer Potentiometer 0.25W Top Adjust Bourns 3224 Series166BUY
3224X-1-500ETRIMMER 50 OHM 0.25W SMD600BUY
3223J-1-202ETRIMMER, 2K, 11 TURN, 1/4W, 20%597BUY
3224G-1-504ETRIMMER 500K OHM 0.25W SMD500BUY
3224W-2-103ETrimmer Resistors - SMD 4mm 10Kohms 10% Square Cermet Sealed126BUY
3364W-1-501ETRIMMER 500 OHM 0.2W SMD0RFQ
3364W-1-104ETRIMMER 100K OHM 0.2W SMD20BUY
Technical Documents

Description


Bourns Inc. is a leading manufacturer of trimmer potentiometers, offering a wide range of products for various applications. The Trimpot® RT24/RTR24-Sealed series trimmer potentiometers are designed for use in harsh environments, providing reliable performance in extreme temperatures and humidity. These trimmer potentiometers feature a sealed construction, which helps protect against dust, dirt, and moisture. The RT24/RTR24-Sealed series trimmer potentiometers are available in a variety of resistance values, and feature a wide range of adjustment angles. These trimmer potentiometers are ideal for use in automotive, industrial, and consumer applications.



Features


* Sealed construction for dust and moisture protection

* Low profile design

* Wide resistance range from 10 ohms to 1M ohms

* High power rating of 0.5W

* RoHS compliant



Applications


* Automotive electronics

* Industrial control systems

* Audio and video equipment

* Medical equipment

* Telecommunications systems

* Test and measurement equipment

* Consumer electronics


Frequently Asked Questions

What are the Alternative Products of Bourns Inc. Trimpot® RT24/RTR24-Sealed series Trimmer Potentiometers?

1. Bourns Inc. Model 3386 Series Trimmer Potentiometers 2. Bourns Inc. Model 3590 Series Trimmer Potentiometers 3. Bourns Inc. Model 3296 Series Trimmer Potentiometers 4. Bourns Inc. Model 3299 Series Trimmer Potentiometers 5. Bourns Inc. Model 3386W Series Trimmer Potentiometers 6. Bourns Inc. Model 3590W Series Trimmer Potentiometers 7. Bourns Inc. Model 3296W Series Trimmer Potentiometers 8. Bourns Inc. Model 3299W Series Trimmer Potentiometers 9. Bourns Inc. Model 3386Y Series Trimmer Potentiometers 10. Bourns Inc. Model 3590Y Series Trimmer Potentiometers 11. Bourns Inc. Model 3296Y Series Trimmer Potentiometers 12. Bourns Inc. Model 3299Y Series Trimmer Potentiometers

What are the differences between the types of Bourns Inc. Trimpot® RT24/RTR24-Sealed series Trimmer Potentiometers?

The RT24 and RTR24-Sealed series Trimmer Potentiometers from Bourns Inc. are both single-turn, sealed trimmer potentiometers. The main difference between the two is that the RT24 series is designed for use in harsh environments, while the RTR24-Sealed series is designed for use in more general applications. The RT24 series is constructed with a stainless steel shaft and a sealed case, making it more resistant to dust, moisture, and other environmental contaminants. The RTR24-Sealed series is constructed with a plastic shaft and a sealed case, making it more suitable for general applications. Additionally, the RT24 series has a higher resistance range than the RTR24-Sealed series.