web counter

Cypress Semiconductor Corp MoBL® series Memory

Introduction, stock information and FAQs of MoBL® series Memory

In this article, you will be informed about the features, applications, PDF datasheets, alternative items, and the most recent inventory and pricing details of Cypress Semiconductor Corp MoBL® series Memory.

Applications

  • Wired networking
Associated Products

Part NumberDescriptionStockRFQ
CY62177EV30LL-55ZXISRAM Chip Async Single 3V 32M-bit 4M/2M x 8/16-bit 55ns 48-Pin TSOP-I Tray1RFQ
CY62157EV30LL-45BVIIC SRAM 8MBIT 45NS 48VFBGA702BUY
CY62157ELL-55ZSXEIC SRAM 8MBIT 55NS 44TSOP540BUY
CY62148EV30LL-45ZSXICYPRESS SEMICONDUCTOR CY62148EV30LL-45ZSXI SRAM, 4 Mbit, 512K x 8bit, 2.2V to 3.6V, TSOP, 32 Pins, 45 ns3RFQ
CY62167EV30LL-45ZXAIC SRAM 16M PARALLEL 48TSOP I60RFQ
CY62148ELL-55SXICYPRESS SEMICONDUCTOR CY62148ELL-55SXI IC, SRAM, 4MBIT, 512KX8, 5V, SOIC320RFQ
CY62148ELL-45ZSXIIC, SRAM, 4MBIT, PARALLEL, 45NS, TSOP-3213BUY
CY62148ESL-55ZAXIIC SRAM 4M PARALLEL 32STSOP200BUY
CY62157EV30LL-45ZSXITIC, SRAM, 8MBIT, TSOP-440BUY
CY62146GN30-45ZSXIIC SRAM 4M PARALLEL 44TSOP II10BUY
CY62167GE30-45ZXISRAM Chip Async Single 2.5V/3V 16M-Bit 2M/1M x 8/16 45ns 48-Pin TSOP-I Tray26RFQ
CY62128EV30LL-45ZXICYPRESS SEMICONDUCTOR CY62128EV30LL-45ZXI SRAM, 1MBIT, PARALLEL, 45NS, TSOP-32422RFQ
CY62128ELL-45ZXITIC SRAM 1MBIT 45NS 32TSOP2000BUY
CY62128EV30LL-55ZXEIC SRAM 1M PARALLEL 32TSOP I22BUY
CY62147EV30LL-45BVIIC SRAM 4MBIT 45NS 48VFBGA8BUY
CY62138FV30LL-45ZAXAIC SRAM 2M PARALLEL 32STSOP8810BUY
CY621472E30LL-45ZSXAIC SRAM 4MBIT 45NS 44TSOP9RFQ
CY62157EV30LL-45BVXAIC SRAM 8MBIT 45NS 48VFBGA417RFQ
CY62167DV30LL-70BVIIC SRAM 16M PARALLEL 48VFBGA785RFQ
CY62167G30-45ZXIIC SRAM 16MBIT 45NS 48TSOP6328RFQ
Technical Documents

Cypress Semiconductor Corp MoBL® series Memory is a family of high-performance, low-power, non-volatile memory solutions designed for mobile and embedded applications. The MoBL® series offers a wide range of densities, from 4Mb to 16Gb, and features fast read and write speeds, low power consumption, and a wide operating temperature range. The MoBL® series also offers advanced features such as error correction, wear leveling, and secure erase. With its high performance and low power consumption, the MoBL® series is ideal for applications such as mobile phones, tablets, and other embedded systems.


Features


1. Low power consumption: Cypress Semiconductor Corp MoBL® series Memory is designed to consume less power than other memory solutions, making it ideal for mobile and embedded applications.

2. High speed: The MoBL® series Memory offers high speed performance, allowing for faster data transfer and improved system performance.

3. Reliability: The MoBL® series Memory is designed to be reliable and durable, providing long-term reliability and performance.

4. Flexibility: The MoBL® series Memory is designed to be flexible, allowing for easy integration into a variety of applications.


Applications


1. Mobile devices: The MoBL® series Memory is ideal for use in mobile devices, such as smartphones and tablets, due to its low power consumption and high speed performance.

2. Embedded systems: The MoBL® series Memory is also suitable for use in embedded systems, such as automotive and industrial applications, due to its reliability and flexibility.

3. Networking: The MoBL® series Memory is also suitable for use in networking applications, such as routers and switches, due to its high speed performance and low power consumption.


Frequently Asked Questions

What are the Alternative Products of Cypress Semiconductor Corp MoBL® series Memory?

1. Micron Technology Inc. NAND Flash Memory 2. Samsung Electronics Co. Ltd. V-NAND Flash Memory 3. Toshiba Corporation NAND Flash Memory 4. SK Hynix Inc. NAND Flash Memory 5. Intel Corporation 3D XPoint Memory 6. Western Digital Corporation NAND Flash Memory 7. SanDisk Corporation NAND Flash Memory 8. Macronix International Co. Ltd. NOR Flash Memory 9. Spansion Inc. NOR Flash Memory 10. Winbond Electronics Corporation NOR Flash Memory

What are the differences between the types of Cypress Semiconductor Corp MoBL® series Memory?

The Cypress Semiconductor Corp MoBL® series Memory comes in three different types: MoBL® SRAM, MoBL® NOR Flash, and MoBL® NAND Flash.  MoBL® SRAM is a type of static random access memory (SRAM) that is designed for use in mobile applications. It is a low-power, high-speed memory solution that is ideal for applications that require fast access to data.  MoBL® NOR Flash is a type of non-volatile memory that is designed for use in mobile applications. It is a low-power, high-speed memory solution that is ideal for applications that require fast access to data and the ability to store data even when the power is turned off.  MoBL® NAND Flash is a type of non-volatile memory that is designed for use in mobile applications. It is a low-power, high-capacity memory solution that is ideal for applications that require large amounts of data storage. It is also more cost-effective than other types of memory.