web counter

Micron Technology Inc. MT47H64M16 Memory

Features and applications of Micron Technology Inc. MT47H64M16 Memory

A DDR2 SDRAM memory module, the Micron Technology Inc. MT47H64M16 is made to deliver high-speed and dependable performance for computing applications that demand rapid and effective data processing. This article introduce its features and applications.

Applications

  • Wired networking
Associated Products

Part NumberDescriptionStockRFQ
MT47H64M16HR-25E L:G TRIC DRAM 1G PARALLEL 84FBGA0RFQ
MT47H64M16HR-25E IT:GIC DRAM 1G PARALLEL 84FBGA0RFQ
MT47H64M16HW-3:HIC SDRAM 1GBIT 333MHZ 84FBGA4000RFQ
MT47H64M16HW-3 IT:HIC DRAM 1G PARALLEL 84FBGA570RFQ
MT47H64M16NF-25E XIT:MDRAM Chip DDR2 SDRAM 1Gbit 64Mx16 1.8V 84-Pin FBGA1000RFQ
MT47H64M16HR-3 IT:HIC DRAM 1G PARALLEL 84FBGA190RFQ
MT47H64M16HR-3 AAT:HIC DRAM 1G PARALLEL 84FBGA1000RFQ
MT47H64M16HR-25E IT:HIC DRAM 1G PARALLEL 84FBGA16000RFQ
MT47H64M16HR-3 AAT:H TRIC DRAM 1G PARALLEL 84FBGA0RFQ
MT47H64M16HR-3:H TRIC DRAM 1G PARALLEL 84FBGA0RFQ
MT47H64M16HR-3 IT:H TRIC DRAM 1G PARALLEL 84FBGA0RFQ
MT47H64M16HR-25:H TRIC DRAM 1G PARALLEL 84FBGA0RFQ
MT47H64M16HR-25E XIT:HIC DRAM 1G PARALLEL 84FBGA870RFQ
MT47H64M16HR-25E XIT:H TRIC SDRAM 1GBIT 400MHZ 84FBGA0RFQ
MT47H64M16HR-25E AIT:H TRIC DRAM 1G PARALLEL 84FBGA0RFQ
MT47H64M16BT-3:A TRIC DRAM 1G PARALLEL 92FBGA0RFQ
MT47H64M16HR-187E:HIC DRAM 1G PARALLEL 84FBGA705RFQ
MT47H64M16NF-25E AAT:MDRAM Chip DDR2 SDRAM 1G-Bit 64Mx16 1.8V 84-Pin FBGA10BUY
MT47H64M16NF-187E:MIC SDRAM 1GBIT 533MHZ 84FBGA1028RFQ
MT47H64M16HR-3:E TRIC DRAM 1G PARALLEL 84FBGA0RFQ
Technical Documents

A DDR2 SDRAM memory module, the Micron Technology Inc. MT47H64M16 is made to deliver high-speed and dependable performance for computing applications that demand rapid and effective data processing. It is organized into 64M words x 16 bits x 2 ranks (2Rx16) and has a 1GB capacity. This memory requires a 1.8V power supply and runs at an 800 MHz (PC2-6400) frequency with a CL6 timing. The 240-pin DDR2 DIMM form factor of the MT47H64M16 makes it suited for usage in industrial computing applications as well as desktops, servers, and workstations. Even though it lacks error correction code (ECC), its non-ECC capacity provides good dependability and guarantees that the majority of computing requirements are satisfied.

 

Features

 

Timing: CL6

Voltage: 1.8V

ECC: Non-ECC

Capacity: 1 GB

RoHS: Compliant

Form factor: 240-pin DDR2 DIMM

Memory speed: 800 MHz (PC2-6400)

Organization: 64M words x 16 bits x 2 ranks (2Rx16)

 

Applications

 

  • Servers

  • Desktops

  • Networking

  • Workstations

  • Industrial Computing

In general, the MT47H64M16 memory module is a versatile component that can be used in most DDR2 technology-compatible systems for applications that require high-speed reactivity, efficiency, and data processing capability.


Frequently Asked Questions

What exactly is DDR2 SDRAM?

Older systems often employ DDR2 Synchronous Dynamic Random Access Memory (SDRAM) as their computer memory. It has a larger bandwidth, uses less power, and can transmit data at rates quicker than DDR1 or SDR SDRAM.

What are the organization and capacity of the MT47H64M16?

The MT47H64M16 has a 1GB storage capacity and is organized into 64M words with 16 bits each, divided into 2 ranks (2Rx16).

What is the speed of the memory module?

This memory runs at an 800 MHz (PC2-6400) frequency.