web counter

Microchip Technology SST25 series Memory

Introduction, stock information and FAQs of SST25 series Memory

In this post, you will learn features, applications, PDF datasheets, substitute products and the latest stock and pricing information of Microchip Technology SST25 series Memory.

Applications

  • Advanced driver assistance systems (ADAS)
  • Factory automation & control
  • Medical
  • Wearables (non-medical)
  • Wired networking
Associated Products

Part NumberDescriptionStockRFQ
SST25PF040CT-40I/SNIC FLASH 4M SPI 40MHZ 8SOIC53063BUY
SST25VF016B-50-4C-S2AF-TIC FLASH 16MBIT 50MHZ 8SOIC8392RFQ
SST25VF010A-33-4I-QAE-TIC FLASH 1MBIT 33MHZ 8WSON590000BUY
SST25WF040BT-40I/NPMICROCHIP SST25WF040BT-40I/NP Flash Memory, Serial, 4 Mbit, 512K x 8bit, 40 MHz, SPI, USON, 8 Pins10000BUY
SST25VF512-20-4C-SAENOR Flash Serial-SPI 3.3V 512Kbit 64K x 8bit 20ns 8-Pin SOIC N Tube2679BUY
SST25VF512A-33-4I-QAEIC FLASH 512K SPI 33MHZ 8WSON105BUY
SST25VF040B-50-4C-SAFSST25VF040B Series 4-Mbit (512 K x 8) 3.6 V SMT SPI Serial Flash - SOIC-8400BUY
SST25PF020B-80-4C-SAEIC FLASH 2M SPI 80MHZ 8SOIC10000RFQ
SST25VF010A-33-4I-QAE1M FLASH MEMORY, SPI EEPROM, WSON-820000BUY
SST25VF020-20-4C-QAE-TIC FLASH 2MBIT 20MHZ 8WSON456BUY
SST25VF010A-33-4C-QAE-TIC FLASH 1MBIT 33MHZ 8WSON2000BUY
SST25PF020B-80-4C-Q3AE-TFlash Memory 2.3V to 3.6V 2Mbit SPI Serial Flash10000BUY
SST25VF040B-50-4I-QAF-TFlash Serial-SPI 3.3V 4Mbit 512K x 8bit 8ns 8-Pin WSON EP T/R3128BUY
SST25PF040CT-40E/MF2.3V TO 3.6V 4MBIT SPI FLASH 12520190BUY
SST25WF040B-40I/SNIC FLASH 4M SPI 40MHZ 8SOIC1600BUY
SST25VF016B-50-4C-QAFIC FLASH 16M SPI 50MHZ 8WSON2255RFQ
SST25PF040C-40I/MFIC FLASH 4M SPI 40MHZ 8WDFN5000BUY
SST25VF040B-50-4C-QAFIC FLASH 4M SPI 50MHZ 8WSON70RFQ
SST25VF512A-33-4I-QAE-TIC FLASH 512K SPI 33MHZ 8WSON1919BUY
SST25WF020AT-40I/SNIC FLASH 2M SPI 40MHZ 8SOIC41048BUY
Technical Documents

Microchip Technology's SST25 series memory is a family of Serial Flash memory products that offer a wide range of densities, features, and package options. The SST25 series is designed to provide reliable, cost-effective, and high-performance non-volatile memory solutions for a variety of applications. The SST25 series features a low-power, low-voltage design, fast read and write speeds, and a wide operating temperature range. The SST25 series is available in a variety of densities, ranging from 1Mbit to 128Mbit, and is offered in a variety of packages, including SOIC, TSSOP, and WLCSP. The SST25 series is ideal for applications such as consumer electronics, automotive, industrial, and medical.


Features


• Low-power consumption

• High-speed read and write operations

• Wide temperature range

• Endurance up to 100,000 erase/write cycles

• Data retention up to 20 years

• SPI and I2C compatible

• Security features such as write protection, password protection, and hardware write protection

• Available in a variety of packages


Applications


• Automotive

• Industrial

• Medical

• Consumer

• Wearable

• IoT

• Networking

• Security


Frequently Asked Questions

What are the Alternative Products of Microchip Technology SST25 series Memory?

1. Macronix MX25L series Memory 2. Winbond W25Q series Memory 3. Cypress S25FL series Memory 4. ISSI IS25LP series Memory 5. Atmel AT25DF series Memory 6. Everspin MR25H series Memory 7. Adesto AT25SF series Memory 8. GigaDevice GD25Q series Memory

What are the differences between the types of Microchip Technology SST25 series Memory?

1. Capacity: The SST25 series memory comes in a variety of capacities, ranging from 1 megabit (Mb) to 128 megabits (Mb).  2. Speed: The SST25 series memory is available in a variety of speeds, ranging from 25 nanoseconds (ns) to 200 nanoseconds (ns).  3. Voltage: The SST25 series memory is available in a variety of voltages, ranging from 1.8 volts (V) to 3.3 volts (V).  4. Package: The SST25 series memory is available in a variety of packages, including SOIC, TSSOP, and WSON.  5. Interface: The SST25 series memory is available with either a Serial Peripheral Interface (SPI) or a Quad Peripheral Interface (QPI).