web counter

Micron Technology Inc. Automotive, AEC-Q100 series Memory

Features and applications of Micron Technology Inc. Automotive, AEC-Q100 series Memory

AEC-Q100 series memory from Micron Technology Inc. was created primarily for use in automotive applications. It is constructed to withstand the strict requirements of the automobile sector, where dependability, durability, and performance are essential elements. This article introduce its features and applications.

Applications

  • Advanced driver assistance systems (ADAS)
Associated Products

Part NumberDescriptionStockRFQ
MT41K64M16TW-107 AIT:J TRIC DRAM 1G PARALLEL 96FBGA3000BUY
MT48LC16M8A2BB-6A AAT:L TRIC SDRAM 128MBIT 166MHZ 60FBGA0RFQ
MT28EW01GABA1LPC-0AAT TRIC FLASH 1GBIT 105NS 64LBGA0RFQ
MT48H32M16LFB4-6 AT:C TRDRAM Chip Mobile LPSDR SDRAM 512M-Bit 32Mx16 1.8V 54-Pin VFBGA T/R0RFQ
MT48LC4M32B2B5-6A AAT:L TRIC SDRAM 128MBIT 166MHZ 90VFBGA2495RFQ
MT25QL128ABA8ESF-0AAT TRIC FLASH 128M SPI 133MHZ 16SOP217764BUY
MT48LC16M16A2P-6A AIT:G TRIC DRAM 256M PARALLEL 54TSOP4217RFQ
MT48LC4M16A2P-6A AAT:J TRIC SDRAM 64MBIT 167MHZ 54TSOP1000RFQ
MT48LC2M32B2P-6A AAT:J TRIC SDRAM 64MBIT 167MHZ 86TSOP0RFQ
MT48LC2M32B2P-6A AIT:J TRIC DRAM 64M PARALLEL 86TSOP II0RFQ
MT48LC4M32B2P-6A AAT:L TRIC DRAM 128M PARALLEL 86TSOP II0RFQ
MT25QL128ABB1ESE-0AUT TRIC FLASH NOR SER 128MB 8SOP21280BUY
MT25QU128ABB1ESE-0AUT TRIC FLASH NOR SER 128M 8SOP2676BUY
MT25QU128ABB8E12-0AUT TRIC FLASH 128M SPI 24TPBGA41BUY
MT47H64M16NF-25E:M TRDRAM Chip DDR2 SDRAM 1G-Bit 64Mx16 1.8V 84-Pin FBGA T/R2642BUY
MT41K64M16TW-107 AIT:JDRAM Chip DDR3L SDRAM 1G-Bit 64Mx16 1.35V 96-Pin FBGA8000RFQ
MT41K128M8DA-107 AIT:JDRAM Chip DDR3L SDRAM 1G-Bit 128Mx8 1.35V 78-Pin FBGA1829RFQ
MT25QU128ABA8ESF-0AAT TRIC FLASH 128M SPI 133MHZ 16SOP230BUY
MT47H64M16NF-25E XIT:M TRDRAM Chip DDR2 SDRAM 1G-Bit 64Mx16 1.8V 84-Pin FBGA T/R111RFQ
MT48LC8M16A2P-6A AIT:LIC DRAM 128M PARALLEL 54TSOP1000RFQ
Technical Documents

AEC-Q100 series memory from Micron Technology Inc. was created primarily for use in automotive applications. It is constructed to withstand the strict requirements of the automobile sector, where dependability, durability, and performance are essential elements. The AEC-Q100 memory chips from Micron have great read and write performance, a wide operating temperature range, and cutting-edge security features to guard against unwanted access to critical data. They can also be found in high-density versions, which enable more data storage in a more compact design. For important automotive applications including ADAS, infotainment systems, telematics, automotive gateways, and autonomous vehicles, Micron AEC-Q100 memory chips offer dependable and long-lasting storage solutions.

 

Features

 

Micron AEC-Q100 memory chips are made to work in a wide temperature range, from -40°C to +105°C. Because of this, they are suited for use in the harsh environments that are frequently present in automotive applications.

Durability: Micron AEC-Q100 memory chips are made to sustain heavy read and write operations for a protracted period of time. They are perfect for use in applications that demand regular updates because they are rated to support up to 1 million program/erase cycles.

Reliability: Micron AEC-Q100 memory chips are created to adhere to strict reliability and durability standards set by the automobile industry. To make sure they can function consistently in challenging circumstances, they go through thorough testing and quality control procedures.

High-density variants for Micron AEC-Q100 memory chips are available, allowing for greater data storage in a smaller form factor. This is crucial in automotive applications when available space is limited.

Security: The enhanced security features found in Micron AEC-Q100 memory chips, including as hardware encryption and authentication, can help prevent unwanted access to sensitive data.

Overall, Micron AEC-Q100 memory chips are made to withstand the strict requirements of the automotive sector and offer dependable and long-lasting storage solutions for vital automotive applications.

 

Applications

 

  • Telematics

  • Automotive Gateway

  • Infotainment Systems

  • Autonomous Vehicles

  • Advanced Driver Assistance Systems (ADAS)

Overall, Micron AEC-Q100 memory chips can be used in a variety of automotive applications where reliability, durability, and high-performance memory are essential.

 


Frequently Asked Questions

AEC-Q100 standard: what is it?

The Automotive Electronics Council (AEC) produced the AEC-Q100 standard, which outlines the minimal specifications for electronic parts used in automotive applications.

How hot or cold can Micron AEC-Q100 memory chips operate?

The wide operating temperature range of Micron AEC-Q100 memory chips, which ranges from -40°C to +105°C.

What is the Micron AEC-Q100 memory chip's endurance rating?

The 1 million program/erase cycles that Micron AEC-Q100 memory chips are rated to support make them the perfect choice for use in applications that demand regular updates.