web counter

Cypress Semiconductor Corp Automotive, AEC-Q100, F-RAM™ series Memory

Introduction, stock information and FAQs of Automotive, AEC-Q100, F-RAM™ series Memory

In this post, you will learn features, applications, PDF datasheets, substitute products and the latest stock and pricing information of Cypress Semiconductor Corp Automotive, AEC-Q100, F-RAM™ series Memory.

Applications

  • Advanced driver assistance systems (ADAS)
  • Factory automation & control
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
FM28V100-TGFM28V Series 1 Mb (128 K x 8) 3.3 V 60 ns Parallel F-RAM Memory - TSOP-321BUY
CY7C1350G-133AXIIC SRAM 4.5MBIT 133MHZ 100TQFP3BUY
S26KL512SDABHI020NOR Flash Parallel 3V 512M-bit 64M x 8 96ns 24-Pin Fortified BGA Tray18BUY
FM28V102A-TGNVRAM FRAM Parallel 1M-Bit 3.3V 44-Pin TSOP-II20RFQ
S70FL01GSAGBHBC10IC FLASH 1G SPI 133MHZ 24BGA305RFQ
S25FL256LAGBHM020IC FLASH 256M SPI 133MHZ 24FBGA20355BUY
FM25VN10-GIC FRAM 1MBIT SPI 40MHZ 8SOIC0BUY
S25FL127SABMFB101IC FLASH 128M SPI 108MHZ5045BUY
S25FS256SAGMFB000IC NOR7194BUY
S29GL128S10DHB020IC FLASH 128M PARALLEL 64BGA25RFQ
S29GL512S11DHA023IC FLASH 512M PARALLEL 64FBGA2200BUY
S25FS512SAGNFB010IC FLASH 512M SPI 133MHZ0RFQ
CY15V104QN-50SXIIC FRAM 4MBIT 50MHZ 8EIAJ53RFQ
S25FL256LAGMFA000IC 256 MB FLASH MEMORY2600BUY
CY15V108QN-20LPXCIC FRAM 8MBIT 20MHZ 8GQFN10RFQ
CY15V108QI-20LPXCIC FRAM 8MBIT 20MHZ 8GQFN7RFQ
S25FL128LAGMFA000IC 128 MB FLASH MEMORY10RFQ
S25FL128LAGMFA010IC 128 MB FLASH MEMORY26BUY
S25FL512SAGMFAG10IC 512 MB FLASH MEMORY10BUY
CY7C1472V25-200AXCIC SRAM 72MBIT 200MHZ 100TQFP5RFQ
Technical Documents

Cypress Semiconductor Corp Automotive, AEC-Q100, F-RAM™ series Memory is a leading provider of automotive-grade, non-volatile memory solutions. The F-RAM™ series is designed to meet the stringent requirements of the automotive industry, including AEC-Q100 qualification and extended temperature range operation. The F-RAM™ series offers a wide range of densities, from 4Kb to 64Kb, and features fast write speeds, low power consumption, and high endurance. The F-RAM™ series is ideal for automotive applications such as engine control, body control, and infotainment systems. With its robust design and reliable performance, the F-RAM™ series is the perfect choice for automotive applications.


Features


1. Low power consumption: Cypress Semiconductor Corp Automotive, AEC-Q100, F-RAM™ series Memory consumes very low power, making it ideal for automotive applications.

2. High endurance: The F-RAM™ series Memory has a high endurance rating, making it suitable for applications that require frequent writes.

3. High speed: The F-RAM™ series Memory has a fast read and write speed, making it suitable for applications that require quick access to data.

4. Low voltage operation: The F-RAM™ series Memory can operate at low voltages, making it suitable for automotive applications.


Applications


1. Automotive: The F-RAM™ series Memory is suitable for automotive applications due to its low power consumption, high endurance, and low voltage operation.

2. Industrial: The F-RAM™ series Memory is suitable for industrial applications due to its high speed and endurance.

3. Medical: The F-RAM™ series Memory is suitable for medical applications due to its low power consumption and high speed.

4. Consumer: The F-RAM™ series Memory is suitable for consumer applications due to its low power consumption and high speed.


Frequently Asked Questions

What are the Alternative Products of Cypress Semiconductor Corp Automotive, AEC-Q100, F-RAM™ series Memory?

1. Macronix MX66L51235FZ2I-10G F-RAM Memory 2. Fujitsu MB85RS1MT F-RAM Memory 3. STMicroelectronics M95M02-DR F-RAM Memory 4. Microchip Technology 24AA02E48 F-RAM Memory 5. Renesas Electronics MB85RS1MT F-RAM Memory 6. Winbond W25Q128FV F-RAM Memory 7. ISSI IS25LP128F F-RAM Memory 8. Cypress Semiconductor CY15B104Q F-RAM Memory 9. Atmel AT45DB041E F-RAM Memory 10. Everspin MR25H128 F-RAM Memory

What are the differences between the types of Cypress Semiconductor Corp Automotive, AEC-Q100, F-RAM™ series Memory?

1. Automotive Series: This series of Cypress Semiconductor Corp memory is designed for use in automotive applications and is compliant with the AEC-Q100 standard. It offers high-speed, low-power operation and is available in a variety of densities and packages.  2. AEC-Q100 Series: This series of Cypress Semiconductor Corp memory is designed for use in automotive applications and is compliant with the AEC-Q100 standard. It offers high-speed, low-power operation and is available in a variety of densities and packages.  3. F-RAM™ Series: This series of Cypress Semiconductor Corp memory is designed for use in industrial and automotive applications and is compliant with the AEC-Q100 standard. It offers fast write speeds, low power consumption, and is available in a variety of densities and packages. It also offers a unique feature called “Ferroelectricity” which allows for non-volatile data storage.