web counter

Cypress Semiconductor CY7C series SRAM Memory

Features and Applications of CY7C series SRAM Memory

The purpose of this article is to briefly illustrate what is possible with SRAM Memories and the features and applications of these memories manufactured by Cypress Semiconductor under the CY7C series.

Applications

  • Medical
  • Building automation
  • Industrial transport (non-car & non-light truck)
Associated Products

Part NumberDescriptionStockRFQ
CY7C1019DV33-10BVXIIC SRAM 1M PARALLEL 48VFBGA10BUY
CY7C1019D-10ZSXIIC SRAM 1MBIT 10NS 32TSOP123BUY
CY7C1019CV33-10ZXAIC SRAM 1MBIT 10NS 32TSOP123BUY
CY7C1019D-10VXITSRAM Chip Async Single 5V 1M-Bit 128K x 8 10ns 32-Pin SOJ T/R124RFQ
CY7C1019DV33-10VXICYPRESS SEMICONDUCTOR CY7C1019DV33-10VXI IC, SRAM, 1MB, 128KX8, 3.3V, SOJ325RFQ
CY7C1019D-10VXICYPRESS SEMICONDUCTOR CY7C1019D-10VXI SRAM, 1MBIT, PARALLEL, 10NS, SOJ-325718RFQ
CY7C1019DV33-10BVXITIC SRAM 1M PARALLEL 48VFBGA153RFQ
CY7C1019DV33-10VXITIC SRAM 1M PARALLEL 32SOJ68RFQ
CY7C1019B-12VCIC SRAM 1M PARALLEL 32SOJ3RFQ
CY7C1019CV33-12VCIC SRAM 1M PARALLEL 32SOJ6RFQ
CY7C1019B-12ZXCIC SRAM 1M PARALLEL 32TSOP II8BUY
CY7C1019BN-12ZXCIC SRAM 1M PARALLEL 32TSOP II0RFQ
CY7C1019CV33-10ZXITIC SRAM 1M PARALLEL 32TSOP II0RFQ
CY7C1019CV33-15ZXIIC SRAM 1M PARALLEL 32TSOP II42BUY
CY7C1019CV33-12ZXCIC SRAM 1M PARALLEL 32TSOP II88RFQ
CY7C1019BN-12ZXCTIC SRAM 1M PARALLEL 32TSOP II0RFQ
CY7C1019BN-15ZXCTIC SRAM 1M PARALLEL 32TSOP II0RFQ
CY7C1019DV33-10ZSXIIC SRAM 1M PARALLEL 32TSOP II234RFQ
CY7C1019CV33-10ZXATIC SRAM 1M PARALLEL 32TSOP II15246RFQ
CY7C1019DV33-10ZSXITIC SRAM 1MBIT 10NS 32TSOP123RFQ
Technical Documents

Cypress, the world leader in SRAMs, now offers Synchronous SRAMs with ECC. With the performance to serve a wide variety of industrial, communication, data processing, medical, consumer and military applications, SRAM with ECC needs no PCB redesign.

Synchronous SRAM with ECC Product Overview


CY7C series SRAM Memory from Cypress Semiconductor is a family of high-speed, low-power, and high-density memory solutions designed for use in a variety of applications. The series includes both asynchronous and synchronous SRAMs, with various interfaces such as parallel, burst, and pipeline. Some models offer advanced features such as low-latency burst modes, quad data rate interfaces, and ECC support. With densities ranging from 256Kb to 36Mb and speeds of up to 166MHz, the CY7C SRAMs are suitable for use in networking and telecommunications equipment, industrial control systems, test and measurement equipment, automotive electronics, and embedded systems. The low standby current and single power supply operation makes them ideal for portable devices and other low-power applications.

Features

The main features of CY7C series SRAM Memory may be summarized as follows:

1. CY7C SRAM Memory series offers high-speed, low-power, and high-density memory solutions for various applications.

2. Available in densities ranging from 256Kb to 36Mb and operates at speeds of up to 166MHz.

3. CY7C SRAMs feature a low standby current and operate on a single 1.8V or 3.3V power supply.

4. The series includes both asynchronous and synchronous SRAMs, with various interfaces such as parallel, burst, and pipeline.

5. Some models offer advanced features such as low-latency burst modes, quad data rate interfaces, and ECC support.

Applications

Automotive

Industrial

Networking

Medical

Consumer electronics

CY7C series SRAM Memory devices are commonly used in a wide range of applications, including industrial control systems, medical equipment, gaming consoles, and networking equipment.


Frequently Asked Questions

What is the storage capacity of CY7C series SRAM Memory?

CY7C series SRAM Memory devices come in a range of storage capacities, from 64Kb to 16Mb.

What is the operating voltage range for CY7C series SRAM Memory?

CY7C series SRAM Memory devices operate with a voltage range from 3.0V to 5.5V.

What is the maximum operating frequency of CY7C series SRAM Memory?

The maximum operating frequency of CY7C series SRAM Memory devices is 55MHz.