web counter

Microchip Technology SST26 SQI® series Memory

Introduction, stock information and FAQs of SST26 SQI® series Memory

In this post, you will be informed of the features, applications, PDF datasheets, alternative products, and the most recent stock and pricing information of Microchip Technology's SST26 SQI® series Memory.

Applications

  • Medical
  • Gaming
  • Factory automation & control
Associated Products

Part NumberDescriptionStockRFQ
SST26VF016BT-104I/MFSerial 2.5V/3V 16Mbit 16M x 1bit 8ns/5ns 8-Pin WDFN EP T/R2000RFQ
SST26WF040BT-104I/NPIC FLASH 4M SPI 104MHZ 8USON472RFQ
SST26VF032B-104V/MFFlash Serial 2.5V/3V 32Mbit 32M x 1bit 8ns 8-Pin WDFN EP Tube240BUY
SST26VF064B-104V/MFFlash Serial 2.5V/3V 64Mbit 64M x 1bit 8ns 8-Pin WDFN EP Tube5000BUY
SST26VF064BEUI-104I/MF64MB 2.3V TO 3.6V SQI FLASH MEMO5000RFQ
SST26VF016B-80E/SM16MBIT SPI/SQI FLASH 125C INDUST2000BUY
SST26VF016B-80E/MF16MBIT SPI/SQI FLASH 125C INDUST16BUY
SST26WF064CT-104I/TDIC FLASH 64M SPI 104MHZ 24TBGA2500BUY
SST26VF064BEUIT-104I/MF64MB 2.3V TO 3.6V SQI FLASH MEMO907BUY
SST26VF016BT-80E/SMNor Flash 16MBIT 16M X 1 BIT/8M X 2 BIT/4M X 4 Bit Spi 2.5V/3V 8NS 8-PIN Soij T/r1368BUY
SST26VF064BT-104I/MNIC FLASH 64MBIT 104MHZ 8WDFN500RFQ
SST26WF064CT-104I/MFIC FLASH 64M SPI 104MHZ 8TDFN44RFQ
SST26WF080B-104I/SNIC FLASH 8M SPI 104MHZ 8SOIC258BUY
SST26WF080BT-104I/SNIC FLASH 8M SPI 104MHZ 8SOIC1396BUY
SST26WF080BAT-104I/SNIC FLASH 8M SPI 104MHZ 8SOIC35BUY
SST26WF040BA-104I/MFIC FLASH 4M SPI 104MHZ 8WDFN17BUY
SST26VF064BT-104V/SMFlash Serial 2.5V/3V 64Mbit 64M x 1bit 8ns 8-Pin SOIJ T/R2000BUY
SST26VF064BT-104V/SOFlash Serial 2.5V/3V 64Mbit 64M x 1bit 8ns 16-Pin SOIC T/R37BUY
SST26WF040BAT-104I/MFIC FLASH 4M SPI 104MHZ 8WDFN41BUY
SST26WF080B-104I/MFNOR Flash Serial-SPI 1.8V 8Mbit 8M/4M/2M x 1bit/2bit/4bit 8ns 8-Pin WDFN EP Tube40BUY
Technical Documents

Microchip Technology's SST26 SQI® series Memory is a high-performance, low-power, non-volatile memory solution designed for a wide range of applications. It offers a wide range of densities, from 1Mb to 16Mb, and is available in both Serial and Quad SPI interfaces. The SST26 SQI® series Memory is ideal for applications requiring fast read and write speeds, low power consumption, and high reliability. It features a wide operating temperature range, up to 125°C, and is available in a variety of packages, including SOIC, TSSOP, and WLCSP. With its high-speed, low-power, and reliable performance, the SST26 SQI® series Memory is an ideal solution for a variety of applications.


Features


1. Low power consumption: The SST26 SQI® series memory consumes less than 1 mW of power in active mode and less than 0.1 mW in standby mode.

2. High speed: The SST26 SQI® series memory can achieve read speeds of up to 104 MHz and write speeds of up to 52 MHz.

3. High endurance: The SST26 SQI® series memory can withstand up to 100,000 write/erase cycles.

4. Security: The SST26 SQI® series memory features advanced security features such as password protection, write protection, and secure erase.


Applications


1. Automotive: The SST26 SQI® series memory is ideal for automotive applications such as infotainment systems, navigation systems, and telematics.

2. Industrial: The SST26 SQI® series memory is suitable for industrial applications such as factory automation, process control, and machine vision.

3. Consumer: The SST26 SQI® series memory is suitable for consumer applications such as digital cameras, MP3 players, and gaming consoles.

4. Medical: The SST26 SQI® series memory is suitable for medical applications such as patient monitoring, medical imaging, and medical diagnostics.


Frequently Asked Questions

What are the Alternative Products of Microchip Technology SST26 SQI® series Memory?

1. Macronix MX25L12835FZNIQ 2. Winbond W25Q128JVSIQ 3. Cypress S25FL128SAGMFI001 4. ISSI IS25LP128F 5. Eon EN25Q128A 6. GigaDevice GD25Q128C

What are the differences between the types of Microchip Technology SST26 SQI® series Memory?

The SST26 SQI® series of memory from Microchip Technology includes three types of memory: SST26VF064B, SST26VF032B, and SST26VF016B.   The SST26VF064B is a 64Mb (8MB) Serial Quad I/O (SQI) Flash memory device. It has a maximum clock frequency of 104MHz and a maximum read speed of 104MB/s. It also features a 4-bit multiplexed I/O bus, a deep power-down mode, and a write protection feature.   The SST26VF032B is a 32Mb (4MB) Serial Quad I/O (SQI) Flash memory device. It has a maximum clock frequency of 104MHz and a maximum read speed of 104MB/s. It also features a 4-bit multiplexed I/O bus, a deep power-down mode, and a write protection feature.   The SST26VF016B is a 16Mb (2MB) Serial Quad I/O (SQI) Flash memory device. It has a maximum clock frequency of 104MHz and a maximum read speed of 104MB/s. It also features a 4-bit multiplexed I/O bus, a deep power-down mode, and a write protection feature.   The main difference between the three types of SST26 SQI® series memory is the amount of memory they offer. The SST26VF064B offers the most memory at 64Mb (8MB), followed by the SST26VF032B at 32Mb (4MB), and the SST26VF016B at 16Mb (2MB). All three types of memory offer the same features and maximum clock frequency and read speed.