web counter

Micron Technology Inc. M29F800 Memory

Features and applications of Micron Technology Inc. M29F800 Memory

For a variety of embedded system applications, the Micron Technology Inc. M29F800 NOR flash memory offers high-quality and dependable non-volatile storage capabilities. It features an 8Mb density and two different organizational options: 1Mb x 8 bits or 512Kb x 16 bits. This article introduce its features and applications.

Applications

  • Advanced driver assistance systems (ADAS)
  • Medical
  • Factory automation & control
Associated Products

Part NumberDescriptionStockRFQ
M29F800DB55N1IC FLASH 8M PARALLEL 48TSOP0RFQ
M29F800DT70M6EIC FLASH 8M PARALLEL 44SO0RFQ
M29F800DT55N6IC FLASH 8M PARALLEL 48TSOP0RFQ
M29F800DB55N6IC FLASH 8M PARALLEL 48TSOP0RFQ
M29F800DT55N6EIC FLASH 8M PARALLEL 48TSOP0RFQ
M29F800DB70M6IC FLASH 8M PARALLEL 44SO0RFQ
M29F800DB70N6T TRIC FLASH 8M PARALLEL 48TSOP0RFQ
M29F800FB55M3E2NOR Flash Parallel 5V 8Mbit 1M/512K x 8bit/16bit 55ns 44-Pin SO W Tray0RFQ
M29F800FB52M3F2 TRIC FLASH 8M PARALLEL 44SO0RFQ
M29F800FT55N3E2NOR Flash Parallel 5V 8M-bit 1M x 8/512K x 16 55ns Automotive 48-Pin TSOP Tray2592RFQ
M29F800FB55N3E2NOR Flash Parallel 5V 8M-bit 1M x 8/512K x 16 55ns Automotive 48-Pin TSOP Tray5098RFQ
M29F800DB70N6IC FLASH 8M PARALLEL 48TSOP2591RFQ
M29F800DT70N6IC FLASH 8M PARALLEL 48TSOP0RFQ
M29F800DT70N6F TRIC FLASH 8M PARALLEL 48TSOP0RFQ
M29F800AB70M1IC FLASH 8M PARALLEL 44SO0RFQ
M29F800DB70N1IC FLASH 8M PARALLEL 48TSOP0RFQ
M29F800DT70N1T TRIC FLASH 8M PARALLEL 48TSOP0RFQ
M29F800DB70M6EIC FLASH 8M PARALLEL 44SO0RFQ
M29F800DB70M1IC FLASH 8M PARALLEL 44SO0RFQ
M29F800FT5AN6F2 TRIC FLASH 8M PARALLEL 48TSOP0RFQ
Technical Documents

For a variety of embedded system applications, the Micron Technology Inc. M29F800 NOR flash memory offers high-quality and dependable non-volatile storage capabilities. It features an 8Mb density and two different organizational options: 1Mb x 8 bits or 512Kb x 16 bits. The device functions within a voltage range of 4.5 and 5.5 volts and between -40 and +85 degrees Celsius. It has a parallel NOR flash interface with an 8-bit or 16-bit option that enables flexible programming and erasing. The M29F800 device is also perfect for non-volatile, fast storage applications found in consumer electronics, industrial control, networking, automation controllers, medical devices, and automotive electronics. It comes in three package types: 32-lead SO, 44-ball TSOP, or 48-ball WSOP, making it easy for hardware integration depending on the specific requirements of the device's use case.

 

Features

 

  • Density: 8 Mb

  • Programming time: 32μs/Word

  • Erase time: 1.5 s/Sector (4 Kbyte)

  • Supply Voltage: VCC = 4.5V to 5.5V

  • Operating Temperature: -40°C to +85°C

  • Organization: 1Mb x 8 bits or 512Kb x 16 bits

  • Interface: 8-bit or 16-bit parallel NOR Flash interface

  • Package Type: 32-lead SO, 44-ball TSOP, or 48-ball WSOP

 

Applications

 

  • Networking

  • Medical Devices

  • Industrial Control

  • Consumer Electronics

  • Automotive Electronics

  • Automation Controllers

In general, the M29F800 NOR flash memory is an ideal choice for embedded system environments that require efficient, fast-performing non-volatile storage capabilities.


Frequently Asked Questions

NOR flash memory: what is it?

A non-volatile memory called NOR flash memory can be utilized in electrical devices to store data or program code. It offers quick access, has random read capabilities, and was specifically designed for embedded systems applications.

What is the M29F800 memory device's density?

The Micron M29F800 has an 8 Mb density.

What kind of structure does the M29F800 possess?

One of two organization types for this memory device—512Kb x 16 bits or 1Mb x 8 bits—is available.