web counter

Microchip Technology AT24C32 series Memory

Comprehensive Guide to AT24C32 Integrated Circuits (ICs) Memory

In this post, you will find the Key Component Features, Diverse Applications, Associated Series Parts, Technical Documents(PDF Datasheets, User Guides), Frequently asked questions, and Related Series of Microchip Technology AT24C32 series Memory products.

FEATURES

  • 32Kbit Serial EEPROM
  • Operating voltage range from 1.8V to 5.5V
Applications

  • Advanced driver assistance systems (ADAS)
Associated Products

Part NumberDescriptionStockRFQ
AT24C32C-TH-BIC EEPROM 32K I2C 1MHZ 8TSSOP0RFQ
AT24C32C-PUIC EEPROM 32K I2C 1MHZ 8DIP388RFQ
AT24C32CN-SH-TIC EEPROM 32K I2C 1MHZ 8SOIC0RFQ
AT24C32A-10TI-2.7IC EEPROM 32K I2C 400KHZ 8TSSOP0RFQ
AT24C32AN-10SU-1.8IC EEPROM 32K I2C 400KHZ 8SOIC95RFQ
AT24C32W-10SIIC EEPROM 32K I2C 400KHZ 8SOIC0RFQ
AT24C32W-10SCEEPROM Serial-2Wire 32K-Bit 4K x 8 5V 8-Pin SOIC0RFQ
AT24C32-10PC-2.7IC EEPROM 32K I2C 400KHZ 8DIP0RFQ
AT24C32N-10SIIC EEPROM 32K I2C 400KHZ 8SOIC0RFQ
AT24C32W-10SC-2.7IC EEPROM 32K I2C 400KHZ 8SOIC0RFQ
AT24C32D-STUM-TEEPROM Serial-2Wire 32K-bit 4K x 8 1.8V/2.5V/3.3V/5V 5-Pin SOT-23 T/R62318RFQ
AT24C32D-MAHM-TEEPROM Serial-2Wire 32K-bit 4K x 8 1.8V/2.5V/3.3V/5V 8-Pin UDFN EP T/R8260RFQ
AT24C32W-10SC-1.8IC EEPROM 32K I2C 400KHZ 8SOIC0RFQ
AT24C32N-10SI-2.5EEPROM Serial-2Wire 32K-Bit 4K x 8 3.3V/5V 8-Pin SOIC0RFQ
AT24C32N-10SI-1.8IC EEPROM 32K I2C 400KHZ 8SOIC0RFQ
AT24C32W-10SI-2.5IC EEPROM 32K I2C 400KHZ 8SOIC0RFQ
AT24C32W-10SC-2.5IC EEPROM 32K I2C 400KHZ 8SOIC0RFQ
AT24C32-10PI-1.8IC EEPROM 32K I2C 400KHZ 8DIP0RFQ
AT24C32A-10PI-1.8IC EEPROM 32K I2C 400KHZ 8DIP0RFQ
AT24C32AN-10SI-2.7IC EEPROM 32K I2C 400KHZ 8SOIC0RFQ
Technical Documents

The Microchip Technology AT24C32 series is a family of EEPROM (Electrically Erasable Programmable Read-Only Memory) chips that offer 32 kilobits (4 kilobytes) of storage capacity. These memory devices provide non-volatile data storage, meaning they retain data even when power is removed. 

Frequently Asked Questions

What are the similar products or Substitute Components of Microchip Technology AT24C32 series Memory

STMicroelectronics M24C32: This EEPROM series offers a similar storage capacity of 32 kilobits and operates with an I2C interface. It provides compatibility with the AT24C32 series and can be used as a substitute in many applications.  ON Semiconductor CAT24C32: This is another 32-kilobit EEPROM series with an I2C interface. It offers similar functionality and can be used as an alternative to the AT24C32 devices.  NXP Semiconductors PCF8572: This series of EEPROMs provides storage capacities compatible with the AT24C32 series. They feature an I2C interface and offer similar performance and functionality.

What is the difference between AT24C32 and AT24C64?

Storage Capacity: The AT24C32 offers a storage capacity of 32 kilobits, which is equivalent to 4 kilobytes. In contrast, the AT24C64 has a larger storage capacity of 64 kilobits, which is equivalent to 8 kilobytes. The AT24C64 can store twice the amount of data compared to the AT24C32.  Organization: The storage organization of the AT24C32 and AT24C64 is different due to their varying storage capacities. The AT24C32 is organized into 128 pages, with each page containing 32 bytes of data. The AT24C64, on the other hand, is organized into 256 pages, with each page containing 32 bytes of data.  Addressing: The AT24C32 and AT24C64 have different addressing schemes due to their storage capacities. The AT24C32 uses a 7-bit addressing scheme, allowing for a total of 128 different addresses (0x00 to 0x7F). The AT24C64, with its larger capacity, uses an 8-bit addressing scheme, providing a total of 256 different addresses (0x00 to 0xFF).