The Microchip Technology AT25040 series is a family of serial EEPROM (Electrically Erasable Programmable Read-Only Memory) ICs. These ICs are designed to provide non-volatile memory storage for a range of different applications.
Microchip Technology AT25040 series Memory
Comprehensive Guide to AT25040 Integrated Circuits (ICs) Memory
This post introduces you to the Key Component Features, Diverse Applications, Associated Series Parts, Technical Documents(PDF Datasheets, User Guides), Frequently asked questions, and Related Series of Microchip Technology AT25040 series Memory products.
FEATURES
- High-Speed Data Transmission
- Low Jitter
Applications
- Advanced driver assistance systems (ADAS)
Associated Products
| Part Number | Description | Stock | RFQ |
|---|---|---|---|
| AT25040B-SSHL-T | EEPROM Serial-SPI 4K-bit 512 x 8 2.5V/3.3V/5V 8-Pin SOIC T/R | 12000 | RFQ |
| AT25040B-XHL-B | ATMEL AT25040B-XHL-BEEPROM, 4 Kbit, 512 x 8bit, 5 MHz, Serial SPI, TSSOP, 8 Pins | 1066 | RFQ |
| AT25040B-SSHL-B | EEPROM, SERIAL, 4KBIT, 1.8V, 8SOIC | 300 | BUY |
| AT25040B-XHL-T | EEPROM Serial-SPI 4K-bit 512 x 8 2.5V/3.3V/5V 8-Pin TSSOP T/R | 8347 | BUY |
| AT25040B-MAHL-T | EEPROM Serial-SPI 4K-bit 512 x 8 2.5V/3.3V/5V 8-Pin UDFN EP T/R | 2372 | BUY |
| AT25040AN-10SU-2.7-T | EEPROM Serial-SPI 4K-bit 512 x 8 3.3V/5V 8-Pin SOIC T/R | 0 | RFQ |
| AT25040A-10PU-1.8 | IC EEPROM 4K SPI 20MHZ 8DIP | 0 | RFQ |
| AT25040AN-10SI-2.7-T | IC EEPROM 4K SPI 20MHZ 8SOIC | 0 | RFQ |
| AT25040AN-10SI-1.8-T | IC EEPROM 4K SPI 20MHZ 8SOIC | 0 | RFQ |
| AT25040A-10PU-2.7 | IC EEPROM 4K SPI 20MHZ 8DIP | 0 | RFQ |
| AT25040AN-10SU-1.8-T | EEPROM Serial-SPI 4K-bit 512 x 8 2.5V/3.3V/5V 8-Pin SOIC T/R | 0 | RFQ |
| AT25040A-10TI-2.7 | IC EEPROM 4K SPI 20MHZ 8TSSOP | 0 | RFQ |
| AT25040A-10PI-2.7 | IC EEPROM 4K SPI 20MHZ 8DIP | 0 | RFQ |
| AT25040AN-10SI-2.7 | IC EEPROM 4K SPI 20MHZ 8SOIC | 0 | RFQ |
| AT25040AY1-10YI-2.7 | IC EEPROM 4K SPI 20MHZ 8MAP | 0 | RFQ |
| AT25040AY1-10YI-1.8 | IC EEPROM 4K SPI 20MHZ 8MAP | 0 | RFQ |
| AT25040A-10TU-2.7 | IC EEPROM 4K SPI 20MHZ 8TSSOP | 320 | RFQ |
| AT25040AN-10SU-1.8 | IC EEPROM 4K SPI 20MHZ 8SOIC | 0 | RFQ |
| AT25040AN-10SU-2.7 | IC EEPROM 4K SPI 20MHZ 8SOIC | 0 | RFQ |
| AT25040N-10SI | EEPROM Serial-SPI 4K-bit 512 x 8 5V 8-Pin SOIC | 0 | RFQ |
Technical Documents
- AT25010B, 20B, 40B
- AT25010B, 20B, 40B
- AT25010B, 20B, 40B
- AT25010B, 20B, 40B
- AT25010B, 20B, 40B
- AT25010A,20A,40A
- AT25010A,20A,40A
- AT25010A,020A,040A
- AT25010A,020A,040A
- AT25010A,20A,40A
- AT25010A,20A,40A
- AT25010A,020A,040A
Frequently Asked Questions
What are the similar products or Substitute Components of Microchip Technology AT25040 series Memory
Based on the search results, here are some potential substitute components for the Microchip Technology AT25040 series Memory: AT89LP2052/4052: These can replace the AT89C2051/4051 in existing applications that require higher performance, lower power, or more data memory. Serial SRAM: This is a stand-alone volatile memory that offers an easy and inexpensive way to add more RAM to your application. These 8-pin devices have unlimited endurance and zero write times.
Can you tell me more about Microchip Technology AT25040 series Memory?
The Microchip Technology AT25040 series is a 4 Kb Serial EEPROM utilizing the industry standard Serial Peripheral Interface (SPI) compatible serial bus. The device is organized as one block of 512 x 8-bit and is optimized for use in consumer electronics, industrial, medical, and automotive applications where reliable and dependable nonvolatile memory storage is essential


Product
Brand
Articles
Tools