web counter

Cypress Semiconductor EZ-USB series USB Controllers

Features and Applications of EZ-USB series USB Controllers

The purpose of this article is to briefly illustrate what is possible with USB Controllers and the features and applications of these controllers manufactured by Cypress Semiconductor under the EZ-USB series.

Applications

  • Pro audio, video & signage
  • Building automation
Associated Products

Part NumberDescriptionStockRFQ
CYPD1103-35FNXITIC MCU 32BIT 32KB FLASH 35WLCSP1943RFQ
CYUSB3023-FBXCTIC USB CTLR0RFQ
CYPD1105-35FNXITUSB Type-C Port Controller 35-Pin WLCSP T/R2000RFQ
TMG201A-32LQXIIC MCU TRUETOUCH0RFQ
TMG200A-32LQXITIC MCU TRUETOUCH0RFQ
TST200A-24LQXIIC MCU TRUETOUCH0RFQ
CYUSB3014-BZXCTIC USB CTLR10000RFQ
CYUSB2014-BZXCTI/O Controller USB Controller 121-Pin BGA10RFQ
CY7C63413-PVCIC MCU 8K USB LS PERIPH 48SSOP2200RFQ
CY7C63001A-SCIC MCU 4K LS USB MCU 20-SOIC137RFQ
CY7C63513-PVCIC MCU 8K USB LS PERIPH 48SSOP10RFQ
CY7C64613-128NCMCU 8-bit FX2LP 8051 CISC ROMLess 3.3V 128-Pin PQFP1RFQ
CY7C63413-PXCMCU 8-bit CY7C634xx M8C RISC 8KB EPROM 5V 40-Pin PDIP0RFQ
CY7C68013-100ACIC MCU USB PERIPH HI SPD 100LQFP147RFQ
CY7C68013-100AXCMCU 8-bit FX2LP 8051 CISC ROMLess 3.3V 100-Pin TQFP50RFQ
CY7C63743C-SXCTIC MCU 8K LS USB/PS-2 24-SOIC0RFQ
CY7C63231A-SXCTIC MCU 3K USB LS PERIPH 18-SOIC0RFQ
CY7C64714-56PVXCIC MCU USB EZ FX1 16KB 56-SSOP37RFQ
CY8CLED16-48PVXITLED DRVR 3.3V/5V 48-Pin SSOP T/R0RFQ
CY8CTST200A-32LQXITIC MCU PSOC SINGLE-TOUCH 32QFN0RFQ
Technical Documents

Cypress’ new hub controller is the industry's first 7-port USB 3.1 Gen 2 Type-C Hub with Power Delivery, supporting two Type-C+PD ports (one upstream and one downstream), and five downstream USB 3.1 Gen 2 ports. HX3PD is Cypress's most integrated USB 3.1 Gen 2 hub, integrating five chips (2x 4-port USB hubs, two USB PD controllers, Dock Management Controller) into one.

EZ-USB HX3PD USB 3.1 Gen 2 Hub Controller Demo


The EZ-USB series of USB controllers are highly integrated microcontrollers that provide a complete USB 2.0 solution for a wide range of applications. These controllers are designed to simplify USB integration for embedded systems, with integrated transceivers and on-chip termination resistors for easy connectivity. They support a variety of USB devices, with programmable endpoints for flexible data transfer. The controllers are designed for low-power operation, making them ideal for battery-powered devices. On-chip debugging tools help streamline development and troubleshooting. With their ease of use, flexibility, and broad applicability, the EZ-USB series of USB controllers are a popular choice for a wide range of USB-enabled devices.

Features

The main features of EZ-USB series USB Controllers may be summarized as follows:

1. USB 2.0 compliant, with full-speed and high-speed operation

2. Integrated transceivers and on-chip termination resistors for ease of use

3. Programmable endpoints with support for bulk, interrupt, and isochronous transfers

4. Programmable I/O pins for flexible connectivity to external devices

5. Integrated clock generator with selectable frequencies

6. Low-power operation for energy-efficient designs

7. On-chip debugging for easy development and troubleshooting

Applications

  • Human interface devices, such as keyboards and mice

  • Audio and video devices, such as speakers and webcams

  • Data storage devices, such as flash drives and memory card readers

  • Embedded systems, such as industrial control systems and medical devices

  • Automotive applications, such as infotainment systems and diagnostics tools

EZ-USB controllers are widely used in industrial automation applications such as programmable logic controllers (PLCs), motion control systems, and human-machine interfaces (HMIs). These controllers are used in various consumer electronics devices such as set-top boxes, digital cameras, and gaming consoles.EZ-USB controllers are used in healthcare devices such as blood glucose meters, heart rate monitors, and medical imaging equipment.


Frequently Asked Questions

What are the different types of EZ-USB series USB Controllers?

Cypress Semiconductor offers a wide range of EZ-USB series USB Controllers, including FX2LP, FX3, FX3S, FX3U, FX3G, FX3D, FX2, FX1S, and FX1N. These controllers differ in terms of their features, performance, and target applications.

What programming languages are supported by EZ-USB series USB Controllers?

EZ-USB series USB Controllers support a variety of programming languages, including C, C++, and Assembly language. Cypress Semiconductor also provides a comprehensive software development kit (SDK) to facilitate firmware development.

What are the advantages of using EZ-USB series USB Controllers?

The advantages of using EZ-USB series USB Controllers include low power consumption, high performance, high-speed USB connectivity, and a wide range of features and options. Additionally, Cypress Semiconductor provides excellent technical support and resources for product development.