web counter

Cypress Semiconductor Corp EZ-USB FX3™ series Application Specific Microcontrollers

Introduction, stock information and FAQs of EZ-USB FX3™ series Application Specific Microcontrollers

In this article, you will be informed about the features, applications, PDF datasheets, alternative products, and the most recent stock and pricing information of Cypress Semiconductor Corp's EZ-USB FX3™ series Application Specific Microcontrollers.

Applications

  • Medical
  • Gaming
  • Pro audio, video & signage
Associated Products

Part NumberDescriptionStockRFQ
CYUSB3023-FBXCTIC USB CTLR0RFQ
CYPD1105-35FNXITUSB Type-C Port Controller 35-Pin WLCSP T/R2000RFQ
CYPD1103-35FNXITIC MCU 32BIT 32KB FLASH 35WLCSP1943RFQ
TMG201A-32LQXIIC MCU TRUETOUCH0RFQ
TMG200A-32LQXITIC MCU TRUETOUCH0RFQ
TST200A-24LQXIIC MCU TRUETOUCH0RFQ
CY7C63513-PVCIC MCU 8K USB LS PERIPH 48SSOP10RFQ
CY7C63413-PXCMCU 8-bit CY7C634xx M8C RISC 8KB EPROM 5V 40-Pin PDIP0RFQ
CYUSB2014-BZXCTI/O Controller USB Controller 121-Pin BGA10RFQ
CYUSB3014-BZXCTIC USB CTLR10000RFQ
CY7C63413-PVCIC MCU 8K USB LS PERIPH 48SSOP2200RFQ
CY7C63001A-SCIC MCU 4K LS USB MCU 20-SOIC137RFQ
CY7C64613-128NCMCU 8-bit FX2LP 8051 CISC ROMLess 3.3V 128-Pin PQFP1RFQ
CY7C68013-100ACIC MCU USB PERIPH HI SPD 100LQFP147RFQ
CY7C68013-100AXCMCU 8-bit FX2LP 8051 CISC ROMLess 3.3V 100-Pin TQFP50RFQ
CY7C63743C-SXCTIC MCU 8K LS USB/PS-2 24-SOIC0RFQ
CY7C63231A-SXCTIC MCU 3K USB LS PERIPH 18-SOIC0RFQ
CY7C64714-56PVXCIC MCU USB EZ FX1 16KB 56-SSOP37RFQ
CY8CLED16-48PVXITLED DRVR 3.3V/5V 48-Pin SSOP T/R0RFQ
CY8CTST200A-32LQXITIC MCU PSOC SINGLE-TOUCH 32QFN0RFQ
Technical Documents

Cypress Semiconductor Corp EZ-USB FX3™ series Application Specific Microcontrollers are a family of high-performance, low-power, USB 3.0-based microcontrollers designed to meet the needs of embedded applications. The FX3 series offers a wide range of features, including a high-performance ARM Cortex-M3 processor, a USB 3.0 SuperSpeed interface, and a comprehensive set of peripherals. The FX3 series is ideal for applications requiring high-speed data transfer, low power consumption, and a wide range of peripherals. With its high-performance processor, USB 3.0 SuperSpeed interface, and comprehensive set of peripherals, the FX3 series is the perfect choice for embedded applications.


Features


1. High-performance, low-power ARM926EJ-S™ core processor

2. Up to 512KB of on-chip SRAM

3. Up to 32KB of on-chip ROM

4. USB 3.0 SuperSpeed (5Gbps) and USB 2.0 High-Speed (480Mbps) support

5. High-speed DMA engine

6. Multi-channel DMA controller

7. High-speed I2C, SPI, UART, and I2S interfaces

8. On-chip power management

9. On-chip oscillator

10. On-chip voltage regulators


Applications


1. USB 3.0 peripheral controllers

2. USB 2.0 peripheral controllers

3. USB-based embedded systems

4. USB-based consumer electronics

5. USB-based medical devices

6. USB-based industrial automation

7. USB-based automotive applications

8. USB-based audio/video applications

9. USB-based gaming applications

10. USB-based security applications


Frequently Asked Questions

What are the Alternative Products of Cypress Semiconductor Corp EZ-USB FX3™ series Application Specific Microcontrollers?

1. Microchip Technology PIC32MX series Microcontrollers 2. NXP Semiconductors LPC17xx series Microcontrollers 3. Atmel SAM4L series Microcontrollers 4. STMicroelectronics STM32F series Microcontrollers 5. Texas Instruments MSP430 series Microcontrollers 6. Renesas RX series Microcontrollers 7. Silicon Labs EFM32 series Microcontrollers 8. Freescale Kinetis series Microcontrollers 9. Atmel AVR series Microcontrollers 10. NXP Semiconductors LPC11xx series Microcontrollers

What are the differences between the types of Cypress Semiconductor Corp EZ-USB FX3™ series Application Specific Microcontrollers?

1. The FX3 series Application Specific Microcontrollers are available in different packages, such as the FX3S, FX3U, and FX3G. The FX3S is a small form factor, low-power, and low-cost solution, while the FX3U is a high-performance, high-speed, and high-power solution. The FX3G is a low-power, low-cost, and low-speed solution.  2. The FX3 series Application Specific Microcontrollers have different memory configurations. The FX3S has up to 256KB of on-chip SRAM, while the FX3U has up to 1MB of on-chip SRAM. The FX3G has up to 512KB of on-chip SRAM.  3. The FX3 series Application Specific Microcontrollers have different peripheral interfaces. The FX3S has a USB 2.0 High-Speed (HS) interface, while the FX3U has a USB 3.0 SuperSpeed (SS) interface. The FX3G has a USB 2.0 Full-Speed (FS) interface.  4. The FX3 series Application Specific Microcontrollers have different clock speeds. The FX3S has a maximum clock speed of 48MHz, while the FX3U has a maximum clock speed of 96MHz. The FX3G has a maximum clock speed of 24MHz.