web counter

Cypress Semiconductor Corp EZ-USB FX2LP™ series Application Specific Microcontrollers

Introduction, stock information and FAQs of EZ-USB FX2LP™ series Application Specific Microcontrollers

In this post, you will learn features, applications, PDF datasheets, substitute products and the latest stock and pricing information of Cypress Semiconductor Corp EZ-USB FX2LP™ series Application Specific Microcontrollers.

Applications

  • Advanced driver assistance systems (ADAS)
  • Factory automation & control
  • Medical
  • Gaming
Associated Products

Part NumberDescriptionStockRFQ
CYPD1103-35FNXITIC MCU 32BIT 32KB FLASH 35WLCSP1943RFQ
CYUSB3023-FBXCTIC USB CTLR0RFQ
CYPD1105-35FNXITUSB Type-C Port Controller 35-Pin WLCSP T/R2000RFQ
TMG201A-32LQXIIC MCU TRUETOUCH0RFQ
TMG200A-32LQXITIC MCU TRUETOUCH0RFQ
TST200A-24LQXIIC MCU TRUETOUCH0RFQ
CYUSB3014-BZXCTIC USB CTLR10000RFQ
CYUSB2014-BZXCTI/O Controller USB Controller 121-Pin BGA10RFQ
CY7C63413-PVCIC MCU 8K USB LS PERIPH 48SSOP2200RFQ
CY7C63001A-SCIC MCU 4K LS USB MCU 20-SOIC137RFQ
CY7C63513-PVCIC MCU 8K USB LS PERIPH 48SSOP10RFQ
CY7C64613-128NCMCU 8-bit FX2LP 8051 CISC ROMLess 3.3V 128-Pin PQFP1RFQ
CY7C63413-PXCMCU 8-bit CY7C634xx M8C RISC 8KB EPROM 5V 40-Pin PDIP0RFQ
CY7C68013-100ACIC MCU USB PERIPH HI SPD 100LQFP147RFQ
CY7C68013-100AXCMCU 8-bit FX2LP 8051 CISC ROMLess 3.3V 100-Pin TQFP50RFQ
CY7C63743C-SXCTIC MCU 8K LS USB/PS-2 24-SOIC0RFQ
CY7C63231A-SXCTIC MCU 3K USB LS PERIPH 18-SOIC0RFQ
CY7C64714-56PVXCIC MCU USB EZ FX1 16KB 56-SSOP37RFQ
CY8CLED16-48PVXITLED DRVR 3.3V/5V 48-Pin SSOP T/R0RFQ
CY8CTST200A-32LQXITIC MCU PSOC SINGLE-TOUCH 32QFN0RFQ
Technical Documents

Cypress Semiconductor Corp EZ-USB FX2LP™ series Application Specific Microcontrollers are a family of high-performance, low-power, 8-bit microcontrollers designed for embedded applications. The FX2LP series is based on the popular 8051 core and is optimized for USB 2.0 applications. It features a wide range of integrated peripherals, including USB 2.0 transceivers, UARTs, timers, and I2C/SPI interfaces. The FX2LP series also offers a variety of memory options, including up to 64KB of on-chip Flash memory and up to 8KB of RAM. With its low power consumption and high performance, the FX2LP series is ideal for a variety of embedded applications, including consumer electronics, medical devices, and industrial automation.


Features


• 8051-based 8-bit microcontroller core

• On-chip USB 2.0 transceiver

• On-chip programmable logic

• On-chip SRAM and ROM

• On-chip oscillator

• On-chip power management

• On-chip I2C and SPI interfaces

• On-chip analog-to-digital converter

• On-chip voltage regulator

• On-chip clock generator

• On-chip debug interface

• On-chip bootloader

• On-chip power-on reset

• On-chip watchdog timer


Applications


• USB-based consumer products

• USB-based industrial products

• USB-based medical products

• USB-based automotive products

• USB-based security products

• USB-based gaming products

• USB-based audio/video products

• USB-based networking products

• USB-based communication products

• USB-based data acquisition products

• USB-based embedded systems


Frequently Asked Questions

What are the Alternative Products of Cypress Semiconductor Corp EZ-USB FX2LP™ series Application Specific Microcontrollers?

1. Microchip Technology PIC18F4550 2. Atmel AT90USB162 3. NXP Semiconductors LPC1768 4. STMicroelectronics STM32F103 5. Texas Instruments MSP430F5529 6. Silicon Labs C8051F320 7. Freescale Semiconductor MC9S08JM60 8. Renesas Electronics RX62N 9. Infineon XMC4500 10. Nuvoton NUC100 Series

What are the differences between the types of Cypress Semiconductor Corp EZ-USB FX2LP™ series Application Specific Microcontrollers?

The Cypress Semiconductor Corp EZ-USB FX2LP™ series Application Specific Microcontrollers are available in three different types:  1. FX2LP™ Standard: This type of microcontroller is designed for general-purpose applications and provides a wide range of features and capabilities. It is ideal for applications that require low power consumption, high performance, and low cost.  2. FX2LP™ High-Speed: This type of microcontroller is designed for applications that require higher performance and faster data transfer rates. It is ideal for applications that require high-speed data transfer, such as USB 3.0 and USB 2.0.  3. FX2LP™ Low-Power: This type of microcontroller is designed for applications that require low power consumption and low cost. It is ideal for applications that require low power consumption, such as battery-powered devices.