web counter

STMicroelectronics STSPIN32F0 series Application Specific Microcontrollers

Introduction, stock information and FAQs of STSPIN32F0 series Application Specific Microcontrollers

In this post, you will learn features, applications, PDF datasheets, substitute products and the latest stock and pricing information of STMicroelectronics STSPIN32F0 series Application Specific Microcontrollers.

Applications

  • Industrial transport (non-car & non-light truck)
  • Lighting
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
STSPIN32F0BTRADVANCED SINGLE SHUNT BLDC CONTR770RFQ
STSPIN32F0ATRIC BLDC CTLR STM32 48VFQFPN2230RFQ
STSPIN32F0IC BLDC CTLR STM32 48VFQFPN0RFQ
STSPIN32F0TRIND & POWER CONV10000RFQ
STSPIN32F0BADVANCED SINGLE SHUNT BLDC CONTR0RFQ
STSPIN32F0ASTSPIN32 Series 32 kB Flash 4 kB RAM Advanced BLDC Controller -VFQFPN-48693RFQ
Technical Documents

Description


STMicroelectronics STSPIN32F0 series Application Specific Microcontrollers are a family of low-power, high-performance microcontrollers designed for a wide range of applications. The STSPIN32F0 series features a 32-bit ARM Cortex-M0+ core, up to 256KB of Flash memory, up to 32KB of SRAM, and a wide range of peripherals. The STSPIN32F0 series is ideal for applications such as motor control, industrial automation, and consumer electronics. With its low power consumption, high performance, and wide range of peripherals, the STSPIN32F0 series is an ideal choice for embedded applications.



Features


• 32-bit Arm® Cortex®-M0+ core

• Up to 32 Kbytes of Flash memory

• Up to 4 Kbytes of SRAM

• Up to 8 Kbytes of EEPROM

• Up to 8 Kbytes of ROM

• Up to 8 Kbytes of OTP

• Up to 8 Kbytes of RAM

• Up to 8 Kbytes of ROM

• Up to 8 Kbytes of OTP

• Up to 8 Kbytes of RAM

• Up to 8 Kbytes of ROM

• Up to 8 Kbytes of OTP

• Up to 8 Kbytes of RAM


Frequently Asked Questions

What are the Alternative Products of STMicroelectronics STSPIN32F0 series Application Specific Microcontrollers?

1. NXP LPC11U68 Series Application Specific Microcontrollers 2. Atmel SAM D20 Series Application Specific Microcontrollers 3. Texas Instruments MSP430F5xx Series Application Specific Microcontrollers 4. Silicon Labs EFM32G Series Application Specific Microcontrollers 5. Cypress PSoC 4 Series Application Specific Microcontrollers 6. Renesas RX Family Application Specific Microcontrollers 7. Microchip PIC32MX Series Application Specific Microcontrollers 8. Freescale Kinetis K Series Application Specific Microcontrollers

What are the differences between the types of STMicroelectronics STSPIN32F0 series Application Specific Microcontrollers?

The STSPIN32F0 series Application Specific Microcontrollers are available in three different types: STSPIN32F0A, STSPIN32F0B, and STSPIN32F0C.   The STSPIN32F0A is a low-power, high-performance microcontroller with a Cortex-M0+ core and a wide range of peripherals. It is designed for motor control applications and includes a dedicated motor control timer, a 12-bit ADC, and a 10-bit DAC.  The STSPIN32F0B is a low-power, high-performance microcontroller with a Cortex-M0+ core and a wide range of peripherals. It is designed for motor control applications and includes a dedicated motor control timer, a 12-bit ADC, and a 10-bit DAC. It also includes a dedicated motor control PWM module and a motor control library.  The STSPIN32F0C is a low-power, high-performance microcontroller with a Cortex-M0+ core and a wide range of peripherals. It is designed for motor control applications and includes a dedicated motor control timer, a 12-bit ADC, and a 10-bit DAC. It also includes a dedicated motor control PWM module, a motor control library, and a dedicated motor control communication interface.