web counter

Cypress Semiconductor Corp Neuron® series Application Specific Microcontrollers

Introduction, stock information and FAQs of Neuron® series Application Specific Microcontrollers

In this post, you will learn features, applications, PDF datasheets, substitute products and the latest stock and pricing information of Cypress Semiconductor Corp Neuron® series Application Specific Microcontrollers.

Applications

  • Industrial transport (non-car & non-light truck)
  • Lighting
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
CY8C20336AN-24LQXIProgrammable Systems on a Chip 8Kb Flash 1Kb SRAM38RFQ
CY8C20666A-24LQXIT8-bit Microcontrollers - MCU 32K Flash 2K SRAM CapSense Controller0RFQ
CY8CLED01D01-56LTXQ8-bit Microcontrollers - MCU M8C 8bit 50MHz 16KB131RFQ
CY8C20647-24LQXIT8-bit Microcontrollers - MCU 1.8V CapSense Ctrl W/SmartSense0RFQ
CY8C20336AN-24LQXITMCU 8-bit CY8Cxxx M8C CISC 8KB Flash 1.8V/2.5V/3.3V/5V 24-Pin QFN EP T/R0RFQ
CYUSB3023-FBXCTIC USB CTLR0RFQ
CY8C20447-24LQXI8-bit Microcontrollers - MCU 1.8V CapSense Ctrl W/SmartSense29RFQ
CY8C20667-24LQXIT8-bit Microcontrollers - MCU 1.8V CapSense Ctrl W/SmartSense0RFQ
CY8C20065-24LKXITCYPRESS SEMICONDUCTORCY8C20065-24LKXITREEL/CapSense5000RFQ
CY8C20236A-24LKXAT8-bit Microcontrollers - MCU 8K Flash 1K SRAM CapSense Controller20000RFQ
CY8CLED01D01-56LTXQTIC PWR PSOC CTLR 16K 56QFN0RFQ
CY8CLED16P01-48LTXITIC MCU 8BIT 32KB FLASH 48QFN0RFQ
CY8C20346-24LQXITIC CAPSENSE AP 16K 2048B 24QFN0RFQ
CY8CLED16P01-48LFXIPowerline Communication Solution 48-Pin QFN EP36RFQ
CY8CLED02D01-56LTXILED DRVR 5V 56-Pin QFN EP Tray0RFQ
CY8C20436-24LQXITIC CAPSENSE KRYPTON 8K 32QFN20RFQ
CY8C20336H-24LQXITMCU PSOC 8K FLASH 24MHZ 24QFN9RFQ
CY8CLED16P01-28PVXITPowerline Communication Solution 28-Pin SSOP T/R0RFQ
CY8C20446H-24LQXITMCU PSOC 16K FLASH 24MHZ 32QFN0RFQ
CY8C20346AS-24LQXIIC CAPSENSE AP 16KB 24QFN26RFQ
Technical Documents

Description


Cypress Semiconductor Corp Neuron® series Application Specific Microcontrollers are a family of high-performance, low-power, and cost-effective microcontrollers designed for embedded applications. The Neuron series is based on the ARM Cortex-M0+ processor core and provides a wide range of features and peripherals to meet the needs of a variety of applications. The Neuron series is designed to provide a high level of integration, allowing for a smaller form factor and lower power consumption. The Neuron series also offers a wide range of development tools and software libraries to help developers quickly and easily create their applications. With its high performance, low power, and cost-effective design, the Neuron series is an ideal solution for embedded applications.



Features


1. High-performance 32-bit ARM Cortex-M4F processor with up to 256KB of Flash and 64KB of SRAM.


2. On-chip peripherals including USB, CAN, Ethernet, and I2C.


3. Low power consumption and wide operating temperature range.


4. Comprehensive development tools including an integrated development environment (IDE), software libraries, and a real-time operating system (RTOS).



Applications


1. Industrial automation and control systems.


2. Automotive applications such as engine control, body control, and infotainment systems.


3. Medical devices and healthcare systems.


4. Home automation and security systems.


5. Wearable devices and IoT applications.


6. Robotics and embedded systems.


Frequently Asked Questions

What are the Alternative Products of Cypress Semiconductor Corp Neuron® series Application Specific Microcontrollers?

1. Atmel AVR Microcontrollers 2. Microchip PIC Microcontrollers 3. STMicroelectronics STM32 Microcontrollers 4. NXP LPC Microcontrollers 5. Renesas RX Microcontrollers 6. Silicon Labs EFM32 Microcontrollers 7. Texas Instruments MSP430 Microcontrollers 8. Freescale Kinetis Microcontrollers

What are the differences between the types of Cypress Semiconductor Corp Neuron® series Application Specific Microcontrollers?

1. Architecture: The Neuron® series Application Specific Microcontrollers (ASMCs) come in two different architectures: the Neuron® CX and the Neuron® SX. The Neuron® CX is a 32-bit RISC processor with a Harvard architecture, while the Neuron® SX is a 16-bit RISC processor with a Von Neumann architecture.  2. Memory: The Neuron® CX has a larger memory capacity than the Neuron® SX, with up to 512KB of Flash memory and up to 64KB of RAM. The Neuron® SX has up to 256KB of Flash memory and up to 32KB of RAM.  3. Peripherals: The Neuron® CX has more peripherals than the Neuron® SX, including a 10-bit ADC, a 10-bit DAC, and a CAN controller. The Neuron® SX has fewer peripherals, including an 8-bit ADC, an 8-bit DAC, and a UART.  4. Power Consumption: The Neuron® CX has a lower power consumption than the Neuron® SX, with a maximum current draw of only 1.2mA. The Neuron® SX has a higher power consumption, with a maximum current draw of 2.5mA.