web counter

Cypress Semiconductor FX3 series USB 3.0 SuperSpeed Controllers

Features and Applications of FX3 series USB 3.0 SuperSpeed Controllers

The purpose of this article is to briefly illustrate what is possible with USB 3.0 SuperSpeed Controllers and the features and applications of these controllers manufactured by Cypress Semiconductor under the FX3 series

Applications

  • Medical
  • Gaming
  • Pro audio, video & signage
Associated Products

Part NumberDescriptionStockRFQ
CYPD1103-35FNXITIC MCU 32BIT 32KB FLASH 35WLCSP1943RFQ
CYUSB3023-FBXCTIC USB CTLR0RFQ
CYPD1105-35FNXITUSB Type-C Port Controller 35-Pin WLCSP T/R2000RFQ
TMG201A-32LQXIIC MCU TRUETOUCH0RFQ
TMG200A-32LQXITIC MCU TRUETOUCH0RFQ
TST200A-24LQXIIC MCU TRUETOUCH0RFQ
CYUSB3014-BZXCTIC USB CTLR10000RFQ
CYUSB2014-BZXCTI/O Controller USB Controller 121-Pin BGA10RFQ
CY7C63413-PVCIC MCU 8K USB LS PERIPH 48SSOP2200RFQ
CY7C63001A-SCIC MCU 4K LS USB MCU 20-SOIC137RFQ
CY7C63513-PVCIC MCU 8K USB LS PERIPH 48SSOP10RFQ
CY7C64613-128NCMCU 8-bit FX2LP 8051 CISC ROMLess 3.3V 128-Pin PQFP1RFQ
CY7C63413-PXCMCU 8-bit CY7C634xx M8C RISC 8KB EPROM 5V 40-Pin PDIP0RFQ
CY7C68013-100ACIC MCU USB PERIPH HI SPD 100LQFP147RFQ
CY7C68013-100AXCMCU 8-bit FX2LP 8051 CISC ROMLess 3.3V 100-Pin TQFP50RFQ
CY7C63743C-SXCTIC MCU 8K LS USB/PS-2 24-SOIC0RFQ
CY7C63231A-SXCTIC MCU 3K USB LS PERIPH 18-SOIC0RFQ
CY7C64714-56PVXCIC MCU USB EZ FX1 16KB 56-SSOP37RFQ
CY8CLED16-48PVXITLED DRVR 3.3V/5V 48-Pin SSOP T/R0RFQ
CY8CTST200A-32LQXITIC MCU PSOC SINGLE-TOUCH 32QFN0RFQ
Technical Documents

This video demonstrates the performance potential of EZ-USB® FX3™. Cypress EZ-USB® FX3™ is the industry's only SuperSpeed USB 3.0 peripheral controller that enables developers to add USB 3.0 device functionality to any system.

EZ-USB® FX3™ Performance Potential | SuperSpeed Your Design with FX3!


The FX3 series USB 3.0 SuperSpeed Controllers from Cypress Semiconductor provide a highly integrated solution for implementing USB 3.0 functionality in a wide range of applications. These controllers feature a high-speed USB 3.0 interface with up to 5Gbps bandwidth, as well as multiple DMA channels for low CPU utilization. They also offer a programmable GPIF II interface for custom protocols and support a wide range of parallel and serial interfaces. The controllers are highly power-efficient, with power management features to further minimize power consumption. They also feature an integrated ARM Cortex-M3 processor for firmware customization and debugging, as well as on-chip memory for firmware storage and data buffering. Comprehensive development tools and software support are also available, making it easy to develop and deploy applications using the FX3 series controllers.

Features

The main features of FX3 series USB 3.0 SuperSpeed Controllers may be summarized as follows:

1. USB 3.0 SuperSpeed compliant

2. High-speed interfaces with up to 5Gbps bandwidth

3. Multiple DMA channels for low CPU utilization

4. Programmable GPIF II interface for custom protocols

5. Supports a wide range of parallel and serial interfaces

6. Low power consumption with power management features

7. Integrated ARM Cortex-M3 processor for firmware customization and debugging

8. On-chip memory for firmware storage and data buffering

9. Comprehensive development tools and software support

Applications

  • High-speed data acquisition and streaming

  • Industrial automation and control

  • Medical and scientific instrumentation

  • Video and audio streaming

  • Data storage and backup

  • Gaming and multimedia peripherals

  • Test and measurement equipment

  • Machine vision and image processing

  • Security and surveillance

FX3 is widely used in consumer electronics applications, such as digital cameras, gaming consoles, and set-top boxes, to provide high-speed data transfer rates and superior performance.FX3 is used in industrial automation applications, such as machine vision systems, test and measurement equipment, and data acquisition systems, to provide high-speed data transfer rates, high reliability, and low latency.


Frequently Asked Questions

What types of devices can be connected to the FX3 series USB 3.0 SuperSpeed Controller?

The FX3 series USB 3.0 SuperSpeed Controller can be used to connect a wide range of devices, including cameras, storage devices, and other peripherals that require high-speed data transfer rates.

What are some of the benefits of using the FX3 series USB 3.0 SuperSpeed Controller?

The FX3 series USB 3.0 SuperSpeed Controller offers several benefits, including high-speed data transfer rates, low power consumption, and the ability to customize firmware to meet specific application requirements.

What kind of software tools are available for the FX3 series USB 3.0 SuperSpeed Controller?

Cypress Semiconductor provides a variety of software tools for the FX3 series USB 3.0 SuperSpeed Controller, including development kits, application programming interfaces (APIs), and software development kits (SDKs).