web counter

Diodes Incorporated AP2171 series Power Switches ICs

Comprehensive Guide to AP2171 Integrated Circuits (ICs) Power Switches ICs

This post lists the Key Component Features, Diverse Applications, Associated Series Parts, Technical Documents(PDF Datasheets, User Guides), Frequently asked questions, and Related Series of Diodes Incorporated AP2171 series Power Switches ICs products.

FEATURES

  • Maximum Continuous Output Current: 1A (MAX)
  • Maximum Current Limit Fixed: 1.9A
  • Channels: 1
  • Enable Logic: Active High
  • Minimum Operating Voltage: 2.7V
Applications

  • Advanced driver assistance systems (ADAS)
Associated Products

Part NumberDescriptionStockRFQ
AP2171WG-7IC PWR SW USB 1CH 1A SOT-25-56775RFQ
AP2171DFMG-7USB Power SW Hi Side Single 5.5V 1.5A 6-Pin DFN EP T/R14396BUY
AP2171DWG-7USB Power SW Hi Side Single 5.5V 1.5A 5-Pin SOT-25 T/R6281RFQ
AP2171MPG-13IC PWR SW USB 1CH 1A 8-MSOP2550BUY
AP2171FMG-7IC PWR SW USB 1CH 1.0A LOW 6DFN3BUY
AP2171DSG-13USB Power SW Hi Side Single 5.5V 1.5A 8-Pin SO T/R1000BUY
Technical Documents

The AP2171 series from Diodes Incorporated is a family of integrated high-side power switches optimized for Universal Serial Bus (USB) and other hot-swap applications. These devices comply with USB 2.0 standards and are available with both polarities of Enable input. They offer current and thermal limiting, short circuit protection, control°C rise time, and under-voltage lockout functionality. The AP2171 series is designed to provide a 1A single-channel current-limited power switch

Frequently Asked Questions

Where can we use Diodes Incorporated AP2171 series Power Switches ICs

The AP2171 series from Diodes Incorporated is a family of integrated high-side power switches optimized for Universal Serial Bus (USB) and other hot-swap applications