web counter

ON Semiconductor IntelliMAX™ series PMIC

Introduction, stock information and FAQs of IntelliMAX™ series Power Switches ICs

In this article, you will be informed about the features, applications, PDF datasheets, alternative products, and the most recent stock and pricing information of ON Semiconductor IntelliMAX™ series Power Switches ICs.

Applications

  • Advanced driver assistance systems (ADAS)
  • Lighting
  • Factory automation & control
  • Medical
Associated Products

Part NumberDescriptionStockRFQ
FPF1039BUCXPower Switch ICs - Power Distribution Advanced Load management Switch6000RFQ
FPF2107IC SWITCH LOAD FULL FUNC SOT23-512000RFQ
FPF1009RINTELLIMAX ADVANCED LOAD PRODUCTS1153RFQ
FPF2702MXON SEMICONDUCTOR - FPF2702MX - SWITCH, LOAD, 0.4-2.0A, 8SO5000RFQ
FPF2505IC LOAD SWITCH FIX CURR SOT23-50RFQ
NID6002NT4IC PWR DRIVER N-CHANNEL 1:1 DPAK24750RFQ
MLD2N06CLT4GIC PWR DRIVER N-CHANNEL 1:1 DPAK505RFQ
FPF2180Power Switch ICs - Power Distribution Full Funct Load w/Rev Curr Blocking30543RFQ
FPF1504UCXAdvanced Load Management Switch12618RFQ
NCP4543IMN5RG-AIC PWR SWITCH N-CHAN 1:1 18QFN113RFQ
NCP45525IMNTWG-LIC PWR SWITCH N-CHAN 1:1 8DFN4524RFQ
FPF2300MXIC LOAD SW 2CH RESTART 8-SOP12008RFQ
FPF2303MPXPower Switch ICs - Power Distribution Int. Load Switch w/ 1.3A Typ Curr Limit0RFQ
NCP45521IMNTWG-LIC LOAD SWITCH ACT-LO 10.5A 8DFN4455RFQ
FPF1203LUCXPower Switch ICs - Power Distribution Load Switch w/PChan Switch150000RFQ
FPF1504BUCXIC LOAD MGMT SWITCH ADV 4WLCSP4RFQ
FPF2006_NBAA006IC PWR IC P-CHANNEL 1:1 SC70-50RFQ
FPF1207UCXIC LOAD SWITCH ADV 4WLCSP145769RFQ
FPF2303MXCurrent Limit SW 1-IN 2-OUT 1.8V to 5.5V 1.5A 8-Pin SOIC N T/R7500RFQ
FPF1017Power Switch 1.5A 6-Pin UMLP EP T/R6627RFQ
Technical Documents

ON Semiconductor IntelliMAX™ series PMICs are a family of highly integrated, high-performance power management integrated circuits (PMICs) designed to provide a complete power solution for a wide range of applications. The IntelliMAX™ series PMICs offer a wide range of features, including high-efficiency power conversion, advanced power sequencing, and advanced protection features. The IntelliMAX™ series PMICs are designed to provide a complete power solution for a wide range of applications, including consumer electronics, automotive, industrial, and medical. The IntelliMAX™ series PMICs are designed to provide a high level of integration, flexibility, and scalability, allowing for a wide range of applications.


Features


• IntelliMAX™ series PMICs provide a wide range of power distribution switches, load drivers, and hot swap controllers for a variety of applications.

• The devices are designed to provide high-efficiency power management solutions with low power consumption and low heat dissipation.

• The devices feature a wide range of voltage and current ratings, as well as a variety of protection features such as over-voltage, over-current, and short-circuit protection.

• The devices are designed to be highly reliable and are capable of operating in a wide range of temperatures and environmental conditions.

• The devices are designed to be easy to use and integrate into existing systems.


Applications


• Automotive systems

• Industrial systems

• Medical systems

• Telecommunications systems

• Consumer electronics

• Networking systems

• Power supplies

• Battery management systems

• LED lighting systems

• Solar energy systems


Frequently Asked Questions

What are the Alternative Products of ON Semiconductor IntelliMAX™ series PMIC?

1. Texas Instruments TPS65090 PMIC 2. NXP Semiconductors MC34VR500 PMIC 3. STMicroelectronics STPMIC1 PMIC 4. Analog Devices ADP5090 PMIC 5. Maxim Integrated MAX77650 PMIC 6. Microchip Technology MCP19111 PMIC 7. Renesas Electronics ISL9237 PMIC 8. Dialog Semiconductor DA9063 PMIC 9. Linear Technology LTC2945 PMIC 10. Intersil ISL9237 PMIC

What are the differences between the types of ON Semiconductor IntelliMAX™ series PMIC?

The IntelliMAX™ series of PMICs from ON Semiconductor are designed to provide a range of power management solutions for a variety of applications. The different types of IntelliMAX™ PMICs offer different features and capabilities, including:  • IntelliMAX™ Basic: This is the most basic type of IntelliMAX™ PMIC, offering basic power management features such as voltage regulation, current monitoring, and over-temperature protection.  • IntelliMAX™ Advanced: This type of IntelliMAX™ PMIC offers more advanced features such as power sequencing, power-on reset, and programmable voltage and current limits.  • IntelliMAX™ Pro: This type of IntelliMAX™ PMIC offers the most advanced features, including advanced power sequencing, programmable voltage and current limits, and advanced fault protection.